- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Consumer IC Type | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Min Supply Voltage (DC) | Resistance - Wiper (Ω) (Typ) | Max Junction Temperature (Tj) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Harmonic Distortion | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5203ARUZ100 Analog Devices Inc. | 1054 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 700 ppm/°C | 100kOhm | 64 | - | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | AD5203 | 24 | Not Qualified | 5.5V | 3/5V | Potentiometer | - | SPI | 4 | 10nA | 10nA | 900μA | 10nA | - | - | 0.6 kHz | Linear | - | 600 Hz | - | - | - | - | 64 | 100000Ohm | - | 45 | - | - | - | - | - | 1.05mm | - | 7.8mm | 4.4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4141-503E/MS Microchip Technology | 1000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4141 | 8 | - | 5V | - | Potentiometer | - | SPI | 1 | - | 550μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | - | 129 | 50000Ohm | - | 75 | - | 5V | - | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() AD5235BRUZ25-EP-R7 Analog Devices Inc. | 24 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | - | no | Active | 3 (168 Hours) | 16 | - | - | 35 ppm/°C | 25kOhm | - | - | ALSO 3-WIRE SERIAL CONTROL INTERFACE AVAILABLE | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.65mm | - | - | NOT SPECIFIED | AD5235 | 16 | - | - | - | Potentiometer | - | SPI | 2 | 3.5μA | - | - | - | - | - | 0.125 kHz | Linear | - | 35 kHz | - | - | - | -2.5V | 1024 | 25000Ohm | - | 30 | - | - | 35ppm/°C | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT5171TBI-00GT3 ON Semiconductor | 8000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | SOT-23-8 | YES | 8 | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 100 ppm/°C | 100kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | - | NOT SPECIFIED | CAT5171 | 8 | Not Qualified | - | 3/5V | Potentiometer | - | I2C | 1 | - | 300nA | 2μA | - | Halogen Free | - | 0.04 kHz | Linear | - | - | - | - | - | - | 256 | 100000Ohm | - | 100 | 150°C | 5.5V | ±100ppm/°C | - | Selectable Address | 1.45mm | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD5171BRJZ10-R2 Analog Devices Inc. | 257 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | OTP | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e4 | no | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 35 ppm/°C | 10kOhm | 64 | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 400kHz | 30 | AD5171 | 8 | Not Qualified | 5.5V | 3/5V | Potentiometer | - | I2C | - | 4μA | 4μA | 4μA | 4μA | - | - | 0.6 kHz | Linear | - | 1.5MHz | - | - | - | - | 64 | 10000Ohm | 2.7V | 60 | - | 3V | - | - | Selectable Address | 1.3mm | - | 2.9mm | 1.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5222BRUZ10 Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | -35 ppm/°C | 10kOhm | - | - | CAN ALSO WORK WITH 5V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | AD5222 | 14 | Not Qualified | 5.4V | - | Potentiometer | 2 | Up/Down (U/D, CS) | 2 | 15μA | 15μA | 15μA | 15μA | - | - | - | Linear | 2.7V | 1MHz | 2.3V | 2.5V | VOLUME CONTROL CIRCUIT | - | 128 | - | - | 45 | - | - | - | 0.005% | - | 1mm | - | 5mm | 4.4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4341-104E/ST Microchip Technology | 32 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | 150 ppm/°C | 100kOhm | 129 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4341 | 20 | - | - | 3/5V | Potentiometer | - | SPI | 4 | - | - | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | - | 129 | 100000Ohm | - | 75 | - | 5.5V | - | - | - | 1.05mm | - | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4441-503E/ST Microchip Technology | 26 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | - | EAR99 | 15 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4441 | 20 | - | - | 3/5V | Potentiometer | - | I2C | 4 | - | 600μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | - | 129 | 50000Ohm | - | 75 | - | 5.5V | 150ppm/°C | - | Selectable Address | 1.05mm | - | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5274BCPZ-20-RL7 Analog Devices Inc. | 2300 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad, CSP | - | 10 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±1% | e3 | no | Active | 3 (168 Hours) | 10 | - | EAR99 | 5 ppm/°C | 20kOhm | 256 | - | NONVOLATILE MEMORY | 2.7V~5.5V ±2.5V~2.75V | DUAL | NO LEAD | 225 | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | AD5274 | 10 | Not Qualified | 5V | - | Rheostat | - | I2C | 1 | 300nA | 300nA | 500μA | - | - | DIGITAL POTENTIOMETER | 0.3 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | - | -2.5V | 256 | 20000Ohm | - | 35 | - | - | - | - | Selectable Address | - | 0.85mm | 3mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5162BRMZ100-RL7 Analog Devices Inc. | 116 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 25MHz | 30 | AD5162 | 10 | - | 5.5V | 3/5V | Potentiometer | - | SPI | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.04 kHz | Linear | - | 4.8MHz | - | - | - | - | 256 | 100000Ohm | - | 160 | - | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5243BRM10 Analog Devices Inc. | 2 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | - | -40°C~125°C | Tube | - | - | -20% +55% | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | not_compliant | 400kHz | 20 | AD5243 | 10 | Not Qualified | 5.5V | 3/5V | Potentiometer | - | I2C | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.6 kHz | Linear | - | 4.8MHz | - | - | - | - | 256 | 10000Ohm | - | 160 | - | - | - | - | - | - | 1.1mm | 3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4652T-103E/UN Microchip Technology | 41 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | 150 ppm/°C | 10kOhm | 256 | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | - | 40 | MCP4652 | 10 | - | 5V | - | Rheostat | - | I2C | 2 | - | 2.5μA | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | - | 257 | - | - | 75 | - | - | - | - | Mute, Selectable Address | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5252BRUZ50 Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | - | -40°C~105°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 300 ppm/°C | 50kOhm | 256 | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 400kHz | 40 | AD5252 | 14 | Not Qualified | 2.75V | 3/5V | Potentiometer | - | I2C | 2 | 3μA | 3μA | 5μA | 5μA | - | - | 0.08 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | - | -2.5V | 256 | 50000Ohm | - | 200 | - | - | 650ppm/°C | - | Selectable Address | 1mm | - | 5mm | 4.4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4352T-104E/ST Microchip Technology | 90000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4352 | 14 | Not Qualified | - | 3/5V | Rheostat | - | SPI | 4 | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | - | 257 | 100000Ohm | - | 75 | - | 5.5V | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4452-502E/ST Microchip Technology | 2860 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | - | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | MCP4452 | - | - | - | 3/5V | Rheostat | - | I2C | 4 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | - | 257 | - | - | 75 | - | - | - | - | Mute, Selectable Address | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TPL0401A-10QDCKRQ1 Texas Instruments | 14533 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | ±20% | - | yes | Active | 2 (1 Year) | 6 | - | EAR99 | 22 ppm/°C | 10kOhm | 128 | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | TPL0401 | - | - | - | - | Potentiometer | - | I2C | 1 | - | - | - | - | - | - | 2.862 kHz | Linear | - | - | - | - | - | - | 128 | 10000Ohm | - | 35 | - | 5.5V | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() MAX5394LATA T Maxim Integrated | 507 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | ±25% | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 50 ppm/°C | 10kOhm | - | - | - | 1.7V~5.5V | DUAL | - | - | - | - | 0.5mm | - | - | - | MAX5394 | - | - | - | - | Potentiometer | - | SPI | 1 | - | 25μA | 25μA | - | - | - | - | Linear | - | - | - | - | - | - | 256 | - | - | 25 | - | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() AD5122ABRUZ10 Analog Devices Inc. | 307 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Non-Volatile | - | - | -40°C~125°C | Tube | - | - | ±8% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 35 ppm/°C | 10kOhm | 128 | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | AD5122 | 16 | - | 5.5V | - | Potentiometer | - | I2C | 2 | 700nA | 700nA | 32μA | - | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | - | -2.5V | 128 | 100000Ohm | - | 55 | - | - | - | - | Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP41HV51-104E/ST Microchip Technology | 552 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | 1 | - | -40°C~125°C | Tube | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | 100 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 40 | MCP41HV51 | - | - | - | - | Potentiometer | - | SPI | - | - | 45μA | - | - | - | - | 0.48 kHz | Linear | 18V | - | 5V | - | - | - | 256 | 100000Ohm | - | 145 | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5253BRUZ10-RL7 Analog Devices Inc. | 83 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 650 ppm/°C | 10kOhm | 64 | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 400kHz | 30 | AD5253 | 20 | - | 2.75V | 3/5V | Potentiometer | - | I2C | 4 | 3μA | 3μA | 5μA | 5μA | - | - | 0.4 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | - | -2.5V | 64 | 10000Ohm | - | 200 | - | - | - | - | Selectable Address | - | 1.2mm | 6.5mm | - | - | No | - | ROHS3 Compliant | Contains Lead |