- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5246BKSZ50-RL7 Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | 45 ppm/°C | 50kOhm | 128 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 400kHz | 40 | AD5246 | 6 | - | 5.5V | 3/5V | Rheostat | I2C | 1 | - | - | 3μA | 3μA | 3μA | 3μA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | 1.2MHz | - | - | - | 128 | 50000Ohm | 150 | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5231BRUZ50 Analog Devices Inc. | 2016 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Non-Volatile | - | - | -40°C~85°C | Tube | - | - | -40% +20% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 600 ppm/°C | 50kOhm | - | - | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | AD5231 | 16 | - | - | +-2.5/3/5V | Potentiometer | SPI | 1 | - | - | 2.7μA | 2.7μA | 2.7μA | 2.7μA | - | - | 0.085 kHz | Linear | 2.75V | 370 kHz | 2.25V | 2.5V | - | 1024 | 50000Ohm | 50 | 3V | - | - | Cascade Pin | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4341-503E/ST Microchip Technology | 27 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4341 | 20 | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | - | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP45HV51-503E/ST Microchip Technology | 5000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 140.30179mg | Volatile | - | - | -40°C~125°C | Tube | 2009 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP45HV51 | - | - | - | - | Potentiometer | I2C | 1 | - | - | 45μA | - | - | - | - | - | 0.024 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | 145 | - | - | - | Mute, Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() AD5241BRZ100 Analog Devices Inc. | 1200 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | Volatile | 1 | - | -40°C~105°C | Tube | - | - | -30% +50% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 30 ppm/°C | 100kOhm | 256 | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 400kHz | 30 | AD5241 | 14 | - | - | 3/5V | Potentiometer | I2C | - | - | - | 100nA | 100nA | 100nA | 100nA | - | - | 0.069 kHz | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 60 | 5.5V | - | - | Selectable Address | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8402ARZ100-REEL Analog Devices Inc. | 354 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 100kOhm | 256 | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | AD8402 | 14 | Not Qualified | 5.5V | 3/5V | Potentiometer | SPI | 2 | - | - | 10nA | 10nA | 900μA | 10nA | - | - | 0.071 kHz | Linear | - | 5MHz | - | - | - | 256 | 100000Ohm | 200 | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4011T-202E/MS Microchip Technology | 585 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | 150 ppm/°C | 2.1kOhm | 64 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4011 | 8 | Not Qualified | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | - | 45μA | - | - | - | - | 4 kHz | Linear | - | - | - | - | - | 64 | 2100Ohm | 70 | 5V | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD5260BRUZ200 Analog Devices Inc. | 24 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 200kOhm | 256 | - | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 1 | 5V | - | 25MHz | 40 | AD5260 | 14 | - | 15V | - | Potentiometer | SPI | 1 | - | - | 25μA | 25μA | 1μA | - | - | - | 0.03 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 200000Ohm | 60 | 5V | - | - | Cascade Pin | 1mm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5201BRMZ50-REEL7 Analog Devices Inc. | 5 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 500 ppm/°C | 50kOhm | 33 | - | - | - | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | AD5201 | 10 | Not Qualified | 2.7V | +-2.5/3/5V | Potentiometer | SPI | 1 | - | - | 15μA | 15μA | 15μA | 15μA | - | - | 0.6 kHz | Linear | 2.7V | 600 kHz | 2.3V | 2.5V | - | 33 | 50000Ohm | 50 | 5V | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4231-503E/P Microchip Technology | 1421 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | MCP4231 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5271BRMZ-100 Analog Devices Inc. | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | Non-Volatile | - | - | -40°C~125°C | Tube | - | - | ±1% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 5 ppm/°C | 100kOhm | 256 | - | - | - | NONVOLATILE MEMORY | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 30 | AD5271 | 10 | Not Qualified | 5V | - | Rheostat | SPI | 1 | - | - | 300nA | 300nA | 500μA | - | - | DIGITAL POTENTIOMETER | 0.06 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | -2.5V | 256 | 100000Ohm | 35 | - | - | - | Cascade Pin | 950μm | - | 3.1mm | 3.1mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5274BRMZ-20-RL7 Analog Devices Inc. | 828 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 10-MSOP | - | Non-Volatile | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±15% | - | - | Active | 1 (Unlimited) | - | - | 5 ppm/°C | 20kOhm | 256 | - | 125°C | -40°C | - | 2.7V~5.5V ±2.5V~2.75V | - | - | - | - | - | - | - | - | AD5274 | - | - | 5V | - | Rheostat | I2C | 1 | 5.5V | 2.7V | 300nA | 300nA | 500μA | - | - | - | - | Linear | 2.75V | 300 kHz | 2.5V | - | - | 256 | - | 35 | - | 5ppm/°C | - | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5227BUJZ50-RL7 Analog Devices Inc. | 5 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | 8 | - | - | Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 50kOhm | 64 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 50MHz | 40 | AD5227 | 8 | Not Qualified | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | 400nA | 400nA | 400nA | 400nA | - | - | 0.1 kHz | Linear | - | 460 kHz | - | - | - | 64 | 50000Ohm | 100 | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4131-503E/SN Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5293BRUZ-50-RL7 Analog Devices Inc. | 3388 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±1% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 50kOhm | - | - | - | - | DEVICE SUPPORTS DUAL SUPPLY OPERATION | 9V~33V ±9V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | AD5293 | 14 | Not Qualified | 15V | - | Potentiometer | SPI | 1 | - | - | 200nA | 200nA | 100nA | - | - | - | 0.21 kHz | Linear | 16.5V | 520 kHz | 9V | 15V | -15V | 1024 | 50000Ohm | 60 | - | - | - | Cascade Pin | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7376ARUZ100-R7 Analog Devices Inc. | 955 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | iCMOS® | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 100kOhm | 128 | - | - | - | IT CAN ALSO OPERATE FRON 4.5 TO 33V SINGLE SUPPLY | 4.5V~33V ±4.5V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | AD7376 | 14 | Not Qualified | 30V | - | Potentiometer | SPI | 1 | - | - | 12μA | 12μA | 12μA | 100nA | - | - | 0.05 kHz | Linear | 16.5V | 470 kHz | 4.5V | 15V | -5V | 128 | 100000Ohm | 260 | 5V | -300ppm/°C | -5V | Cascade Pin | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5246BKSZ100-RL7 Analog Devices Inc. | 2925 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | 35 ppm/°C | 100kOhm | 128 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 400kHz | 40 | AD5246 | 6 | - | 5.5V | 3/5V | Rheostat | I2C | 1 | - | - | 3μA | 3μA | 3μA | 3μA | - | DIGITAL POTENTIOMETER | 0.04 kHz | Linear | - | 1.2MHz | - | - | - | 128 | 100000Ohm | 150 | - | 45ppm/°C | - | - | - | - | 2mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CAT5261YI-00-T2 ON Semiconductor | 50 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | Non-Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | - | - | - | - | 2.5V~6V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | CAT5261 | 24 | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 256 | 100000Ohm | 200 | 6V | ±300ppm/°C | - | - | - | - | 7.8mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4161-103E/P Microchip Technology | 79 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP4161 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT5111ZI-10-T3 ON Semiconductor | 50 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 100 | - | - | - | - | 2.5V~6V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | CAT5111 | 8 | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | 200μA | 200μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 100 | 10000Ohm | - | 3V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free |