- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5253BRUZ50-RL7 Analog Devices Inc. | 11 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 650 ppm/°C | 50kOhm | 64 | - | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 400kHz | 40 | AD5253 | 20 | Not Qualified | 2.75V | 3/5V | Potentiometer | I2C | 4 | 3μA | 3μA | 5μA | 5μA | - | - | 0.08 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 64 | 50000Ohm | 200 | - | - | Selectable Address | - | 1.2mm | 6.5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5204BCPZ10-REEL Analog Devices Inc. | 24 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, CSP | - | 32 | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 3 (168 Hours) | 32 | EAR99 | 700 ppm/°C | 10kOhm | 256 | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | QUAD | NO LEAD | 260 | 4 | 2.5V | 0.5mm | - | - | 40 | AD5204 | 32 | Not Qualified | - | 3/5V | Potentiometer | SPI | 4 | 12μA | 12μA | 12μA | - | - | - | 0.721 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 50 | - | - | Cascade Pin, Selectable Address | - | 1mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4261-103E/ML Microchip Technology | 10 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4261 | 16 | - | 5V | - | Potentiometer | SPI | 2 | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | 1mm | 4mm | 4mm | - | No | - | ROHS3 Compliant | - | ||
![]() AD8402ARUZ1-REEL Analog Devices Inc. | 1299 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | 1% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 1kOhm | 256 | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | - | 40 | AD8402 | 14 | Not Qualified | 5.5V | 3/5V | Potentiometer | SPI | 2 | 10nA | 10nA | 900μA | 10nA | - | - | 5 kHz | Linear | - | 5MHz | - | - | - | 256 | 1000Ohm | 200 | - | 700ppm/°C | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4232-503E/UN Microchip Technology | 32 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | - | - | -40°C~125°C | Tube | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4232 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4461-103E/ST Microchip Technology | 4687 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 15 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4461 | 20 | - | - | 3/5V | Potentiometer | I2C | 4 | - | 600μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5.5V | 150ppm/°C | Mute, Selectable Address | 1.05mm | - | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4162-503E/MF Microchip Technology | 25 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4162 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5122BRUZ100 Analog Devices Inc. | 4992 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Non-Volatile | - | - | -40°C~125°C | Tube | - | - | ±8% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 100kOhm | 128 | - | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | AD5122 | 16 | - | 5.5V | - | Potentiometer | SPI | 2 | 700nA | 700nA | 32μA | - | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 128 | 100000Ohm | 130 | - | - | Cascade Pin | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5227BUJZ10-RL7 Analog Devices Inc. | 97387 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | 8 | Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 10kOhm | 64 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 50MHz | 40 | AD5227 | 8 | - | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | 400nA | 400nA | 400nA | 400nA | - | - | 0.46 kHz | Linear | - | 460 kHz | - | - | - | 64 | 10000Ohm | 100 | - | - | - | 900μm | - | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5171BRJZ100-R7 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | OTP | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 100kOhm | 64 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 400kHz | 30 | AD5171 | 8 | - | 5.5V | 3/5V | Potentiometer | I2C | 1 | 4μA | 4μA | 4μA | 4μA | - | - | 0.06 kHz | Linear | - | 1.5MHz | - | - | - | 64 | 100000Ohm | 60 | 3V | - | Selectable Address | - | - | 2.9mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TPL0401B-10QDCKRQ1 Texas Instruments | 2725 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | ±20% | - | yes | Active | 2 (1 Year) | 6 | EAR99 | 22 ppm/°C | 10kOhm | 128 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | TPL0401 | - | - | - | - | Potentiometer | I2C | 1 | - | - | - | - | - | - | 2.862 kHz | Linear | - | - | - | - | - | 128 | 10000Ohm | 35 | 5.5V | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() CAT5241WI-50-T1 ON Semiconductor | 50 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | Non-Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 50kOhm | 64 | - | Potentiometer | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | - | - | NOT SPECIFIED | CAT5241 | 20 | Not Qualified | - | 3/5V | - | 2-Wire, I2C, Serial | 4 | - | 1mA | 1mA | - | Halogen Free | - | - | - | - | - | - | - | - | 64 | 50000Ohm | - | 6V | - | - | - | - | 12.8mm | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD8403AR100 Analog Devices Inc. | 15 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | Volatile | - | - | -40°C~125°C | Tube | - | - | ±30% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | 500 ppm/°C | 100kOhm | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | not_compliant | - | - | AD8403 | 24 | - | 5.5V | - | Potentiometer | SPI | 4 | 10nA | 10nA | 900μA | 10nA | - | - | - | Linear | - | 5MHz | - | - | - | 256 | - | 200 | - | - | Cascade Pin | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP40D18T-104E/LT Microchip Technology | 13200 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Volatile | - | - | -40°C~125°C | Digi-Reel® | 2009 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 6 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | 40 | MCP40D18 | 6 | - | - | 3/5V | Rheostat | I2C | 1 | - | 45μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 128 | 100000Ohm | 155 | 5.5V | - | - | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4161-103E/MS Microchip Technology | 25 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | 1 | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4161 | 8 | - | 5V | - | Potentiometer | SPI | - | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4461-104E/ST Microchip Technology | 32 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 15 ppm/°C | 100kOhm | 257 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4461 | 20 | - | - | 3/5V | Potentiometer | I2C | 4 | - | 600μA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5.5V | 150ppm/°C | Mute, Selectable Address | 1.05mm | - | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4651T-502E/ST Microchip Technology | 41 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4651 | 14 | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4451-503E/ML Microchip Technology | 43 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | QUAD | - | - | - | - | 0.5mm | - | - | - | MCP4451 | 20 | - | - | 3/5V | Potentiometer | I2C | 4 | - | 600μA | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4242-104E/UN Microchip Technology | 4000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 257 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4242 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4261-103E/P Microchip Technology | 187 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | Non-Volatile | 2 | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | - | MCP4261 | 14 | - | 5V | - | Potentiometer | SPI | - | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |