- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4361-503E/ST Microchip Technology | 1000 |
| Datasheet | 1 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 15 ppm/°C | - | 50kOhm | 257 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4361 | 20 | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5.5V | 150ppm/°C | - | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4161T-503E/SN Microchip Technology | 326 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 50kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4161 | 8 | - | 5V | - | Potentiometer | SPI | - | - | 550μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4351-503E/ST Microchip Technology | 650 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | - | 50kOhm | 257 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4351 | 20 | Not Qualified | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 6.6mm | 4.5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4262-103E/UN Microchip Technology | 95 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 2 (1 Year) | 10 | EAR99 | 150 ppm/°C | - | 10kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4262 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | 939.8μm | - | 2.9972mm | 2.9972mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4641T-503E/ML Microchip Technology | 1000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | - | 50kOhm | 128 | Matte Tin (Sn) | - | - | 1.8V~5.5V | QUAD | - | 260 | 2 | 2.7V | 0.65mm | - | - | 40 | MCP4641 | 16 | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | - | - | Selectable Address | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() AD5241BRZ1M-REEL Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | -30% +50% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 30 ppm/°C | - | 1MOhm | 256 | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | - | - | - | NOT SPECIFIED | AD5241 | 14 | Not Qualified | - | 3/5V | Potentiometer | I2C | 1 | 100nA | 100nA | 100nA | - | - | - | 0.006 kHz | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | -2.5V | 256 | 1000000Ohm | 60 | 5.5V | - | Selectable Address | - | - | 8.65mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8402AR10-REEL Analog Devices Inc. | 1 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 500 ppm/°C | - | 10kOhm | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | not_compliant | - | - | AD8402 | 14 | - | - | - | Potentiometer | SPI | 2 | - | - | - | 10nA | - | - | - | Linear | - | - | - | - | - | 256 | - | 200 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MCP4151-104E/MF Microchip Technology | 55 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4151 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4662T-104E/MF Microchip Technology | 8 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | - | 100kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | - | 260 | 2 | 2.7V | 0.5mm | - | - | 40 | MCP4662 | 10 | - | 5V | - | Rheostat | I2C | 2 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | - | - | Mute, Selectable Address | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5254BRUZ1-RL7 Analog Devices Inc. | 273 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 months ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 650 ppm/°C | - | 1kOhm | 256 | - | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 400kHz | 30 | AD5254 | 20 | Not Qualified | - | 3/5V | Potentiometer | I2C | 4 | 3μA | 3μA | 5μA | 5μA | - | - | 4 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 256 | 1000Ohm | 200 | - | - | Selectable Address | - | 1.2mm | 6.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8400AR100 Analog Devices Inc. | 3098 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tube | - | - | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 500 ppm/°C | - | 100kOhm | 256 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | - | - | 30 | AD8400 | 8 | - | - | 3/5V | Potentiometer | SPI | 1 | - | - | 900μA | 10nA | - | - | 0.071 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | 200 | 5.5V | - | - | - | - | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() MCP4162T-103E/MF Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4162 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5203ARUZ100-REEL Analog Devices Inc. | 2220 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | - | 100kOhm | 64 | - | - | REST 3 RESISTOR ARRAY VALUES ARE : 10000OHMS | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | AD5203 | 24 | - | 5.5V | 3/5V | Potentiometer | SPI | 4 | 10nA | 10nA | 900μA | 10nA | - | - | 0.6 kHz | Linear | - | 600 Hz | - | - | - | 64 | 100000Ohm | 45 | - | - | - | - | 1.2mm | 7.8mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CAT5110TBI-50GT3 ON Semiconductor | 50 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 14 hours ago) | - | - | Surface Mount | SOT-23-6 | YES | 6 | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 200 ppm/°C | Potentiometer | 50kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | 40 | CAT5110 | 6 | - | - | 3/5V | Rheostat | Up/Down (U/D, CS) | 1 | - | - | - | - | Halogen Free | - | - | Linear | - | - | - | - | - | 32 | 50000Ohm | 200 | 5.5V | - | - | 1.3mm | - | 3mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5227BUJZ100-RL7 Analog Devices Inc. | 5 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | 8 | Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | - | 100kOhm | 64 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 50MHz | 40 | AD5227 | 8 | - | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | 400nA | 400nA | 400nA | 400nA | - | - | 0.05 kHz | Linear | - | 460 kHz | - | - | - | 64 | 100000Ohm | 100 | - | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4442-503E/ST Microchip Technology | 32 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 15 ppm/°C | - | 50kOhm | 129 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | - | 40 | MCP4442 | 14 | - | - | 3/5V | Rheostat | I2C | 4 | - | 600μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | 150ppm/°C | Selectable Address | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4362-103E/ST Microchip Technology | 2000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | 4 | - | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | - | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4362 | 14 | - | - | 3/5V | Rheostat | SPI | - | - | 450μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5280BRUZ200-R7 Analog Devices Inc. | 8210 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 30 ppm/°C | - | 200kOhm | 256 | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 400kHz | 30 | AD5280 | 14 | Not Qualified | 15V | - | Potentiometer | I2C | 1 | 25μA | 25μA | 100nA | 100nA | - | - | 0.035 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 200000Ohm | 60 | 5V | - | Selectable Address | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5273BRJZ100-R7 Analog Devices Inc. | 662 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | OTP | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±30% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | - | 100kOhm | 64 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 400kHz | 40 | AD5273 | 8 | - | 5.5V | 3/5V | Potentiometer | I2C | 1 | 100nA | 100nA | 100nA | 100nA | - | - | 0.06 kHz | Linear | - | 6MHz | - | - | - | 64 | 100000Ohm | 60 | - | - | Selectable Address | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CAT5241YI-10-T2 ON Semiconductor | 11 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | Non-Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | - | 10kOhm | 64 | - | Potentiometer | - | 2.5V~6V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | - | CAT5241 | 20 | - | - | 3/5V | - | 2-Wire, I2C, Serial | 4 | - | 1mA | 1mA | - | Halogen Free | - | - | - | - | - | - | - | - | 64 | 10000Ohm | - | 6V | - | - | - | 1.2mm | 6.5mm | - | No | - | ROHS3 Compliant | Lead Free |