- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Memory Types | Usage Level | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Configuration | Interface | Number of Circuits | Supply Current-Max | Converter Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9410WV24I Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | - | -40°C~85°C | Tube | XDCP™ | ±20% | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | ±5V | - | - | - | - | - | - | - | X9410 | - | - | Potentiometer | SPI | 2 | - | - | - | Linear | 64 | - | 40 | - | ±300ppm/°C | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() X9410WV24 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | - | 0°C~70°C | Tube | XDCP™ | ±20% | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | ±5V | - | - | - | - | - | - | - | X9410 | - | - | Potentiometer | SPI | 2 | - | - | - | Linear | 64 | - | 40 | - | ±300ppm/°C | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() X9410WV24I-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | - | -40°C~85°C | Tube | XDCP™ | ±20% | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | ±2.7V~5.5V | - | - | - | - | - | - | - | X9410 | - | - | Potentiometer | SPI | 2 | - | - | - | Linear | 64 | - | 150 | - | ±300ppm/°C | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() X9418WS24I Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | Non-Volatile | - | -40°C~85°C | Tube | XDCP™ | ±20% | e3 | Obsolete | 3 (168 Hours) | - | - | 10kOhm | - | Matte Tin (Sn) | - | ±5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9418 | - | - | Potentiometer | I2C | 2 | - | - | - | Linear | 64 | - | 40 | - | ±300ppm/°C | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() X9420WS16I Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | Non-Volatile | - | -40°C~85°C | Tube | XDCP™ | ±20% | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | ±5V | - | - | - | - | - | - | - | X9420 | - | - | Potentiometer | SPI | 1 | - | - | - | Linear | 64 | - | 40 | - | ±300ppm/°C | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() X9408WV24I-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | - | -40°C~85°C | Tube | XDCP™ | ±20% | - | Obsolete | 1 (Unlimited) | 24 | 300 ppm/°C | 10kOhm | 64 | - | ALSO HAS INC/DEC CTRL INTERFACE AND AND ANALOG SUPPLIES FROM 2.7V TO 5.5V , -2.7V TO -5.5V | ±2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | - | 0.65mm | NOT SPECIFIED | X9408 | - | - | Potentiometer | I2C | 4 | 5mA | - | - | Linear | 64 | 2500Ohm | 150 | 5.5V | ±300ppm/°C | -5.5V | Selectable Address | 1.2mm | 7.8mm | - | Non-RoHS Compliant | ||
![]() X9410WS24I-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | Non-Volatile | - | -40°C~85°C | Tube | XDCP™ | ±20% | - | Obsolete | 5 (48 Hours) | - | - | 10kOhm | - | - | - | ±2.7V~5.5V | - | - | - | - | - | - | - | X9410 | - | - | Potentiometer | SPI | 2 | - | - | - | Linear | 64 | - | 150 | - | ±300ppm/°C | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() X9418WV24-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | - | 0°C~70°C | Tube | XDCP™ | ±20% | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | ±2.7V~5.5V | - | - | - | - | - | - | - | X9418 | - | - | Potentiometer | I2C | 2 | - | - | - | Linear | 64 | - | 150 | - | ±300ppm/°C | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() X9420WS16I-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | Non-Volatile | - | -40°C~85°C | Tube | XDCP™ | ±20% | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | ±2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X9420 | - | - | Potentiometer | SPI | 1 | - | - | - | Linear | 64 | - | 150 | - | ±300ppm/°C | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() X9409WV24I-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | - | -40°C~85°C | Tube | XDCP™ | ±20% | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | X9409 | - | - | Potentiometer | I2C | 4 | - | - | - | Linear | 64 | - | 50 | - | ±30ppm/°C | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() X9409WS24-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | Non-Volatile | - | 0°C~70°C | Tube | XDCP™ | ±20% | - | Obsolete | 5 (48 Hours) | - | - | 10kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | X9409 | - | - | Potentiometer | I2C | 4 | - | - | - | Linear | 64 | - | 50 | - | ±30ppm/°C | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() X9401WS24I-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | Non-Volatile | - | -40°C~85°C | Tube | XDCP™ | ±20% | - | Obsolete | 5 (48 Hours) | - | - | 10kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | X9401 | - | - | Potentiometer | SPI | 4 | - | - | - | Linear | 64 | - | 150 | - | ±300ppm/°C | - | Selectable Address | - | - | - | Non-RoHS Compliant | ||
![]() X9116WS8 Renesas Electronics America Inc. | 30 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | - | 0°C~70°C | Tube | XDCP™ | ±20% | e3 | Obsolete | 1 (Unlimited) | 8 | 300 ppm/°C | 10kOhm | 16 | Matte Tin (Sn) | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | X9116 | - | R-PDSO-G8 | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | 16 | 10000Ohm | 200 | 5.5V | ±300ppm/°C | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() X9258TS24I Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | Non-Volatile | - | -40°C~85°C | Tube | XDCP™ | ±20% | e3 | Obsolete | 5 (48 Hours) | 24 | 300 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | ±5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 2.7V | 1.27mm | NOT SPECIFIED | X9258 | 24 | - | Potentiometer | I2C | 4 | - | - | - | Linear | 256 | 100000Ohm | 40 | 5.5V | ±300ppm/°C | -5.5V | Selectable Address | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() X9315US-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | - | 0°C~70°C | Tube | XDCP™ | ±20% | - | Obsolete | 1 (Unlimited) | - | - | 50kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | X9315 | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | Linear | 32 | - | 400 | - | ±300ppm/°C | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MCP4151-104E/MFVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | Volatile | Automotive grade | -40°C~125°C | Tube | Automotive, AEC-Q100 | ±20% | - | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 100kOhm | 257 | - | - | 1.8V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MCP4151 | - | S-PDSO-N8 | Potentiometer | SPI | 1 | - | - | 0.1 kHz | Linear | 257 | 100000Ohm | 75 | 5V | 150ppm/°C | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP4017T-103E/LTVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | Volatile | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | ±20% | - | Active | 1 (Unlimited) | 6 | 150 ppm/°C | 10kOhm | 128 | - | - | 1.8V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MCP4017 | - | R-PDSO-G6 | Rheostat | I2C | 1 | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | 128 | 10000Ohm | 155 | 5.5V | 150ppm/°C | - | - | - | 2mm | - | ROHS3 Compliant | ||
![]() MCP4151T-104E/MFVAO Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-VDFN Exposed Pad | YES | Volatile | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | ±20% | - | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 100kOhm | 257 | - | - | 1.8V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MCP4151 | - | S-PDSO-N8 | Potentiometer | SPI | 1 | - | - | 0.1 kHz | Linear | 257 | 100000Ohm | 75 | 5V | 150ppm/°C | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP4161T-502E/MFVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-VDFN Exposed Pad | YES | Non-Volatile | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100, WiperLock™ | ±20% | - | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 5kOhm | 129 | - | - | 1.8V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MCP4161 | - | S-PDSO-N8 | Potentiometer | SPI | 1 | - | - | 2 kHz | Linear | 257 | 5000Ohm | 75 | 5V | 150ppm/°C | - | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP4551T-502E/MSVAO Microchip Technology | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Volatile | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | ±20% | - | Active | 1 (Unlimited) | 8 | 150 ppm/°C | 5kOhm | 257 | - | ALSO WORKS IN INCERMENT AND DECREMENT INTERFACE | 1.8V~5.5V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | MCP4551 | - | S-PDSO-G8 | Potentiometer | I2C | 1 | - | - | 2 kHz | Linear | 257 | 5000Ohm | 75 | 5.5V | 150ppm/°C | - | Mute, Selectable Address | - | 3mm | 3mm | ROHS3 Compliant |