- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Integral Nonlinearity (INL) | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Differential Nonlinearity | Resistance - Wiper (Ω) (Typ) | Max Junction Temperature (Tj) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Number of DAC Channels | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP41050-I/SN Microchip Technology | 25 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | 1 | Industrial grade | -40°C~85°C | Tube | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | - | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 10MHz | 40 | MCP41050 | 8 | - | 3/5V | - | Potentiometer | - | SPI | - | - | - | - | 340μA | - | 10nA | - | - | 0.28 kHz | Linear | - | - | - | - | - | - | 256 | 50000Ohm | - | 175 | - | 5V | - | - | - | 1.25mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP42010-I/SL Microchip Technology | 30 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Volatile | - | Industrial grade | -40°C~85°C | Tube | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | - | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 10MHz | 40 | MCP42010 | 14 | - | 3/5V | - | Potentiometer | - | SPI | 2 | - | - | - | 340μA | 340μA | 10nA | - | - | 1 kHz | Linear | - | - | - | - | - | - | 256 | 10000Ohm | - | 73 | - | 5V | - | - | Cascade Pin | 1.55mm | 8.81mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4012T-503E/CH Microchip Technology | 9000 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 150 ppm/°C | - | 50kOhm | 64 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | MCP4012 | 6 | - | 3/5V | - | Rheostat | - | Up/Down (U/D, CS) | 1 | - | - | - | 45μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | - | 64 | 50000Ohm | - | 70 | - | 5V | - | - | - | 1.3mm | 3.1mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4017T-503E/LT Microchip Technology | 100 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Volatile | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 50 ppm/°C | - | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4017 | 6 | - | 2/5V | - | Rheostat | - | I2C | - | - | - | - | 80μA | - | - | - | DIGITAL POTENTIOMETER | 0.26 kHz | Linear | - | - | - | - | - | - | 128 | 50000Ohm | - | 155 | - | 5.5V | 150ppm/°C | - | - | 1mm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP42050-I/SL Microchip Technology | 84 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Volatile | - | Industrial grade | -40°C~85°C | Tube | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | - | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 10MHz | 40 | MCP42050 | 14 | - | 3/5V | - | Potentiometer | 1 | SPI | 2 | - | - | - | 340μA | - | 10nA | - | - | 0.28 kHz | Linear | - | - | - | - | - | - | 256 | 50000Ohm | - | 175 | - | 5V | - | - | Cascade Pin | 1.25mm | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4011-103E/SN Microchip Technology | 10000 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | 1 | - | -40°C~125°C | Tube | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 10kOhm | 64 | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4011 | 8 | 5V | - | - | Potentiometer | - | Up/Down (U/D, CS) | - | - | - | - | 45μA | 45μA | - | - | - | 1 kHz | Linear | - | - | - | - | - | - | 64 | 10000Ohm | - | 70 | - | 5V | - | - | - | 1.55mm | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT5113VI-10-GT3 ON Semiconductor | 9 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | - | SOIC | YES | 8 | Non-Volatile | - | Industrial grade | - | Tape & Reel (TR) | 2005 | - | 20% | e4 | yes | Active | 1 (Unlimited) | 8 | - | 300 ppm/°C | Potentiometer | 10kOhm | 100 | - | 85°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 3V | - | - | - | - | 8 | - | - | INDUSTRIAL | - | - | Serial | 1 | 6V | 2.5V | - | 100μA | 100μA | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | 10000Ohm | - | - | - | 6V | - | - | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4017T-502E/LT Microchip Technology | 4289 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Volatile | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 150 ppm/°C | - | 5kOhm | 128 | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4017 | 6 | - | 2/5V | - | Rheostat | - | I2C | - | - | - | - | 80μA | 45μA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | - | 128 | 5000Ohm | - | 155 | - | 5.5V | - | - | - | 1mm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPL0102-100RUCR Texas Instruments | 688 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 14-XFQFN | YES | 14 | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 130 ppm/°C | - | 100kOhm | 256 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~5.5V ±2.25V~2.75V | QUAD | - | 260 | 1 | 5V | 0.4mm | - | - | TPL0102 | 14 | - | 3/5V | - | Potentiometer | - | I2C | - | - | - | - | 2mA | - | - | - | - | 250 kHz | Linear | 2.75V | - | 0.5 LSB | 2.25V | 2.5V | - | 256 | 100000Ohm | 0.25 LSB | 25 | - | 5.5V | 92ppm/°C | 2 | Selectable Address | 400μm | 2mm | 2mm | 350μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4651-103E/ST Microchip Technology | 3300 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | 2 | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | - | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4651 | 14 | 5V | - | - | Potentiometer | - | I2C | - | - | - | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | - | 257 | - | - | 75 | - | - | - | - | Mute, Selectable Address | 1.05mm | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4451-103E/ML Microchip Technology | 200 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | - | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | - | - | - | - | 0.5mm | - | - | MCP4451 | 20 | - | 3/5V | - | Potentiometer | - | I2C | 4 | - | - | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | - | 257 | - | - | 75 | - | - | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP42050-I/ST Microchip Technology | 43 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | Industrial grade | -40°C~85°C | Tube | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | - | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 10MHz | 40 | MCP42050 | 14 | - | 3/5V | - | Potentiometer | 1 | SPI | 2 | - | - | - | 340μA | - | 10nA | - | - | 0.28 kHz | Linear | - | - | - | - | - | - | 256 | 50000Ohm | - | 175 | - | 5V | - | - | Cascade Pin | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4251-503E/ST Microchip Technology | 2950 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | - | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4251 | 14 | 5V | - | - | Potentiometer | - | SPI | 2 | - | - | - | 1mA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | - | 257 | 50000Ohm | - | 75 | - | 5V | 150ppm/°C | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() AD5290YRMZ10 Analog Devices Inc. | 70 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | 1 | - | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | - | 10kOhm | 256 | - | - | - | CAN ALSO OPERATE FROM 4.5V TO 33V SINGLE SUPPLY | 4.5V~33V ±4.5V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.5mm | 4MHz | 30 | AD5290 | 10 | - | - | - | Potentiometer | - | SPI | - | - | - | 15μA | 15μA | 15μA | - | - | - | 0.47 kHz | Linear | 15V | 470 Hz | - | 10V | - | -15V | 256 | 10000Ohm | - | 50 | 150°C | - | - | - | Cascade Pin | 1.1mm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5235BRUZ25 Analog Devices Inc. | 168 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Non-Volatile | - | - | -40°C~85°C | Tube | - | - | ±8% | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | - | 25kOhm | - | - | - | - | - | 2.7V~5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | AD5235 | 16 | 5V | - | - | Potentiometer | - | SPI | 2 | - | - | 3.5μA | 3.5μA | 200μA | 3.5μA | - | - | 0.125 kHz | Linear | 2.75V | 35 kHz | - | 2.25V | 2.5V | - | 1024 | 250000Ohm | - | 50 | - | 5V | - | - | Cascade Pin | 1.05mm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4011-103E/MS Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | 1 | - | -40°C~125°C | Tube | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | - | 10kOhm | 64 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4011 | 8 | 5V | - | - | Potentiometer | - | Up/Down (U/D, CS) | - | - | - | - | 45μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | - | 64 | 10000Ohm | - | 70 | - | 5V | 150ppm/°C | - | - | 950μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4021-502E/SN Microchip Technology | 16 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | 1 | - | -40°C~125°C | Tube | 2005 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 5kOhm | 64 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4021 | 8 | 5V | - | - | Potentiometer | - | Up/Down (U/D, CS) | - | - | - | - | 45μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | - | 64 | 5000Ohm | - | 70 | - | 5V | - | - | - | 1.55mm | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4642-104E/UN Microchip Technology | 90000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | - | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | - | 40 | MCP4642 | 10 | 5V | - | - | Rheostat | - | I2C | 2 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | - | 129 | 100000Ohm | - | 75 | - | - | - | - | Selectable Address | 950μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4641-502E/ST Microchip Technology | 2895 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | - | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 40 | MCP4641 | 14 | 5V | - | - | Potentiometer | - | I2C | 2 | - | - | - | 2.5μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | - | 129 | 5000Ohm | - | 75 | - | - | - | - | Selectable Address | 1.05mm | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4561-103E/MS Microchip Technology | 10150 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | 1 | - | -40°C~125°C | Tube | 2004 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | - | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4561 | 8 | 5V | - | - | Potentiometer | - | I2C | - | - | - | - | 2.5μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | - | 257 | 10000Ohm | - | 75 | - | - | - | - | Mute, Selectable Address | 950μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |