- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Supply Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4632-502E/UN Microchip Technology | 365 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | - | 40 | MCP4632 | 10 | - | 5V | - | Rheostat | I2C | 2 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4352-104E/ST Microchip Technology | 15 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4352 | 14 | Not Qualified | - | 3/5V | Rheostat | SPI | 4 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4241-103E/P Microchip Technology | 59 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | Non-Volatile | 2 | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | - | MCP4241 | 14 | - | 5V | - | Potentiometer | SPI | - | - | 550μA | - | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | 3.3mm | - | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5242BRU10 Analog Devices Inc. | 5207 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Volatile | - | -40°C~105°C | Tube | - | - | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 30 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | not_compliant | 400kHz | 30 | AD5242 | 16 | Not Qualified | - | 3/5V | Potentiometer | I2C | 2 | - | - | 100nA | 100nA | - | - | - | 0.65 kHz | Linear | 2.7V | - | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 60 | 5.5V | - | Selectable Address | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() AD5282BRU20 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Volatile | - | -40°C~85°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 20kOhm | 256 | Tin/Lead (Sn85Pb15) | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | not_compliant | 400kHz | 30 | AD5282 | 16 | Not Qualified | 15V | - | Potentiometer | I2C | 2 | 25μA | 25μA | 100nA | 100nA | - | - | - | 0.31 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 20000Ohm | 60 | 5V | 30ppm/°C | Selectable Address | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4252T-503E/MF Microchip Technology | 50 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4252 | 10 | Not Qualified | 5V | - | Rheostat | SPI | 2 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() CAT5114ZI-50-GT3 ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 2 weeks ago) | Gold | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | 50kOhm | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | - | CAT5114 | 8 | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | 100μA | 100μA | - | Halogen Free | - | - | - | Linear | - | - | - | - | - | 32 | - | 150 | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() AD5143BCPZ100-RL7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | 16 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | - | no | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | 100kOhm | - | - | - | 2.3V~5.5V ±2.25V~2.75V | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | - | AD5143 | 16 | Not Qualified | 5.5V | - | Potentiometer | I2C | 4 | 700nA | 700nA | 6mA | - | - | - | - | - | Linear | 2.75V | 3MHz | 2.25V | 2.5V | - | 256 | - | 130 | - | - | Selectable Address | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5201BRMZ10-REEL7 Analog Devices Inc. | 608 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 500 ppm/°C | 10kOhm | 33 | - | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5201 | 10 | Not Qualified | 2.7V | +-2.5/3/5V | Potentiometer | SPI | 1 | 15μA | 15μA | 15μA | 15μA | - | - | - | 0.6 kHz | Linear | 2.7V | 600 kHz | 2.3V | 2.5V | - | 33 | 10000Ohm | 50 | 5V | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4331-103E/ST Microchip Technology | 10 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Volatile | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4331 | 20 | - | - | 3/5V | Potentiometer | SPI | 4 | - | 550μA | - | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4151-103E/MS Microchip Technology | 27 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4151 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD7376ARUZ10-R7 Analog Devices Inc. | 60 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | iCMOS® | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 10kOhm | 128 | - | IT CAN ALSO OPERATE FRON 4.5 TO 33V SINGLE SUPPLY | 4.5V~33V ±4.5V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | - | 30 | AD7376 | 14 | - | 30V | - | Potentiometer | SPI | 1 | 12μA | 12μA | 12μA | 100nA | - | - | - | 0.47 kHz | Linear | 16.5V | 470 kHz | 4.5V | 15V | -15V | 128 | 10000Ohm | 260 | - | -300ppm/°C | Cascade Pin | - | - | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5173BRM50 Analog Devices Inc. | 22 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | OTP | - | -40°C~125°C | Tube | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | not_compliant | 400kHz | 20 | AD5173 | 10 | Not Qualified | 5.5V | 3/5V | Rheostat | I2C | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 50000Ohm | 160 | - | - | Selectable Address | - | 1.1mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4262-104E/UN Microchip Technology | 45 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4262 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4431-503E/ST Microchip Technology | 41 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Volatile | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | MCP4431 | 20 | - | - | 3/5V | Potentiometer | I2C | 4 | - | 600μA | - | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5142AWBCPZ10-RL7 Analog Devices Inc. | 1750 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | 16 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | - | no | Active | 3 (168 Hours) | - | - | 35 ppm/°C | 10kOhm | - | - | - | 2.3V~5.5V ±2.25V~2.75V | - | - | - | - | - | - | - | - | - | AD5142 | 16 | - | 5.5V | - | Potentiometer | I2C | 2 | 700nA | - | - | - | - | - | - | - | Linear | - | 3MHz | - | - | - | 256 | - | 55 | - | - | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD5262BRU50 Analog Devices Inc. | 83 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Volatile | - | -40°C~85°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | not_compliant | 25MHz | 30 | AD5262 | 16 | Not Qualified | 15V | - | Potentiometer | SPI | 2 | 25μA | 25μA | 1μA | - | - | - | - | 0.13 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 50000Ohm | 60 | 5V | - | Cascade Pin | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5174BRMZ-10-RL7 Analog Devices Inc. | 1000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±15% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5174 | 10 | Not Qualified | 5V | - | Rheostat | SPI | 1 | 300nA | 300nA | 1μA | - | - | DIGITAL POTENTIOMETER | - | 0.7 kHz | Linear | 2.75V | 700 kHz | 2.5V | - | - | 1024 | 10000Ohm | 35 | - | - | Cascade Pin | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4561T-103E/MF Microchip Technology | 1375 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | 37.393021mg | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4561 | 8 | - | 5V | - | Potentiometer | I2C | 1 | 2.5μA | - | - | - | - | - | Single | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | - | - | Mute, Selectable Address | 880μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4651T-502E/ML Microchip Technology | 35 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | - | 260 | - | - | 0.635mm | - | - | 40 | MCP4651 | 16 | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - |