- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Converter Type | Supply Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistor Terminal Voltage-Max | Resistor Terminal Voltage-Min | Control Interface | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9420WV14ZT1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 14 | - | Non-Volatile | Tape & Reel | 2005 | - | e3 | yes | Active | 5 (48 Hours) | 14 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | 14 | - | - | 5V | 5V | COMMERCIAL | SPI, Serial | 1 | 5.5V | 4.5V | 400μA | - | DIGITAL POTENTIOMETER | - | - | Linear | - | 10000Ohm | - | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | - | ||
![]() X9268TS24ZT1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 17 Weeks | Surface Mount | SOIC | - | - | - | Non-Volatile | Tape & Reel | 2005 | - | e3 | - | Active | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 30 | 24 | - | - | 5V | - | COMMERCIAL | I2C | 2 | 5.5V | 4.5V | 3mA | - | DIGITAL POTENTIOMETER | - | - | Linear | - | 100000Ohm | - | - | - | - | - | 15.4mm | 7.5mm | No | RoHS Compliant | - | ||
![]() X93256WV14I-2.7 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 14 | - | Non-Volatile | Bulk | - | 25% | e0 | - | - | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 12.5kOhm | 32 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3V | 0.65mm | - | - | NOT SPECIFIED | 14 | - | Not Qualified | - | 3/5V | INDUSTRIAL | Serial | 2 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 32 | 12500Ohm | 5.5V | - | - | - | - | 5mm | 4.4mm | - | RoHS Compliant | Contains Lead | ||
![]() X9408WS24IZ-2.7T2 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | Non-Volatile | Tape & Reel | - | - | e3 | - | - | - | 24 | EAR99 | 300 ppm/°C | 10kOhm | 64 | MATTE TIN | 85°C | -40°C | - | - | - | DUAL | GULL WING | - | 4 | 2.7V | 1.27mm | - | - | - | - | - | - | 5V | - | INDUSTRIAL | I2C | 4 | 5.5V | 2.7V | 100μA | - | DIGITAL POTENTIOMETER | - | - | Linear | - | 10000Ohm | - | - | - | - | 2.65mm | - | 7.5mm | No | RoHS Compliant | - | ||
![]() MAX5427EGA Maxim Integrated | In Stock | - | - | - | - | QFN | YES | - | - | Non-Volatile | - | - | - | e0 | no | - | - | 8 | EAR99 | 35 ppm/°C | 100kOhm | 32 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | 8542.39.00.01 | QUAD | - | - | 1 | 5V | 0.65mm | - | - | - | 8 | S-CQCC-N8 | - | - | 3/5V | INDUSTRIAL | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | - | 100000Ohm | 5V | - | INCREMENT/DECREMENT | - | 1mm | 3mm | 3mm | No | RoHS Compliant | - | ||
![]() X9269US24ZT1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | 1.098005g | Non-Volatile | - | 2005 | - | - | - | - | - | - | EAR99 | 300 ppm/°C | 50kOhm | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | 5V | - | - | I2C | 2 | 5.5V | 4.5V | 400μA | - | - | Single | - | Linear | 256 | - | - | - | - | 2.35mm | - | 15.6mm | 7.6mm | - | RoHS Compliant | - | ||
![]() X9428YS16Z Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | 547.485991mg | Non-Volatile | - | 2005 | - | e3 | - | - | - | 16 | EAR99 | 300 ppm/°C | 2kOhm | 64 | MATTE TIN | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | - | - | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | 16 | - | Not Qualified | 5V | 5V | COMMERCIAL | Serial | 1 | 5.5V | 4.5V | 100μA | - | - | Dual | - | Linear | 64 | 2000Ohm | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | - | RoHS Compliant | - | ||
![]() X9C103SIT1 Intersil (Renesas Electronics America) | 2165 | - | Datasheet | - | Surface Mount | SOIC | - | - | - | Non-Volatile | - | 2005 | - | e0 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 100 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 5V | INDUSTRIAL | - | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 100 | 10000Ohm | 5V | -5V | INCREMENT/DECREMENT | - | - | 4.89mm | 3.9mm | - | RoHS Compliant | Contains Lead | ||
![]() X9421WS16I-2.7 Intersil (Renesas Electronics America) | In Stock | - | - | - | Surface Mount | SOIC | - | - | - | Non-Volatile | Bulk | - | 20% | e0 | - | - | 1 (Unlimited) | 16 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn/Pb) | 85°C | -40°C | Potentiometer | NONVOLATILE MEMORY | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.7V | - | not_compliant | 2MHz | NOT SPECIFIED | 16 | - | Not Qualified | - | 3/5V | INDUSTRIAL | SPI | 1 | - | - | - | - | - | - | - | - | 64 | 10000Ohm | 2.7V | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9418WV24Z Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 24 | - | Non-Volatile | - | 2005 | - | e3 | yes | Discontinued | 5 (48 Hours) | 24 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) | 70°C | 0°C | - | - | - | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | - | 24 | - | - | - | 5V | COMMERCIAL | I2C | 2 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | - | 10000Ohm | 5.5V | -5.5V | - | - | - | 7.8mm | 4.4mm | No | RoHS Compliant | - | ||
![]() X9271TV14 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | - | - | Non-Volatile | Bulk | 2005 | 20% | - | - | Discontinued | - | - | EAR99 | 300 ppm/°C | 100kOhm | - | - | 70°C | 0°C | Potentiometer | - | - | - | - | - | - | - | - | not_compliant | 2.5MHz | - | 14 | - | - | - | - | - | SPI | 1 | - | - | - | - | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9421WV14 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | - | - | Non-Volatile | Bulk | 2005 | 20% | e0 | - | - | 1 (Unlimited) | 14 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | 2MHz | NOT SPECIFIED | 14 | - | Not Qualified | - | 5V | COMMERCIAL | SPI | 1 | - | - | - | - | - | - | - | - | 64 | 10000Ohm | 5V | - | - | - | - | 5mm | 4.4mm | - | RoHS Compliant | Contains Lead | ||
![]() ISL22426WFV14Z-TK Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | 14 | - | Non-Volatile | Tape & Reel | 2004 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 50 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | - | - | - | 5V | - | AUTOMOTIVE | SPI | 2 | 5.5V | 2.7V | - | 3mA | DIGITAL POTENTIOMETER | - | - | - | - | 10000Ohm | - | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | - | ||
![]() X9241AWVZT1 Intersil (Renesas Electronics America) | 9 |
| Datasheet | 5 Weeks | Surface Mount | TSSOP | - | 20 | - | Non-Volatile | Tape & Reel | 2005 | - | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | 30 | - | - | - | 5V | 5V | COMMERCIAL | I2C | 4 | 5.5V | 4.5V | 3mA | - | DIGITAL POTENTIOMETER | - | - | Linear | - | 10000Ohm | 5V | -3V | - | - | 1.2mm | 6.5mm | - | No | RoHS Compliant | - | ||
![]() X9420WS16IZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | Non-Volatile | - | 2005 | - | e3 | yes | Active | 5 (48 Hours) | 16 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 16 | - | - | 5V | 5V | INDUSTRIAL | SPI, Serial | 1 | 5.5V | 4.5V | 400μA | - | DIGITAL POTENTIOMETER | - | - | Linear | - | 10000Ohm | - | - | - | - | 2.65mm | - | 7.5mm | No | RoHS Compliant | - | ||
![]() X9268US24T1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | Non-Volatile | - | 2005 | 20% | - | - | Discontinued | - | - | - | 300 ppm/°C | 50kOhm | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | I2C | 2 | - | - | - | - | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() X9420YS16I Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | SOIC | - | - | - | Non-Volatile | Bulk | 2005 | 20% | e0 | - | Discontinued | 1 (Unlimited) | 16 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | TIN LEAD | 85°C | -40°C | - | NONVOLATILE MEMORY | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 2MHz | NOT SPECIFIED | 16 | - | Not Qualified | - | 5V | INDUSTRIAL | SPI | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 64 | 2500Ohm | 5.5V | -5.5V | - | - | 2.65mm | - | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() X9268UV24 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | - | - | Non-Volatile | Bulk | 2005 | 20% | - | - | Discontinued | - | - | - | 300 ppm/°C | 50kOhm | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | - | - | - | - | I2C | 2 | - | - | - | - | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() X9420YV14 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | TSSOP | - | - | - | Non-Volatile | Bulk | 2005 | 20% | e0 | - | Discontinued | 1 (Unlimited) | 14 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | TIN LEAD | 70°C | 0°C | - | NONVOLATILE MEMORY | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 2MHz | NOT SPECIFIED | 14 | - | Not Qualified | - | 5V | COMMERCIAL | SPI | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 64 | 2500Ohm | 5.5V | -5.5V | - | - | - | 5mm | 4.4mm | - | RoHS Compliant | Contains Lead | ||
![]() ISL22343WFR20Z-TK Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | VQFN | - | - | - | Non-Volatile | Tape & Reel | 2004 | - | e3 | - | Active | 2 (1 Year) | 20 | EAR99 | 85 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | QUAD | - | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | 20, 20 | S-PQCC-N20 | - | 5V | - | AUTOMOTIVE | I2C | 4 | 5.5V | 2.25V | - | 6μA | DIGITAL POTENTIOMETER | - | 1 kHz | - | - | 10000Ohm | - | - | - | - | 1mm | 5mm | 5mm | No | RoHS Compliant | - |