- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Control Interface | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4532-502E/MS Microchip Technology | 525 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2004 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4532 | 8 | - | 5V | - | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4451-104E/ST Microchip Technology | 200 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | MCP4451 | 20 | - | - | 3/5V | - | Potentiometer | I2C | 4 | - | - | - | 600μA | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4162-502E/SN Microchip Technology | 32 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4162 | 8 | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4361-502E/ST Microchip Technology | 10 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 190.990737mg | Non-Volatile | - | - | -40°C~125°C | Tube | - | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 15 ppm/°C | 5kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4361 | 20 | - | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | 450μA | - | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5.5V | 150ppm/°C | - | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD8403ARZ50-REEL Analog Devices Inc. | 400 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 500 ppm/°C | 50kOhm | 256 | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | 30 | AD8403 | 24 | Not Qualified | 5.5V | 3/5V | - | Potentiometer | SPI | 4 | - | - | 10nA | 10nA | 900μA | 10nA | - | - | 0.125 kHz | Linear | - | 5MHz | - | - | - | 256 | 50000Ohm | 200 | - | - | - | - | Cascade Pin | - | 2.65mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5115BCPZ80-RL7 Analog Devices Inc. | 24 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 80kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5115 | 8 | - | 5.5V | 2.5/5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | 750μA | 750nA | 750nA | - | - | - | 0.2 kHz | Linear | - | 4MHz | - | - | - | 32 | 80000Ohm | 70 | - | - | - | - | - | - | 0.65mm | 2mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7376ARUZ50-REEL7 Analog Devices Inc. | 36 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | - | iCMOS® | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 300 ppm/°C | 50kOhm | 128 | - | - | - | IT CAN ALSO OPERATE FRON 4.5 TO 33V SINGLE SUPPLY | - | 4.5V~33V ±4.5V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | AD7376 | 14 | Not Qualified | 30V | - | - | Potentiometer | SPI | 1 | - | - | 12μA | 12μA | 12μA | 100nA | - | - | 0.09 kHz | Linear | 16.5V | 470 kHz | 4.5V | 15V | -5V | 128 | 50000Ohm | 260 | 5V | -300ppm/°C | -5V | - | Cascade Pin | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5206BRU10 Analog Devices Inc. | 8000 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 6 | 2.5V | - | not_compliant | - | 30 | AD5206 | 24 | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 6 | - | - | 12μA | 12μA | 12μA | 12μA | - | - | 0.069 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 50 | - | - | - | - | Selectable Address | - | 1.2mm | 7.8mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5173BRM10 Analog Devices Inc. | 5000 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | OTP | - | - | -40°C~125°C | Tube | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | - | 400kHz | 30 | AD5173 | 10 | - | 2.75V | 3/5V | - | Rheostat | I2C | 2 | - | - | - | 3.5μA | 3.5μA | 3.5μA | - | DIGITAL POTENTIOMETER | 0.6 kHz | Linear | - | - | - | - | - | 256 | 10000Ohm | 160 | 5.5V | - | - | - | Selectable Address | - | 1.1mm | 3mm | 3mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT5221YI-10-T2 ON Semiconductor | 50 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | Non-Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 10kOhm | 64 | - | - | - | NONVOLATILE MEMORY | - | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | - | NOT SPECIFIED | CAT5221 | 20 | Not Qualified | - | 3/5V | - | Potentiometer | I2C | 2 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 64 | 10000Ohm | 80 | 6V | ±300ppm/°C | - | - | Selectable Address | - | - | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD5241BRUZ100-R7 Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | -30% +50% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 30 ppm/°C | 100kOhm | 256 | - | - | - | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 400kHz | 30 | AD5241 | 14 | Not Qualified | - | 3/5V | - | Potentiometer | I2C | 1 | - | - | 100nA | 100nA | 100nA | 100nA | - | - | 0.069 kHz | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 60 | 5.5V | - | - | - | Selectable Address | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP41HV31-104E/ST Microchip Technology | 118 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | 1 | - | -40°C~125°C | Tube | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 100 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 40 | MCP41HV31 | - | - | - | - | - | Potentiometer | SPI | - | - | - | - | 45μA | - | - | - | - | 0.48 kHz | Linear | 18V | - | 5V | - | - | 128 | 100000Ohm | 145 | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5233BRUZ100 Analog Devices Inc. | 17500 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | Non-Volatile | - | - | -40°C~85°C | Tube | - | - | -40% +20% | e3 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 600 ppm/°C | 100kOhm | 64 | - | - | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | 30 | AD5233 | 24 | Not Qualified | - | +-2.5/3/5V | - | Potentiometer | SPI | 4 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.066 kHz | Linear | 2.75V | 630 kHz | 2.25V | 2.5V | - | 64 | 100000Ohm | 15 | 5V | - | - | - | Cascade Pin | - | 1.2mm | 7.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4231-104E/ST Microchip Technology | 19500 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4231 | 14 | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() AD5243BRM2.5 Analog Devices Inc. | 2 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | - | -40°C~125°C | Tube | - | - | -20% +55% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 2.5kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | IT ALSO OPERATES AT 5 V SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | - | 400kHz | 20 | AD5243 | 10 | - | 5.5V | 3/5V | - | Potentiometer | I2C | 2 | - | - | 3.5μA | 3.5μA | - | 3.5μA | - | - | 4.8 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 2500Ohm | 160 | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9C103SIZT1 Intersil (Renesas Electronics America) | 12500 | - | Datasheet | 11 Weeks | - | Tin | Surface Mount | - | SOIC | - | 8 | - | Non-Volatile | - | - | - | - | 2005 | - | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 100 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | - | - | - | 5V | 5V | INDUSTRIAL | - | - | 1 | 5.5V | 4.5V | 1mA | - | 1mA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | - | 10000Ohm | - | 5V | - | - | INCREMENT/DECREMENT | - | - | - | - | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() MCP4441-104E/ML Microchip Technology | 32 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 15 ppm/°C | 100kOhm | 129 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4441 | 20 | - | - | 3/5V | - | Potentiometer | I2C | 4 | - | - | - | 600μA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5.5V | 150ppm/°C | - | - | Selectable Address | 1mm | - | 4mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4631T-502E/ML Microchip Technology | 45 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | - | - | 0.635mm | - | - | 40 | MCP4631 | 16 | - | 5V | - | - | Potentiometer | I2C | 2 | - | - | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4141-502E/P Microchip Technology | 63 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | MCP4141 | 8 | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4251-104E/SL Microchip Technology | 45 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4251 | 14 | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | - | 1.25mm | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - |