- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5263BRU50-REEL7 Analog Devices Inc. | 7800 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 30 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE FROM 5 TO 15V SINGLE SUPPLY; 2-WIRE SERIAL CONTROL INTERFACE IS ALSO POSSIBLE | 4.5V~16.5V ±4.5V~7.5V | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 25MHz | 30 | AD5263 | 24 | - | 5V | - | Potentiometer | I2C, SPI | 4 | - | 1μA | 1μA | - | - | - | 0.15 kHz | Linear | 7.5V | - | 4.5V | 5V | -5V | 256 | 50000Ohm | 60 | - | - | Cascade Pin, Selectable Address | - | 1.2mm | 7.8mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP41HV31-503E/MQ Microchip Technology | 90000 |
| Datasheet | 23 Weeks | - | - | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | - | 20 | Volatile | - | -40°C~125°C | Tube | 2016 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 100 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | - | - | 40 | MCP41HV31 | - | - | - | - | Potentiometer | SPI | 1 | - | 45μA | - | - | - | - | 0.48 kHz | Linear | 18V | - | 5V | - | - | 128 | 100000Ohm | 145 | - | 100ppm/°C | - | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4562-503E/MS Microchip Technology | 267 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4562 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | - | - | Mute, Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5171BRJZ100-R2 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | OTP | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 100kOhm | 64 | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 400kHz | 30 | AD5171 | 8 | Not Qualified | 5.5V | 3/5V | Potentiometer | I2C | 1 | 4μA | 4μA | 4μA | 4μA | - | - | 0.06 kHz | Linear | - | 1.5MHz | - | - | - | 64 | 100000Ohm | 60 | 3V | - | Selectable Address | 1.3mm | - | 2.9mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5254BRU100 Analog Devices Inc. | 600 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | -40°C~105°C | Tube | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 4 | 2.5V | 0.65mm | not_compliant | 400kHz | 20 | AD5254 | 20 | Not Qualified | 5V | - | Potentiometer | I2C | 4 | 3μA | 3μA | 5μA | 5μA | - | - | 0.04 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 200 | - | 650ppm/°C | Selectable Address | - | 1.2mm | 6.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4162-502E/P Microchip Technology | 217 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | MCP4162 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4531-503E/MS Microchip Technology | 11 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4531 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT5111VI-50-GT3 ON Semiconductor | 50 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 100 | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | - | NOT SPECIFIED | CAT5111 | 8 | Not Qualified | 5V | 2.5/6V | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | 200μA | 200μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 100 | 50000Ohm | - | 3V | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4024T-503E/OT Microchip Technology | 3000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Non-Volatile | - | -40°C~125°C | Cut Tape (CT) | 2006 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 150 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4024 | 5 | - | 5V | - | Rheostat | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 64 | 50000Ohm | 70 | 5V | - | - | 1.3mm | - | 3.1mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4541T-503E/MF Microchip Technology | 11836 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4541 | 8 | - | 5V | - | Potentiometer | I2C | 1 | - | 2.5μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | - | 150ppm/°C | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4011T-502E/MS Microchip Technology | 11 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 64 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4011 | 8 | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 64 | 5000Ohm | 70 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4011T-502E/SN Microchip Technology | 745 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 64 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4011 | 8 | - | 5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 64 | 5000Ohm | 70 | 5V | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4132-103E/MS Microchip Technology | 32 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4132 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD8403AN50 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | Volatile | - | -40°C~125°C | Tube | - | - | ±30% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | 500 ppm/°C | 50kOhm | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | AD8403 | 24 | - | 5V | - | Potentiometer | SPI | 4 | - | 10nA | 900μA | 10nA | - | - | - | Linear | - | - | - | - | - | 256 | - | 200 | - | - | Cascade Pin | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4442-104E/ST Microchip Technology | 2428 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 15 ppm/°C | 100kOhm | 129 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4442 | 14 | - | - | 3/5V | Rheostat | I2C | 4 | - | 600μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5.5V | 150ppm/°C | Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP41HV51-502E/MQ Microchip Technology | 997 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | - | 20 | Volatile | - | -40°C~125°C | Tube | 2016 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 100 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | - | - | 40 | MCP41HV51 | - | - | - | - | Potentiometer | SPI | 1 | - | 45μA | - | - | - | - | 0.48 kHz | Linear | 18V | - | 5V | - | - | 256 | 100000Ohm | 145 | - | 100ppm/°C | - | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4451T-503E/ML Microchip Technology | 27 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | - | - | - | - | 0.5mm | - | - | - | MCP4451 | - | - | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4342-503E/ST Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | - | 40 | MCP4342 | 14 | - | - | 3/5V | Rheostat | SPI | 4 | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | - | - | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4662T-502E/MF Microchip Technology | 6694 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | - | 260 | 2 | 2.7V | 0.5mm | - | - | 40 | MCP4662 | 10 | - | 5V | - | Rheostat | I2C | 2 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | - | - | Mute, Selectable Address | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4442-103E/ST Microchip Technology | 4806 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 15 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4442 | 14 | - | - | 3/5V | Rheostat | I2C | 4 | - | 600μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5.5V | 150ppm/°C | Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |