- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT5111VI-10-GT3 ON Semiconductor | 50 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 100 | - | - | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 40 | CAT5111 | 8 | Not Qualified | 5V | 2.5/6V | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | 200μA | 200μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 100 | 10000Ohm | - | 3V | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD5170BRMZ2.5-RL7 Analog Devices Inc. | 284 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 10-MSOP | OTP | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | 35 ppm/°C | 2.5kOhm | 256 | - | 125°C | -40°C | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | AD5170 | - | - | 5.5V | - | Potentiometer | I2C | 1 | 5.5V | 2.7V | 3.5μA | 3.5μA | 3.5μA | - | - | - | - | Linear | - | 4.8MHz | - | - | - | 256 | - | 160 | - | 35ppm/°C | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP42050T-I/SL Microchip Technology | 2000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 10MHz | 40 | MCP42050 | 14 | - | - | 3/5V | Potentiometer | SPI | 2 | - | - | - | 340μA | - | 10nA | - | - | 0.28 kHz | Linear | - | - | - | - | - | 256 | 50000Ohm | 175 | 5V | - | Cascade Pin | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4431-103E/ML Microchip Technology | 15 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | - | - | - | - | 0.5mm | - | - | - | MCP4431 | 20 | - | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | 600μA | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4341-502E/ML Microchip Technology | 10 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4341 | 20 | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5.5V | - | - | 950μm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4631T-502E/ST Microchip Technology | 3567 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4631 | 14 | - | 5V | - | Potentiometer | I2C | 2 | - | - | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5124BRUZ10 Analog Devices Inc. | 24 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Non-Volatile | - | - | -40°C~125°C | Tube | - | - | ±8% | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 35 ppm/°C | 10kOhm | 128 | - | - | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | AD5124 | 20 | - | 5.5V | - | Potentiometer | SPI | 4 | - | - | 700nA | 700nA | 32μA | - | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 128 | 100000Ohm | 55 | - | - | Cascade Pin | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4542T-503E/MS Microchip Technology | 41 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4542 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | - | - | Selectable Address | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4642T-103E/MF Microchip Technology | 90000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 2 | 2.7V | 0.5mm | - | - | 40 | MCP4642 | 10 | - | 5V | - | Rheostat | I2C | 2 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | - | - | Selectable Address | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5113LI-00-G ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | - | Gold | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | - | Industrial grade | -40°C~85°C | Tube | 2008 | - | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 100kOhm | 100 | - | - | - | - | 2.5V~6V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | - | CAT5113 | 8 | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | 100μA | 100μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 100 | 100000Ohm | 1000 Max | 6V | - | - | - | 5.33mm | 9.27mm | 7.62mm | No | - | RoHS Compliant | Lead Free | ||
![]() MCP4351-502E/ML Microchip Technology | 1 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4351 | 20 | Not Qualified | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5.5V | - | - | - | 1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4251-103E/P Microchip Technology | 245 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Volatile | 2 | - | -40°C~125°C | Tube | 2002 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | - | MCP4251 | 14 | - | 5V | - | Potentiometer | SPI | - | - | - | - | 1mA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | 3.3mm | - | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4141-103E/P Microchip Technology | 133 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 15 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | - | NOT APPLICABLE | MCP4141 | 8 | Not Qualified | 5V | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | 150ppm/°C | - | 4.953mm | - | 10.16mm | 7.112mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT5112VI-50-GT3 ON Semiconductor | 50 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | - | - | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | - | NOT SPECIFIED | CAT5112 | 8 | Not Qualified | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | 200μA | 200μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 32 | 50000Ohm | - | 3V | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD8403AR10-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | 500 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 220 | 4 | 3V | 1.27mm | not_compliant | - | 30 | AD8403 | 24 | Not Qualified | 5V | - | Potentiometer | SPI | 4 | - | - | - | 900μA | 900μA | 10nA | - | - | 0.6 kHz | Linear | - | - | - | - | - | 256 | 10000Ohm | 200 | - | - | Cascade Pin | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() MCP4342T-503E/ST Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4342 | 14 | - | - | 3/5V | Rheostat | SPI | 4 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4361T-503E/ST Microchip Technology | 1738 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 50kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4361 | 20 | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() MCP42010T-E/ST Microchip Technology | 4900 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 10MHz | 40 | MCP42010 | 14 | - | - | 3/5V | Potentiometer | SPI | 2 | - | - | - | 340μA | - | 10nA | - | - | 1 kHz | Linear | - | - | - | - | - | 256 | 10000Ohm | 73 | 5V | - | Cascade Pin | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5174BCPZ-10-RL7 Analog Devices Inc. | 580 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad, CSP | - | 10 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±15% | e3 | no | Active | 3 (168 Hours) | 10 | EAR99 | 35 ppm/°C | 10kOhm | - | - | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5174 | 10 | Not Qualified | 5V | - | Rheostat | SPI | 1 | - | - | 300nA | 300nA | 1μA | - | - | DIGITAL POTENTIOMETER | 0.7 kHz | Linear | 2.75V | 700 kHz | 2.5V | - | - | 1024 | 10000Ohm | 35 | - | - | Cascade Pin | - | 0.8mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5204BR10 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | 700 ppm/°C | 10kOhm | - | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | - | - | - | - | - | - | not_compliant | - | - | AD5204 | 24 | - | - | - | Potentiometer | SPI | 4 | - | - | 12μA | 12μA | 12μA | 12μA | - | - | - | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | - | 256 | - | 50 | - | - | Cascade Pin, Selectable Address | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |