- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4161T-103E/MF Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4161 | 8 | - | Not Qualified | 5V | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4241-104E/P Microchip Technology | 5000 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2003 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | - | MCP4241 | 14 | - | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4352-103E/ST Microchip Technology | 24 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | Volatile | 4 | - | -40°C~125°C | Tube | 2010 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | 150 ppm/°C | 10kOhm | 256 | - | 125°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | MCP4352 | - | - | - | - | - | Rheostat | SPI | 4 | 5.5V | 1.8V | - | - | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | 150ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4231-502E/ST Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tube | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4231 | 14 | - | - | 5V | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4242T-103E/UN Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4242 | 10 | - | - | 5V | - | Rheostat | SPI | 2 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4151-502E/MF Microchip Technology | 9 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4151 | 8 | - | - | 5V | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4441T-503E/ML Microchip Technology | 50 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | - | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4441 | 20 | - | - | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | 600μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | - | Selectable Address | - | 1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4132T-103E/MS Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4132 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5241WI-25-T1 ON Semiconductor | 15 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | Non-Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | 20% | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | - | - | - | Potentiometer | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | - | - | NOT SPECIFIED | CAT5241 | 20 | - | Not Qualified | - | 3/5V | - | 2-Wire, I2C, Serial | 4 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | - | - | - | - | - | - | 64 | 2500Ohm | - | 6V | - | - | - | - | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4552-103E/MS Microchip Technology | 3300 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | 1 | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4552 | 8 | - | - | 5V | - | Rheostat | I2C | - | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4152T-502E/MS Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | Volatile | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | 150 ppm/°C | 5kOhm | 256 | - | 125°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | MCP4152 | - | - | - | 5V | - | Rheostat | SPI | 1 | 5.5V | 1.8V | - | 1mA | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | 150ppm/°C | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP42100T-E/ST Microchip Technology | 11 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 800 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 10MHz | 40 | MCP42100 | 14 | - | - | - | 3/5V | Potentiometer | SPI | 2 | - | - | - | 340μA | - | 10nA | - | - | 0.145 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | 175 | 5V | - | Cascade Pin | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4152T-104E/SN Microchip Technology | 29 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4152 | 8 | - | - | 5V | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() AD5122BCPZ10-RL7 Analog Devices Inc. | 1517 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | - | 16 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 35 ppm/°C | 10kOhm | 128 | - | - | - | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | AD5122 | 16 | - | - | 5.5V | - | Potentiometer | SPI | 2 | - | - | 700nA | 700nA | 32μA | - | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 128 | 100000Ohm | 55 | - | - | Cascade Pin | - | 0.8mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4341T-503E/ML Microchip Technology | 11 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4341 | 20 | - | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4332-503E/ST Microchip Technology | 90000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4332 | 14 | - | - | - | 3/5V | Rheostat | SPI | 4 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() AD5273BRJZ50-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | OTP | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±30% | e4 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 300 ppm/°C | 50kOhm | 64 | - | - | - | - | NON VOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 400kHz | 40 | AD5273 | 8 | - | Not Qualified | 5.5V | 3/5V | Potentiometer | I2C | 1 | - | - | 100nA | 100nA | 100nA | 100nA | - | - | 0.11 kHz | Linear | - | 6MHz | - | - | - | 64 | 50000Ohm | 60 | - | - | Selectable Address | - | - | 2.9mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4562T-503E/MS Microchip Technology | 7600 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4562 | 8 | - | - | 5V | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | - | - | Mute, Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4431T-502E/ML Microchip Technology | 11 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | - | - | 5kOhm | - | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | - | MCP4431 | - | S-PQCC-N20 | Not Qualified | - | 3/5V | Potentiometer | I2C | 4 | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | 150ppm/°C | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD8403AR1-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±33% | e0 | - | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | 700 ppm/°C | 1kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | not_compliant | - | 30 | AD8403 | 24 | - | Not Qualified | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | 10nA | - | - | 5 kHz | Linear | - | - | - | - | - | 256 | 1000Ohm | 200 | 5.5V | - | Cascade Pin | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | - |