- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4251-502E/P Microchip Technology | 324 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | Volatile | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | MCP4251 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | 1mA | - | - | - | 2 kHz | Linear | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AD5172BRM50 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | OTP | -40°C~125°C | Tube | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | 400kHz | 30 | AD5172 | 10 | - | - | 3/5V | Potentiometer | I2C | 2 | - | 3.5μA | 3.5μA | 3.5μA | - | 0.1 kHz | Linear | - | - | - | 256 | 50000Ohm | 160 | 5.5V | - | - | - | 1.1mm | 3mm | 3mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP45HV31-103E/ST Microchip Technology | 90000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 140.30179mg | Volatile | -40°C~125°C | Tube | 2009 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP45HV31 | - | - | - | - | Potentiometer | I2C | 1 | 45μA | - | - | - | - | 0.024 kHz | Linear | 18V | - | 5V | 128 | 100000Ohm | 145 | - | - | Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4162-103E/MF Microchip Technology | 49 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Non-Volatile | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4162 | 8 | Not Qualified | 5V | - | Rheostat | SPI | 1 | - | 550μA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4462T-502E/ST Microchip Technology | 45 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4462 | 14 | - | - | 3/5V | Rheostat | I2C | 4 | - | 600μA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | 257 | 5000Ohm | 75 | 5.5V | - | Mute, Selectable Address | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() AD5161BRM100-RL7 Analog Devices Inc. | 5000 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.5mm | 25MHz | 30 | AD5161 | 10 | - | - | 3/5V | Potentiometer | I2C, SPI | 1 | - | 3μA | 3μA | 3μA | - | 0.04 kHz | Linear | - | - | - | 256 | 100000Ohm | 50 | 3V | 45ppm/°C | Cascade Pin, Selectable Address | - | - | 3mm | 3mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4131T-503E/MS Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | 0.2 kHz | Linear | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4141T-502E/SN Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4141 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 550μA | - | - | - | 2 kHz | Linear | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4161T-502E/MS Microchip Technology | 3000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4161 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 550μA | - | - | - | 2 kHz | Linear | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4452T-503E/ST Microchip Technology | 11 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4452 | - | - | - | 3/5V | Rheostat | I2C | 4 | - | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4241T-104E/ML Microchip Technology | 90000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4241 | 16 | - | 5V | - | Potentiometer | SPI | 2 | - | 550μA | - | - | - | 0.1 kHz | Linear | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4242T-502E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4242 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | 550μA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4262T-503E/MF Microchip Technology | 50 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4262 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | 550μA | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4152T-103E/SN Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4152 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4152T-502E/MF Microchip Technology | 45 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4152 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4241T-103E/SL Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4241 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | 550μA | - | - | - | 1 kHz | Linear | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP41HV51-503E/MQ Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | 20 | - | Volatile | -40°C~125°C | Tube | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 100 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | - | 40 | MCP41HV51 | - | - | - | - | Potentiometer | SPI | 1 | - | 45μA | - | - | - | 0.48 kHz | Linear | 18V | - | 5V | 256 | 100000Ohm | 145 | - | 100ppm/°C | - | 950μm | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() AD5141WBCPZ10-RL7 Analog Devices Inc. | 713 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | 16 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | - | Automotive | ±8% | - | no | Active | 3 (168 Hours) | - | - | 35 ppm/°C | 10kOhm | - | - | - | 2.3V~5.5V ±2.25V~2.75V | - | - | - | - | - | - | - | - | AD5141 | 16 | - | 5.5V | - | Potentiometer | I2C, SPI | 1 | 700nA | - | - | - | - | - | Linear | - | 3MHz | - | 256 | - | 55 | - | - | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD5160BRJZ50-R2 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | - | - | ±15% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | 45 ppm/°C | 50kOhm | 256 | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | AD5160 | 8 | Not Qualified | - | 3/5V | Potentiometer | SPI | 1 | - | - | 3μA | - | - | 0.1 kHz | Linear | - | - | - | 256 | 50000Ohm | 50 | 3V | 45ppm/°C | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AD5112BCPZ80-RL7 Analog Devices Inc. | 6 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 80kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~5.5V 2.3V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 30 | AD5112 | 8 | Not Qualified | 5.5V | 2.5/5V | Potentiometer | I2C | 1 | 750μA | 750nA | 750μA | - | - | 0.2 kHz | Linear | - | 4MHz | - | 64 | 80000Ohm | 70 | - | - | - | - | 0.65mm | 2mm | - | - | - | ROHS3 Compliant | Contains Lead |