- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Settling Time | Max Dual Supply Voltage | -3db Bandwidth | Integral Nonlinearity (INL) | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Differential Nonlinearity | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Number of DAC Channels | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT5140ZI-50-GT3 ON Semiconductor | 6384 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | Non-Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 100 ppm/°C | 50kOhm | 256 | - | - | - | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | CAT5140 | 8 | - | - | 3/5V | Potentiometer | - | I2C | 1 | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | - | - | - | - | - | - | 256 | 50000Ohm | - | 70 | 5.5V | ±100ppm/°C | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP42100-I/SL Microchip Technology | 5 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Volatile | - | Industrial grade | -40°C~85°C | Tube | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 10MHz | 40 | MCP42100 | 14 | - | - | 3/5V | Potentiometer | 1 | SPI | 2 | - | 340μA | - | 10nA | - | - | 0.145 kHz | Linear | - | - | - | - | - | - | - | 256 | 100000Ohm | - | 175 | 5V | - | - | Cascade Pin | 1.25mm | - | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5242BRZ100 Analog Devices Inc. | 12900 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | Volatile | 2 | - | -40°C~105°C | Tube | - | - | -30% +50% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 30 ppm/°C | 100kOhm | 256 | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 2 | 2.5V | - | 400kHz | 30 | AD5242 | 16 | - | - | 3/5V | Potentiometer | - | I2C | - | 100nA | 100nA | 100nA | 100nA | - | - | 0.069 kHz | Linear | - | 2.7V | 650 kHz | - | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | - | 60 | 5.5V | - | - | Selectable Address | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4011T-103E/MS Microchip Technology | 3000 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2005 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 64 | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4011 | 8 | Not Qualified | 5V | - | Potentiometer | - | Up/Down (U/D, CS) | - | - | 45μA | 45μA | - | - | - | 1 kHz | Linear | - | - | - | - | - | - | - | 64 | 10000Ohm | - | 70 | 5V | - | - | - | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4561-104E/MS Microchip Technology | 1045 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4561 | 8 | - | 5V | - | Potentiometer | - | I2C | 1 | - | 2.5μA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | - | - | 257 | 100000Ohm | - | 75 | - | - | - | Mute, Selectable Address | 950μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4562-103E/MS Microchip Technology | 18 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | 1 | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4562 | 8 | - | 5V | - | Rheostat | - | I2C | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | - | - | 257 | 10000Ohm | - | 75 | - | - | - | Mute, Selectable Address | 950μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5206BRUZ10 Analog Devices Inc. | 3137 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 10kOhm | 256 | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 30 | AD5206 | 24 | - | - | 3/5V | Potentiometer | - | SPI | 6 | 12μA | 12μA | 12μA | 12μA | - | - | 0.721 kHz | Linear | - | 2.7V | 721 kHz | - | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | - | 50 | - | - | - | Selectable Address | 1.05mm | - | 7.8mm | 4.4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8403ARUZ100 Analog Devices Inc. | 295 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | - | - | -40°C~125°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 500 ppm/°C | 100kOhm | 256 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 30 | AD8403 | 24 | - | 5.5V | 3/5V | Potentiometer | - | SPI | 4 | 10nA | 10nA | 900μA | 10nA | - | - | 0.071 kHz | Linear | - | - | 5MHz | - | - | - | - | 256 | 100000Ohm | - | 200 | - | - | - | Cascade Pin | 1.05mm | - | 7.8mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4551-502E/MS Microchip Technology | 25 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4551 | 8 | - | 5V | - | Potentiometer | - | I2C | 1 | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | - | - | 257 | - | - | 75 | - | - | - | Mute, Selectable Address | 950μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4251-502E/ML Microchip Technology | 5000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4251 | 16 | - | 5V | - | Potentiometer | - | SPI | 2 | - | 1mA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | - | - | 257 | 5000Ohm | - | 75 | 5V | - | - | - | - | 1mm | 4mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5292BRUZ-100 Analog Devices Inc. | 819 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | - | -40°C~105°C | Tube | - | - | ±1% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 100kOhm | - | - | - | - | 9V~33V ±9V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | AD5292 | 14 | - | 15V | - | Potentiometer | - | SPI | 1 | 2μA | 2μA | 100nA | - | - | - | 0.105 kHz | Linear | - | 16.5V | 520 kHz | - | 9V | 15V | -15V | 1024 | 100000Ohm | - | 60 | - | - | - | Cascade Pin | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5254BRUZ10 Analog Devices Inc. | 62 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~105°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 10kOhm | 256 | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | 400kHz | 40 | AD5254 | 20 | - | - | 3/5V | Potentiometer | - | I2C | 4 | 3μA | 3μA | 5μA | 5μA | - | - | 0.4 kHz | Linear | - | 2.75V | 4MHz | - | 2.25V | 2.5V | -2.5V | 256 | 10000Ohm | - | 200 | - | 650ppm/°C | - | Selectable Address | 1.05mm | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4162-502E/MS Microchip Technology | 12 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4162 | 8 | - | 5V | - | Rheostat | - | SPI | 1 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | - | - | 257 | 5000Ohm | - | 75 | 5V | - | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP40D18T-103E/LT Microchip Technology | 1368 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Volatile | 1 | - | -40°C~125°C | Digi-Reel® | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | MCP40D18 | 6 | - | - | 3/5V | Potentiometer | - | I2C | - | - | 45μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | - | - | 128 | 10000Ohm | - | 155 | 5.5V | - | - | - | 900μm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4011-202E/MS Microchip Technology | 37 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | - | -40°C~125°C | Tube | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 2.1kOhm | 64 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4011 | 8 | - | - | 3/5V | Potentiometer | - | Up/Down (U/D, CS) | 1 | - | 45μA | - | - | - | - | 4 kHz | Linear | - | - | - | - | - | - | - | 64 | 2100Ohm | - | 70 | 5V | - | - | - | 950μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5254BRUZ10-RL7 Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 10kOhm | 256 | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | 400kHz | 40 | AD5254 | 20 | - | - | 3/5V | Potentiometer | - | I2C | 4 | 3μA | 3μA | 5μA | 5μA | - | - | 0.4 kHz | Linear | - | 2.75V | 4MHz | - | 2.25V | 2.5V | -2.5V | 256 | 10000Ohm | - | 200 | - | 650ppm/°C | - | Selectable Address | - | 1.2mm | 6.5mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4018T-503E/LT Microchip Technology | 10 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 1998 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 50 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4018 | 6 | - | - | 2/5V | Potentiometer | - | I2C | 1 | - | 80μA | - | - | - | - | 0.26 kHz | Linear | - | - | - | - | - | - | - | 128 | 50000Ohm | - | 155 | 5.5V | 150ppm/°C | - | - | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4461-503E/ST Microchip Technology | 87 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | - | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4461 | 20 | - | - | 3/5V | Potentiometer | - | I2C | 4 | - | 600μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | - | - | 257 | 50000Ohm | - | 75 | 5.5V | - | - | Mute, Selectable Address | - | 1.2mm | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPL0501-100DCNR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | SOT-23-8 | YES | 8 | Volatile | - | - | -40°C~125°C | Digi-Reel® | - | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | TPL0501 | 8 | - | 5V | - | Potentiometer | - | SPI | - | - | - | - | - | - | - | 250 kHz | Linear | 3 μs | - | - | 1 LSB | - | - | - | 256 | 100000Ohm | 0.5 LSB | 25 | - | - | 1 | - | 1.45mm | - | 2.9mm | 1.63mm | 1.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4431-103E/ST Microchip Technology | 122 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Volatile | - | - | -40°C~125°C | Tube | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4431 | 20 | - | - | 3/5V | Potentiometer | - | I2C | 4 | - | 600μA | - | - | - | - | - | Linear | - | - | - | - | - | - | - | 129 | - | - | 75 | - | - | - | Selectable Address | - | - | - | - | - | No | - | ROHS3 Compliant | - |