- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4132-502E/P Microchip Technology | 45 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP4132 | 8 | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4141-103E/MF Microchip Technology | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4141 | 8 | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4231-103E/P Microchip Technology | 53 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Volatile | 2 | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | MCP4231 | 14 | 5V | - | - | Potentiometer | SPI | - | - | - | - | 1mA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() X9C104SIZT1 Intersil (Renesas Electronics America) | 4684 |
| Datasheet | 7 Weeks | - | - | Surface Mount | - | SOIC | - | 8 | - | Non-Volatile | - | - | - | Tape & Reel (TR) | 2005 | - | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 100kOhm | 100 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | - | 5V | 5V | INDUSTRIAL | - | Serial | 1 | 5.5V | 4.5V | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | - | 100000Ohm | - | 5V | - | - | - | - | - | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() MCP4014T-502E/OT Microchip Technology | 20 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 150 ppm/°C | 5kOhm | 64 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4014 | 5 | 5V | - | - | Rheostat | Up/Down (U/D, CS) | 1 | - | - | - | 45μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 64 | 5000Ohm | 70 | 5V | - | - | 1.3mm | - | 3.1mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4131-502E/MS Microchip Technology | 32 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4131 | 8 | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5133ZI-10-GT3 ON Semiconductor | 9000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | Non-Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 300 ppm/°C | 10kOhm | 128 | - | - | - | - | 2.7V~5.5V 8V~16V | DUAL | GULL WING | - | 1 | 12V | 0.5mm | - | - | CAT5133 | 10 | - | - | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | - | 3mA | 1mA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 128 | 10000Ohm | 110 | - | ±300ppm/°C | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4162-104E/P Microchip Technology | 300 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP4162 | 8 | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4131-104E/SN Microchip Technology | 27 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4131 | 8 | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4452T-103E/ST Microchip Technology | 11 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4452 | - | - | 3/5V | - | Rheostat | I2C | 4 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4261T-103E/ST Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4261 | 14 | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4452T-104E/ST Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4452 | - | - | 3/5V | - | Rheostat | I2C | 4 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4251-104E/P Microchip Technology | 218 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Volatile | - | - | -40°C~125°C | Tube | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | MCP4251 | 14 | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4251-502E/ST Microchip Technology | 10 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | Volatile | 2 | - | -40°C~125°C | Tube | 2008 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | 150 ppm/°C | 5kOhm | 256 | - | 125°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | MCP4251 | - | 5V | - | - | Potentiometer | SPI | 2 | 5.5V | 1.8V | - | 1mA | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | 150ppm/°C | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4551T-503E/MF Microchip Technology | 5000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | - | 40 | MCP4551 | 8 | 5V | - | - | Potentiometer | I2C | 1 | - | - | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ISL95311WIU10Z Intersil (Renesas Electronics America) | 1300 |
| Datasheet | 5 Weeks | - | - | Surface Mount | - | MSOP | - | 10 | - | Non-Volatile | - | - | - | Bulk | 2000 | - | 20% | e3 | - | Active | 2 (1 Year) | 10 | EAR99 | 45 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | 400kHz | 30 | - | 10 | 12V | 3/5V | INDUSTRIAL | - | I2C | 1 | 5.5V | 8V | 1mA | - | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | - | 10000Ohm | - | - | - | - | - | - | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() MCP4152T-503E/MF Microchip Technology | 9900 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4152 | 8 | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4451T-103E/ST Microchip Technology | 90000 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4451 | - | - | 3/5V | - | Potentiometer | I2C | 4 | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD5122AWBCPZ10-RL7 Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | - | 16 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | - | no | Active | 3 (168 Hours) | - | - | 35 ppm/°C | 10kOhm | - | - | - | - | - | 2.3V~5.5V ±2.25V~2.75V | - | - | - | - | - | - | - | - | AD5122 | 16 | 5.5V | - | - | Potentiometer | I2C | 2 | - | - | 700nA | - | - | - | - | - | - | Linear | - | 3MHz | - | - | - | 128 | - | 55 | - | - | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD5204BRU10 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 4 | 2.5V | 0.65mm | - | 30 | AD5204 | 24 | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | 12μA | 12μA | 12μA | - | - | 0.721 kHz | Linear | 2.7V | - | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 50 | - | - | Cascade Pin, Selectable Address | - | 1.2mm | 7.8mm | - | No | - | Non-RoHS Compliant | Lead Free |