- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Composition | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Supply Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4431T-104E/ML Microchip Technology | 11 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | YES | 20 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | - | 100kOhm | - | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | MCP4431 | - | Not Qualified | - | 3/5V | Potentiometer | - | I2C | 4 | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | 150ppm/°C | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4141-104E/MS Microchip Technology | 32 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4141 | 8 | - | 5V | - | Potentiometer | - | SPI | 1 | - | 550μA | - | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4442T-104E/ST Microchip Technology | 500 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4442 | 14 | - | - | 3/5V | Rheostat | - | I2C | 4 | - | 600μA | - | - | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5.5V | - | Selectable Address | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP45HV31-104E/ST Microchip Technology | 32 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 140.30179mg | Volatile | - | -40°C~125°C | Tube | 2009 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP45HV31 | - | - | - | - | Potentiometer | - | I2C | 1 | 45μA | - | - | - | - | - | - | 0.024 kHz | Linear | 18V | - | 5V | - | - | 128 | 100000Ohm | 145 | - | - | Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4132-503E/P Microchip Technology | 45 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Volatile | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP4132 | 8 | - | 5V | - | Rheostat | - | SPI | 1 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4552T-503E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | - | 40 | MCP4552 | 8 | - | 5V | - | Rheostat | - | I2C | 1 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4132-104E/P Microchip Technology | 32 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Volatile | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MCP4132 | 8 | - | 5V | - | Rheostat | - | SPI | 1 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT5121SDI-10GT3 ON Semiconductor | 50 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±25% | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 200 ppm/°C | 10kOhm | 16 | - | Potentiometer | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | CAT5121 | 6 | - | - | 3/5V | Rheostat | - | Up/Down (U/D, CS) | 1 | - | 25μA | 25μA | - | Halogen Free | - | - | - | Linear | - | - | - | - | - | 16 | 10000Ohm | 200 | 5.5V | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4332T-502E/ST Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4332 | 14 | Not Qualified | - | 3/5V | Rheostat | - | SPI | 4 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() AD5206BN100 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | Volatile | - | -40°C~85°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn/Pb) | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | - | - | 6 | 2.5V | 2.54mm | - | - | AD5206 | 24 | - | - | 3/5V | Potentiometer | - | SPI | 6 | 12μA | 12μA | 12μA | 12μA | - | - | - | 0.069 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 50 | - | - | Selectable Address | 4.95mm | - | 32.51mm | 7.11mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() MCP42050T-E/ST Microchip Technology | 11 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 10MHz | 40 | MCP42050 | 14 | - | - | 3/5V | Potentiometer | - | SPI | 2 | - | 340μA | - | 10nA | - | - | - | 0.28 kHz | Linear | - | - | - | - | - | 256 | 50000Ohm | 175 | 5V | - | Cascade Pin | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP42100T-I/ST Microchip Technology | 99 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 10MHz | 40 | MCP42100 | 14 | - | - | 3/5V | Potentiometer | 1 | SPI | 2 | - | 340μA | - | 10nA | - | - | - | 0.145 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | 175 | 5V | - | Cascade Pin | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP40D18T-502AE/LT Microchip Technology | 11 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 6 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | MCP40D18 | 6 | - | - | 3/5V | Rheostat | - | I2C | 1 | - | 45μA | - | - | - | DIGITAL POTENTIOMETER | - | 2 kHz | Linear | - | - | - | - | - | 128 | 5000Ohm | 155 | 5.5V | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4232T-502E/UN Microchip Technology | 50 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4232 | 10 | - | 5V | - | Rheostat | - | SPI | 2 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4142-104E/SN Microchip Technology | 32 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4142 | 8 | - | 5V | - | Rheostat | - | SPI | 1 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP45HV51-103E/ST Microchip Technology | 2998 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 140.30179mg | Volatile | - | -40°C~125°C | Tube | 2009 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP45HV51 | - | - | - | - | Potentiometer | - | I2C | 1 | 45μA | - | - | - | - | - | - | 0.024 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | 145 | - | - | Mute, Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4641T-503E/ST Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 40 | MCP4641 | 14 | - | 5V | - | Potentiometer | - | I2C | 2 | - | 2.5μA | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | - | - | Selectable Address | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() AD5116BCPZ5-RL7 Analog Devices Inc. | 10 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 5kOhm | 64 | - | - | - | - | 2.3V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 30 | AD5116 | 8 | Not Qualified | 5.5V | 2.5/5V | Potentiometer | - | Pushbutton | 1 | 750μA | 750nA | 750μA | - | - | - | - | 4 kHz | Linear | - | 4MHz | - | - | - | 64 | 5000Ohm | 70 | - | - | - | - | 0.65mm | 2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CAT5124TBI-50GT3 ON Semiconductor | 6032 |
| Datasheet | - | CONSULT SALES OFFICE (Last Updated: 3 days ago) | Gold | - | Surface Mount | SC-74A, SOT-753 | YES | 6 | 36.003894mg | Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 30 ppm/°C | 50kOhm | 32 | - | Potentiometer | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | CAT5124 | 6 | - | - | 3/5V | Rheostat | - | 2-Wire, Serial | 1 | 25μA | 25μA | 25μA | - | Halogen Free | - | Single | - | Linear | - | - | - | - | - | 32 | 50000Ohm | - | 5.5V | - | - | 870μm | - | 2.9mm | 1.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() CAT5112ZI-50-GT3 ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | - | - | NONVOLATILE MEMORY | - | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | NOT SPECIFIED | CAT5112 | 8 | Not Qualified | 5V | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | 200μA | 200μA | - | Halogen Free | - | - | - | Linear | - | - | - | - | - | 32 | 50000Ohm | - | 3V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free |