- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Control Interface | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4442T-502E/ST Microchip Technology | 11 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4442 | 14 | - | - | 3/5V | - | Rheostat | I2C | 4 | - | - | - | 600μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5.5V | - | - | Selectable Address | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4261T-103E/SL Microchip Technology | 5000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4261 | 14 | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | 5V | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4462T-503E/ST Microchip Technology | 11 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4462 | 14 | - | - | 3/5V | - | Rheostat | I2C | 4 | - | - | - | 600μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5.5V | - | - | Mute, Selectable Address | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4331T-503E/ST Microchip Technology | 11 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4331 | 20 | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | - | - | - | 1.05mm | - | 6.6mm | 4.5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP40D18T-104AE/LT Microchip Technology | 11 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 6 | - | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | MCP40D18 | 6 | - | - | 3/5V | - | Rheostat | I2C | 1 | - | - | - | 45μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 128 | 100000Ohm | 155 | 5.5V | - | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() X9313ZSZT1 Intersil (Renesas Electronics America) | 42 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | - | SOIC | - | 8 | - | Non-Volatile | - | - | Tape & Reel (TR) | 2005 | - | 20% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 300 ppm/°C | 1kOhm | 32 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | - | - | 5V | 5V | COMMERCIAL | - | - | 1 | 5.5V | 4.5V | 1mA | - | 1mA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | - | 1000Ohm | - | 5V | - | INCREMENT/DECREMENT | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() MCP4361-104E/ML Microchip Technology | 45 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Non-Volatile | - | -40°C~125°C | Tube | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | 150 ppm/°C | 100kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | 40 | MCP4361 | 20 | - | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | 450μA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5.5V | 150ppm/°C | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() AD5204BRUZ50-REEL7 Analog Devices Inc. | 3229 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 700 ppm/°C | 50kOhm | 256 | - | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 40 | AD5204 | 24 | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | 12μA | 12μA | 12μA | 12μA | - | - | 0.137 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 50000Ohm | 50 | - | - | - | Selectable Address | - | 1.2mm | 7.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5170BRMZ50 Analog Devices Inc. | 11 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | OTP | - | -40°C~125°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 30 | AD5170 | 10 | Not Qualified | 5.5V | 3/5V | - | Potentiometer | I2C | 1 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.1 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 50000Ohm | 160 | - | - | - | Selectable Address | - | - | 3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5172BRMZ100-RL7 Analog Devices Inc. | 1235 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | OTP | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 400kHz | 30 | AD5172 | 10 | - | 5.5V | 3/5V | - | Potentiometer | I2C | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.04 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 100000Ohm | 160 | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4441T-103E/ST Microchip Technology | 11 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4441 | 20 | - | - | 3/5V | - | Potentiometer | I2C | 4 | - | - | - | 600μA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5.5V | - | - | Selectable Address | - | 1.2mm | 6.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4441T-503E/ST Microchip Technology | 22 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4441 | 20 | - | - | 3/5V | - | Potentiometer | I2C | 4 | - | - | - | 600μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5.5V | - | - | Selectable Address | - | 1.2mm | 6.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4342T-104E/ST Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4342 | 14 | - | - | 3/5V | - | Rheostat | SPI | 4 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5.5V | - | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4132-503E/MS Microchip Technology | 101 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | Volatile | 1 | -40°C~125°C | Tube | 2007 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | 150 ppm/°C | 50kOhm | 128 | - | 125°C | -40°C | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | MCP4132 | - | - | 5V | - | - | Rheostat | SPI | 1 | 5.5V | 1.8V | - | 1mA | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | 150ppm/°C | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4432T-502E/ST Microchip Technology | 11 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | - | - | 5kOhm | - | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4432 | - | Not Qualified | - | 3/5V | - | Rheostat | I2C | 4 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | 150ppm/°C | - | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD5233BRUZ10-R7 Analog Devices Inc. | 11 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | -40% +20% | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 600 ppm/°C | 10kOhm | 64 | - | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | AD5233 | 24 | Not Qualified | - | +-2.5/3/5V | - | Potentiometer | SPI | 4 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.63 kHz | Linear | 2.75V | 630 kHz | 2.25V | 2.5V | - | 64 | 10000Ohm | 15 | 5V | - | - | Cascade Pin | - | 1.2mm | 7.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4431T-502E/ST Microchip Technology | 11 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | - | - | 5kOhm | - | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | MCP4431 | - | Not Qualified | - | 3/5V | - | Potentiometer | I2C | 4 | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | 150ppm/°C | - | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4552T-502E/MS Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4552 | 8 | - | 5V | - | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 257 | - | 75 | - | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4352T-503E/ST Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4352 | 14 | Not Qualified | - | 3/5V | - | Rheostat | SPI | 4 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5.5V | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT5114VI-00-GT3 ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | 300 ppm/°C | 100kOhm | - | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | CAT5114 | 8 | - | 5V | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | 100μA | 100μA | - | Halogen Free | - | - | Linear | - | - | - | - | - | 32 | - | 150 | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free |