- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | -3db Bandwidth | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4141-502E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4141 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 550μA | - | - | - | - | 2 kHz | Linear | - | 129 | 5000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4361T-103E/ST Microchip Technology | 10 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2003 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4361 | 20 | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | 1 kHz | Linear | - | 257 | 10000Ohm | 75 | 5.5V | - | 1.05mm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4132T-104E/MS Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4132 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | 129 | 100000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4151T-104E/SN Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4151 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | - | 0.1 kHz | Linear | - | 257 | 100000Ohm | 75 | 5V | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4331T-103E/ML Microchip Technology | 45 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | NO LEAD | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4331 | 20 | Not Qualified | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | 1 kHz | Linear | - | 129 | 10000Ohm | 75 | 5.5V | - | 950μm | - | 3.9878mm | 3.9878mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4152T-503E/SN Microchip Technology | 50 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4152 | 8 | - | 5V | - | Rheostat | SPI | 1 | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | 257 | 50000Ohm | 75 | 5V | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4361T-503E/ML Microchip Technology | 5000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 50kOhm | 257 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4361 | 20 | - | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | - | - | - | 0.2 kHz | Linear | - | 257 | 50000Ohm | 75 | 5.5V | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP42050T-E/SL Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 10MHz | 40 | MCP42050 | 14 | - | - | 3/5V | Potentiometer | SPI | 2 | - | 340μA | - | 10nA | - | - | 0.28 kHz | Linear | - | 256 | 50000Ohm | 175 | 5V | Cascade Pin | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD8403ARUZ50-REEL Analog Devices Inc. | 10 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 500 ppm/°C | 50kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | 0.65mm | - | - | NOT SPECIFIED | AD8403 | 24 | Not Qualified | 5.5V | 3/5V | Potentiometer | SPI | 4 | 10nA | 10nA | 900μA | - | - | - | 0.125 kHz | Linear | 5MHz | 256 | 50000Ohm | 200 | - | Cascade Pin | - | 1.2mm | 7.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5220BRM100 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Volatile | - | -40°C~85°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 100kOhm | 128 | Tin/Lead (Sn/Pb) | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | not_compliant | - | 30 | AD5220 | 8 | Not Qualified | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | 15μA | 15μA | 15μA | 15μA | - | - | 0.069 kHz | Linear | 650 kHz | 128 | 100000Ohm | 40 | - | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4641-503E/ST Microchip Technology | 41 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | - | 40 | MCP4641 | 14 | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | - | 0.2 kHz | Linear | - | 129 | 50000Ohm | 75 | - | Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4141-503E/SN Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 129 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4141 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 550μA | - | - | - | - | 0.2 kHz | Linear | - | 129 | 50000Ohm | 75 | 5V | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT5111ZI-00-T3 ON Semiconductor | 50 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 100kOhm | 100 | - | - | 2.5V~6V | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | - | CAT5111 | 8 | - | 5V | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | 200μA | 200μA | - | Halogen Free | - | - | Linear | - | 100 | 100000Ohm | - | 3V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4131T-103E/MF Microchip Technology | 32 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | - | 1 kHz | Linear | - | 129 | 10000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4631T-503E/ST Microchip Technology | 19500 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4631 | 14 | - | 5V | - | Potentiometer | I2C | 2 | - | 2.5μA | - | - | - | - | - | Linear | - | 129 | - | 75 | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4262-502E/UN Microchip Technology | 11 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4262 | 10 | - | 5V | - | Rheostat | SPI | 2 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | 257 | 5000Ohm | 75 | 5V | - | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4161-503E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4161 | 8 | - | 5V | - | Potentiometer | SPI | 1 | - | 550μA | - | - | - | - | 0.2 kHz | Linear | - | 257 | 50000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4141T-103E/MS Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4141 | 8 | Not Qualified | 5V | - | Potentiometer | SPI | 1 | - | 550μA | - | - | - | - | 1 kHz | Linear | - | 129 | 10000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4241T-104E/SL Microchip Technology | 50 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4241 | 14 | - | 5V | - | Potentiometer | SPI | 2 | - | 550μA | - | - | - | - | 0.1 kHz | Linear | - | 129 | 100000Ohm | 75 | 5V | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4542T-104E/MF Microchip Technology | 11 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4542 | 8 | - | 5V | - | Rheostat | I2C | 1 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | 129 | 100000Ohm | 75 | - | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - |