- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP45HV51T-104E/MQ Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | 20-VQFN Exposed Pad | YES | - | - | 123.008581mg | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 100 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | - | - | 40 | MCP45HV51 | - | S-PQCC-N20 | - | - | - | - | Potentiometer | I2C | 1 | - | - | 45μA | - | - | - | - | - | 0.024 kHz | Linear | - | - | - | - | 256 | 100000Ohm | 145 | - | 100ppm/°C | Mute, Selectable Address | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4251T-502E/ST Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4251 | 14 | - | Not Qualified | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 2 kHz | Linear | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4262T-104E/UN Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4262 | 10 | - | - | 5V | - | - | Rheostat | SPI | 2 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4351T-103E/ST Microchip Technology | 11 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4351 | 20 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | - | 1 kHz | Linear | - | - | - | - | 257 | 10000Ohm | 75 | 5.5V | - | - | 1.05mm | - | 6.6mm | 4.5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4151-502E/MS Microchip Technology | 45 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4151 | 8 | - | Not Qualified | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | - | 2 kHz | Linear | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | 950μm | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ISL95810WIU8Z Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | MSOP | - | 8 | - | - | Non-Volatile | - | - | - | - | 2004 | - | 20% | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | 45 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 400kHz | 30 | - | - | - | - | 3.3V | 3/5V | INDUSTRIAL | - | I2C | 1 | 5.5V | 2.7V | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | - | - | - | - | - | - | - | 10000Ohm | - | - | - | - | - | - | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AD5204BN10 Analog Devices Inc. | 5000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | Volatile | - | - | -40°C~85°C | Tube | - | - | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | - | NOT APPLICABLE | 4 | 2.5V | - | not_compliant | - | NOT APPLICABLE | AD5204 | 24 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | - | - | 12μA | - | - | 0.721 kHz | Linear | 2.7V | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 50 | - | - | Cascade Pin, Selectable Address | - | 5.33mm | 31.75mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() AD8402ARU100-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | not_compliant | - | 30 | AD8402 | 14 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 2 | - | - | - | - | - | 10nA | - | - | 0.071 kHz | Linear | - | - | - | - | 256 | 100000Ohm | 200 | 5.5V | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() MCP4252-503E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4252 | 10 | - | - | 5V | - | - | Rheostat | SPI | 2 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4132-103E/SN Microchip Technology | 5000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4132 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4552T-104E/MS Microchip Technology | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4552 | 8 | - | - | 5V | - | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4251T-503E/ST Microchip Technology | 5132 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4251 | 14 | - | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4341T-103E/ML Microchip Technology | 11 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4341 | 20 | - | - | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | - | 1 kHz | Linear | - | - | - | - | 129 | 10000Ohm | 75 | 5.5V | - | - | 950μm | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4432T-104E/ST Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | - | 100kOhm | - | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | MCP4432 | - | - | Not Qualified | - | 3/5V | - | Rheostat | I2C | 4 | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | 129 | - | 75 | - | 150ppm/°C | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD5248BRM10 Analog Devices Inc. | 1412 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 10-MSOP | - | Volatile | 2 | - | -40°C~125°C | Tube | - | - | -20% +55% | - | - | Obsolete | 1 (Unlimited) | - | - | 35 ppm/°C | 10kOhm | 256 | - | 125°C | -40°C | - | 2.7V~5.5V | - | - | - | - | - | - | - | 400kHz | - | AD5248 | - | - | - | 2.75V | - | - | Rheostat | I2C | 2 | 5.5V | 2.7V | - | 3.5μA | 3.5μA | 3.5μA | - | - | - | Linear | - | - | - | - | 256 | - | 160 | - | 35ppm/°C | Selectable Address | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT5128TBI-50GT3 ON Semiconductor | In Stock | - | Datasheet | 26 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Gold | - | Surface Mount | SOT-23-8 | YES | 8 | - | - | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | - | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | 50kOhm | 32 | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | CAT5128 | 8 | - | - | - | 3/5V | - | Potentiometer | Up/Down (UP, DN) | 1 | - | - | - | 100μA | 100μA | - | Halogen Free | - | - | Linear | - | - | - | - | 32 | 50000Ohm | 150 | 5V | - | - | 1.3mm | - | 2.9mm | 1.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() MCP4132-502E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4132 | 8 | - | Not Qualified | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4142-103E/P Microchip Technology | 32 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | MCP4142 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4141T-104E/MF Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4141 | 8 | - | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 550μA | 550μA | - | - | - | 0.1 kHz | Linear | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5221YI-00-T2 ON Semiconductor | 50 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | Non-Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 100kOhm | 64 | - | - | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | - | NOT SPECIFIED | CAT5221 | 20 | - | Not Qualified | - | 3/5V | - | Potentiometer | I2C | 2 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | - | - | - | 64 | 100000Ohm | 80 | 6V | ±300ppm/°C | Selectable Address | - | - | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free |