- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | Min Dual Supply Voltage | Dual Supply Voltage | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5204BRU50 Analog Devices Inc. | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | Volatile | -40°C~85°C | Tube | - | - | ±30% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 700 ppm/°C | 50kOhm | - | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | - | - | - | - | - | - | not_compliant | - | AD5204 | 24 | - | - | - | - | Potentiometer | SPI | 4 | - | - | - | - | - | 12μA | - | - | Linear | 2.7V | 2.3V | 2.5V | 256 | - | 50 | - | - | Cascade Pin, Selectable Address | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MCP4142-104E/MS Microchip Technology | 10 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4142 | 8 | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4441T-502E/ST Microchip Technology | 11 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4441 | 20 | - | - | 3/5V | - | Potentiometer | I2C | 4 | - | - | - | 600μA | - | - | - | 2 kHz | Linear | - | - | - | 129 | 5000Ohm | 75 | 5.5V | - | Selectable Address | - | 1.2mm | 6.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4242T-503E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4242 | 10 | - | 5V | - | - | Rheostat | SPI | 2 | - | - | - | 550μA | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() X9511WSZT1 Intersil (Renesas Electronics America) | 316 | - | Datasheet | 5 Weeks | Tin | Surface Mount | - | SOIC | - | 8 | - | Non-Volatile | - | Cut Tape | 2005 | - | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 32 | - | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | 8 | - | 5V | 5V | COMMERCIAL | - | 2-Wire | 1 | 5.5V | 4.5V | 1mA | - | 1mA | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | 10000Ohm | - | 5V | - | - | - | - | - | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCP4531T-103E/MF Microchip Technology | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | - | 40 | MCP4531 | 8 | - | 5V | - | - | Potentiometer | I2C | 1 | - | - | - | 2.5μA | - | - | - | - | Linear | - | - | - | 129 | - | 75 | - | 150ppm/°C | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4531T-503E/MS Microchip Technology | 11 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | 40 | MCP4531 | 8 | - | 5V | - | - | Potentiometer | I2C | 1 | - | - | - | 2.5μA | - | - | - | - | Linear | - | - | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4141T-503E/MS Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4141 | 8 | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | 0.2 kHz | Linear | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4351T-503E/ML Microchip Technology | 11 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 50kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | 260 | 4 | 2.7V | 0.5mm | - | 40 | MCP4351 | 20 | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | 0.2 kHz | Linear | - | - | - | 257 | 50000Ohm | 75 | 5.5V | - | - | 950μm | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4151T-502E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4151 | 8 | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | 2 kHz | Linear | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4352T-103E/ST Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | 40 | MCP4352 | 14 | Not Qualified | - | 3/5V | - | Rheostat | SPI | 4 | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | 257 | 10000Ohm | 75 | 5.5V | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP4241T-502E/SL Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4241 | 14 | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | 2 kHz | Linear | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4132T-104E/SN Microchip Technology | 157 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4132 | 8 | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4642T-503E/UN Microchip Technology | 90000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | - | 40 | MCP4642 | 10 | - | 5V | - | - | Rheostat | I2C | 2 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | 129 | 50000Ohm | 75 | - | - | Selectable Address | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP45HV31T-503E/ST Microchip Technology | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 140.30179mg | Volatile | -40°C~125°C | Tape & Reel (TR) | 2014 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP45HV31 | - | - | - | - | - | Potentiometer | I2C | 1 | - | - | 45μA | - | - | - | - | 0.024 kHz | Linear | - | - | - | 128 | 100000Ohm | 145 | - | 100ppm/°C | Selectable Address | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4231T-104E/ML Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 40 | MCP4231 | 16 | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | 0.1 kHz | Linear | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4632T-503E/UN Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | 40 | MCP4632 | 10 | - | 5V | - | - | Rheostat | I2C | 2 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP45HV51T-502E/ST Microchip Technology | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 140.30179mg | Volatile | -40°C~125°C | Tape & Reel (TR) | 2014 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP45HV51 | - | - | - | - | - | Potentiometer | I2C | 1 | - | - | 45μA | - | - | - | - | 0.024 kHz | Linear | 18V | 5V | - | 256 | 100000Ohm | 145 | - | 100ppm/°C | Mute, Selectable Address | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4021T-202E/MC Microchip Technology | 41 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~125°C | Cut Tape (CT) | 2005 | WiperLock™ | ±20% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 2.1kOhm | 64 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | MCP4021 | 8 | - | 5V | - | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | - | 45μA | - | - | - | 4 kHz | Linear | - | - | - | 64 | 2100Ohm | 70 | 5V | - | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5220BRM100-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 100kOhm | 128 | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | AD5220 | 8 | - | 5.4V | 3/5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | - | 15μA | 15μA | 15μA | - | 0.069 kHz | Linear | - | - | - | 128 | 100000Ohm | 40 | 5.5V | - | - | - | - | 3mm | 3mm | No | - | Non-RoHS Compliant | Contains Lead |