- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4151T-502E/SN Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4151 | 8 | - | - | 5V | - | - | Potentiometer | SPI | 1 | - | 1mA | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4462-503E/ST Microchip Technology | 200 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 15 ppm/°C | 50kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4462 | 14 | - | - | - | 3/5V | - | Rheostat | I2C | 4 | - | 600μA | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5.5V | 150ppm/°C | - | Mute, Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5251BRUZ100-RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | -40°C~105°C | Tape & Reel (TR) | - | - | ±20% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | 650 ppm/°C | 100kOhm | - | - | - | - | - | 2.7V~5.5V ±2.25V~2.75V | - | - | - | - | - | - | unknown | - | - | AD5251 | 14 | - | - | 2.75V | - | - | Potentiometer | I2C | 2 | 3μA | 3μA | 5μA | - | - | Linear | 2.75V | 4MHz | 2.25V | 2.5V | - | 64 | - | 200 | - | - | - | Selectable Address | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4262T-503E/UN Microchip Technology | 15 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 2 (1 Year) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4262 | 10 | - | Not Qualified | 5V | - | - | Rheostat | SPI | 2 | - | 550μA | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() AD5263BRU200 Analog Devices Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | Volatile | -40°C~125°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 30 ppm/°C | 200kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE FROM 5 TO 15V SINGLE SUPPLY; 2-WIRE SERIAL CONTROL INTERFACE IS ALSO POSSIBLE | 4.5V~16.5V ±4.5V~7.5V | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 25MHz | 30 | AD5263 | 24 | - | - | 5V | - | - | Potentiometer | I2C, SPI | 4 | - | 1μA | 1μA | - | 0.035 kHz | Linear | 7.5V | - | 4.5V | 5V | -5V | 256 | 200000Ohm | 60 | - | - | - | Cascade Pin, Selectable Address | - | 1.2mm | 7.8mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4231-502E/P Microchip Technology | 428 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | Volatile | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | - | MCP4231 | 14 | - | - | 5V | - | - | Potentiometer | SPI | 2 | - | 1mA | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4462-502E/ST Microchip Technology | 29 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | -40°C~125°C | Tube | 2010 | WiperLock™ | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4462 | 14 | - | Not Qualified | - | 3/5V | - | Rheostat | I2C | 4 | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5.5V | - | - | Mute, Selectable Address | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() X9314WST1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | Non-Volatile | - | Tape & Reel (TR) | 2004 | - | 20% | - | - | Discontinued | - | 8 | EAR99 | 600 ppm/°C | 10kOhm | 32 | - | 70°C | 0°C | NONVOLATILE MEMORY | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL | - | Serial | 1 | - | - | - | DIGITAL POTENTIOMETER | - | - | - | - | - | - | - | 32 | 10000Ohm | - | 5V | - | -5V | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Contains Lead | ||
![]() MCP4232-103E/UN Microchip Technology | 401 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 2 (1 Year) | 10 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4232 | 10 | - | - | 5V | - | - | Rheostat | SPI | 2 | - | 1mA | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4532T-502E/MF Microchip Technology | 2117 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | - | - | 0.635mm | - | - | 40 | MCP4532 | 8 | - | - | 5V | - | - | Rheostat | I2C | 1 | - | 2.5μA | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4232-502E/MF Microchip Technology | 19500 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | Volatile | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4232 | 10 | - | - | 5V | - | - | Rheostat | SPI | 2 | - | 1mA | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4132T-103E/MF Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4132 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | 1mA | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4161T-104E/MF Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4161 | 8 | - | - | 5V | - | - | Potentiometer | SPI | 1 | - | 550μA | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4131T-502E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4131 | 8 | - | - | 5V | - | - | Potentiometer | SPI | 1 | - | 1mA | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4132T-503E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4132 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | 1mA | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4441T-104E/ML Microchip Technology | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2010 | WiperLock™ | ±20% | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4441 | 20 | - | - | - | 3/5V | - | Potentiometer | I2C | 4 | - | 600μA | - | - | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5.5V | - | - | Selectable Address | - | 1mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4261T-502E/ST Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4261 | 14 | - | - | 5V | - | - | Potentiometer | SPI | 2 | - | 550μA | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4131T-502E/MS Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4131 | 8 | - | - | 5V | - | - | Potentiometer | SPI | 1 | - | 1mA | - | - | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4632T-502E/UN Microchip Technology | 12500 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | - | 40 | MCP4632 | 10 | - | - | 5V | - | - | Rheostat | I2C | 2 | - | 2.5μA | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4232T-104E/MF Microchip Technology | 1000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | 10 | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4232 | 10 | - | - | 5V | - | - | Rheostat | SPI | 2 | - | 1mA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - |