- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5262BRU50-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | not_compliant | 25MHz | 30 | AD5262 | 16 | - | Not Qualified | 15V | - | - | Potentiometer | SPI | 2 | 25μA | 25μA | 1μA | - | - | - | 0.13 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 50000Ohm | 60 | 5V | - | - | Cascade Pin | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5243BRM100 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | - | -40°C~125°C | Tube | - | - | -20% +55% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | IT ALSO OPERATES AT 5 V SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | not_compliant | 400kHz | 20 | AD5243 | 10 | - | Not Qualified | 5.5V | 3/5V | - | Potentiometer | I2C | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.04 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 100000Ohm | 160 | - | - | - | - | - | 1.1mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4161T-502E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4161 | 8 | - | - | 5V | - | - | Potentiometer | SPI | 1 | - | 550μA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5113BCPZ10-RL7 Analog Devices Inc. | 12 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 10kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.3V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5113 | 8 | - | Not Qualified | 5.5V | 2.5/5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | 750μA | 750nA | 750nA | - | - | - | 2 kHz | Linear | - | 4MHz | - | - | - | 64 | 10000Ohm | 70 | - | - | - | - | - | 0.65mm | 2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() X9313ZST1 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | Non-Volatile | - | - | Tape & Reel (TR) | 2005 | - | 20% | - | - | Discontinued | - | 8 | EAR99 | 300 ppm/°C | 1kOhm | 32 | - | 70°C | 0°C | NONVOLATILE MEMORY | 5.5V | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL | - | Serial | 1 | - | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | - | - | - | - | 32 | 1000Ohm | - | 5V | - | -5V | - | - | - | 4.89mm | 3.9mm | - | - | RoHS Compliant | Contains Lead | ||
![]() AD5232BRU50-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | -40% +20% | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 600 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | NONVOLATILE MEMORY | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 220 | 2 | 2.5V | 0.65mm | not_compliant | - | 30 | AD5232 | 16 | - | Not Qualified | - | - | - | Potentiometer | SPI | 2 | - | - | - | 3.5μA | - | - | 0.6 kHz | Linear | 2.75V | - | 2.25V | 2.5V | -2.5V | 256 | 50000Ohm | 200 | - | - | - | Cascade Pin | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() MCP4151T-502E/MS Microchip Technology | 1711 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 256 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4151 | 8 | - | - | 5V | - | - | Potentiometer | SPI | 1 | - | 1mA | - | - | - | - | 2 kHz | Linear | - | - | - | - | - | 257 | 5000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4542T-502E/MS Microchip Technology | 11 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4542 | 8 | - | - | 5V | - | - | Rheostat | I2C | 1 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | - | - | - | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4161T-503E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4161 | 8 | - | - | 5V | - | - | Potentiometer | SPI | 1 | - | 550μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 257 | 50000Ohm | 75 | 5V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4351T-104E/ML Microchip Technology | 11 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 100kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | 260 | 4 | 2.7V | 0.5mm | - | - | 40 | MCP4351 | 20 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | 5.5V | - | - | - | 950μm | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4342T-502E/ST Microchip Technology | 32 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2009 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | - | 40 | MCP4342 | 14 | - | - | - | 3/5V | - | Rheostat | SPI | 4 | - | - | - | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | - | - | - | - | - | 129 | 5000Ohm | 75 | 5.5V | - | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() AD8400AR1-REEL Analog Devices Inc. | 643 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±33% | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 700 ppm/°C | 1kOhm | 256 | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | - | 30 | AD8400 | 8 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 1 | - | - | 900μA | 10nA | - | - | 5 kHz | Linear | - | - | - | - | - | 256 | 1000Ohm | 200 | 5.5V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MCP4532T-503E/MS Microchip Technology | 4550 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MCP4532 | 8 | - | - | 5V | - | - | Rheostat | I2C | 1 | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | - | Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4241T-503E/ML Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4241 | 16 | - | - | 5V | - | - | Potentiometer | SPI | 2 | - | 550μA | - | - | - | - | 0.2 kHz | Linear | - | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() AD5242BR10 Analog Devices Inc. | 84 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | Volatile | - | -40°C~105°C | Tube | - | - | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 30 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 2 | 2.5V | - | not_compliant | 400kHz | 30 | AD5242 | 16 | - | Not Qualified | - | 3/5V | - | Potentiometer | I2C | 2 | - | - | 100nA | 100nA | - | - | 0.65 kHz | Linear | 2.7V | - | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 60 | 5.5V | - | - | Selectable Address | - | 1.75mm | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MCP4142-103E/SN Microchip Technology | 41 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | - | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4142 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD7376ARWZ10-RL Analog Devices Inc. | 11 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | iCMOS® | ±30% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 300 ppm/°C | 10kOhm | 128 | - | - | - | IT CAN ALSO OPERATE FRON 4.5 TO 33V SINGLE SUPPLY | - | 4.5V~33V ±4.5V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | - | - | - | 30 | AD7376 | 16 | - | - | 30V | - | - | Potentiometer | SPI | 1 | 12μA | 12μA | 12μA | - | - | - | 0.47 kHz | Linear | 16.5V | 470 kHz | 4.5V | 15V | -15V | 128 | 10000Ohm | 260 | - | -300ppm/°C | - | Cascade Pin | - | 2.65mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5162BRM50 Analog Devices Inc. | 34 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | - | -40°C~125°C | Tube | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | - | 25MHz | 30 | AD5162 | 10 | - | - | - | 3/5V | - | Potentiometer | SPI | 2 | - | 3.5μA | 3.5μA | 3.5μA | - | - | 0.1 kHz | Linear | - | - | - | - | - | 256 | 50000Ohm | 160 | 5.5V | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4231T-103E/ML Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4231 | 16 | - | Not Qualified | 5V | - | - | Potentiometer | SPI | 2 | - | 1mA | - | - | - | - | 1 kHz | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() CAT5126VP2I10GT3 ON Semiconductor | 3032 |
| Datasheet | 26 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | - | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 50 ppm/°C | 10kOhm | 32 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | - | - | CAT5126 | 8 | - | - | 5V | - | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | 5μA | - | - | Halogen Free | - | - | Linear | - | - | - | - | - | 32 | 10000Ohm | 150 | 5V | ±50ppm/°C | - | - | - | - | 3mm | 2mm | No | - | RoHS Compliant | Lead Free |