- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Halogen Free | Converter Type | Bandwidth | Taper | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4552T-503E/MS Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.635mm | 40 | MCP4552 | 8 | - | - | 5V | - | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | Linear | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4232T-502E/MF Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | 40 | MCP4232 | 10 | - | - | 5V | - | - | Rheostat | SPI | 2 | - | - | - | 1mA | - | - | DIGITAL POTENTIOMETER | 2 kHz | Linear | 129 | 5000Ohm | 75 | 5V | - | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4652T-503E/UN Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | 40 | MCP4652 | 10 | - | - | 5V | - | - | Rheostat | I2C | 2 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | - | Linear | 257 | - | 75 | - | - | Mute, Selectable Address | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() X9313WPIZ Intersil (Renesas Electronics America) | 100 | - | Datasheet | 22 Weeks | - | - | Through Hole | - | PDIP | - | 8 | - | Non-Volatile | - | - | - | 2005 | - | - | e3 | - | Active | - | 8 | EAR99 | 300 ppm/°C | 10kOhm | 32 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | - | - | 5V | 5V | INDUSTRIAL | - | Serial | 1 | 5.5V | 4.5V | - | 1mA | - | - | DIGITAL POTENTIOMETER | - | - | - | 10000Ohm | - | 5V | - | - | - | 5.334mm | 9.525mm | 7.62mm | No | - | RoHS Compliant | - | ||
![]() MCP4152T-103E/MS Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MCP4152 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | 257 | 10000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4542T-503E/MF Microchip Technology | 3607 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | 40 | MCP4542 | 8 | - | - | 5V | - | - | Rheostat | I2C | 1 | - | - | - | 2.5μA | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | 129 | 50000Ohm | 75 | - | - | Selectable Address | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4011T-503E/SN Microchip Technology | 10000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP4011 | 8 | - | - | 5V | - | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | - | 45μA | - | - | - | 0.2 kHz | Linear | 64 | 50000Ohm | 70 | 5V | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP45HV51T-104E/ST Microchip Technology | 10 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 140.30179mg | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | MCP45HV51 | - | - | - | - | - | - | Potentiometer | I2C | 1 | - | - | 45μA | - | - | - | - | 0.024 kHz | Linear | 256 | 100000Ohm | 145 | - | 100ppm/°C | Mute, Selectable Address | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP45HV51T-103E/MQ Microchip Technology | 1752 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | 20-VQFN Exposed Pad | YES | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 100 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | 40 | MCP45HV51 | - | S-PQCC-N20 | - | - | - | - | Potentiometer | I2C | 1 | - | - | - | - | - | - | - | 0.024 kHz | Linear | 256 | 100000Ohm | 145 | - | 100ppm/°C | Mute, Selectable Address | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4231-104E/ML Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | Volatile | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | 40 | MCP4231 | 16 | - | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | 0.1 kHz | Linear | 129 | 100000Ohm | 75 | 5V | - | - | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5115VI-10-GT3 ON Semiconductor | 50 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 10kOhm | 32 | - | - | - | Potentiometer | - | - | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | CAT5115 | 8 | - | Not Qualified | - | 2.5/6V | - | - | Serial | 1 | - | - | - | 100μA | 100μA | Halogen Free | - | - | - | 32 | 10000Ohm | - | 5V | 50ppm/°C | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4141-503E/MF Microchip Technology | 45 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tube | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | 40 | MCP4141 | 8 | - | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | 0.2 kHz | Linear | 129 | 50000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5401YI10 ON Semiconductor | 750 |
| Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | Non-Volatile | Industrial grade | -40°C~85°C | - | 2009 | - | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 10kOhm | - | - | - | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | 24 | - | - | 5V | - | - | Potentiometer | SPI | 4 | - | - | - | 1mA | - | Halogen Free | - | - | Linear | 64 | - | 200 | - | 300ppm/°C | Selectable Address | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MCP45HV31-104E/MQ Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | 20-VQFN Exposed Pad | YES | 20 | 123.008581mg | Volatile | - | -40°C~125°C | Tube | 2014 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 100 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | 40 | MCP45HV31 | - | - | - | - | - | - | Potentiometer | I2C | 1 | - | - | 45μA | - | - | - | - | 0.024 kHz | Linear | 128 | 100000Ohm | 145 | - | 100ppm/°C | Selectable Address | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() X9C503SZ Intersil (Renesas Electronics America) | 19911 |
| Datasheet | 9 Weeks | - | - | Surface Mount | - | SOIC | - | 8 | - | Non-Volatile | - | - | Bulk | 2005 | - | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 100 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | 10mW | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | - | - | - | - | 5V | 5V | COMMERCIAL | - | Serial | 1 | 5.5V | 4.5V | - | 3mA | - | - | DIGITAL POTENTIOMETER | - | Linear | - | 50000Ohm | - | 5V | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCP4351T-502E/ML Microchip Technology | 11 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | 150 ppm/°C | 5kOhm | 257 | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.8V~5.5V | QUAD | NO LEAD | 260 | 4 | 2.7V | 0.5mm | 40 | MCP4351 | 20 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | - | - | - | - | 2 kHz | Linear | 257 | 5000Ohm | 75 | 5.5V | - | - | 950μm | - | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4131-502E/SN Microchip Technology | 34 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP4131 | 8 | - | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 1mA | - | - | - | 2 kHz | Linear | 129 | 5000Ohm | 75 | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4132T-103E/SN Microchip Technology | 55 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP4132 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | 129 | 10000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5411YI-50-T2 ON Semiconductor | 50 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 64 | - | - | - | - | NONVOLATILE MEMORY | - | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | NOT SPECIFIED | CAT5411 | 24 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 2 | - | - | - | 1mA | 1mA | Halogen Free | - | - | Linear | 64 | 50000Ohm | 80 | 6V | - | Selectable Address | - | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT5411YI-00-T2 ON Semiconductor | 50 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 64 | - | - | - | - | NONVOLATILE MEMORY | - | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | NOT SPECIFIED | CAT5411 | 24 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 2 | - | - | - | 1mA | 1mA | Halogen Free | - | - | Linear | 64 | 100000Ohm | 80 | 6V | - | Selectable Address | - | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free |