- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | -3db Bandwidth | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT5411YI-50-T2 ON Semiconductor | 50 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 50kOhm | 64 | - | - | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | - | NOT SPECIFIED | CAT5411 | 24 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 2 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | 64 | 50000Ohm | 80 | 6V | - | Selectable Address | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT5411YI-00-T2 ON Semiconductor | 50 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 64 | - | - | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | - | NOT SPECIFIED | CAT5411 | 24 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 2 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | 64 | 100000Ohm | 80 | 6V | - | Selectable Address | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT5411YI-25-T2 ON Semiconductor | 50 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | - | - | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | - | NOT SPECIFIED | CAT5411 | 24 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 2 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | 64 | 2500Ohm | 80 | 6V | - | Selectable Address | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT5411YI-10-T2 ON Semiconductor | 50 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 10kOhm | 64 | - | - | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | - | NOT SPECIFIED | CAT5411 | 24 | - | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 2 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | 64 | 10000Ohm | 80 | 6V | - | Selectable Address | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4232T-104E/UN Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 40 | MCP4232 | 10 | - | - | 5V | - | - | Rheostat | SPI | 2 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | 129 | 100000Ohm | 75 | 5V | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4231T-503E/SL Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4231 | 14 | - | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 1mA | - | - | - | - | 0.2 kHz | Linear | - | 129 | 50000Ohm | 75 | 5V | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4541T-104E/MF Microchip Technology | 10 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | - | - | 40 | MCP4541 | 8 | - | - | 5V | - | - | Potentiometer | I2C | 1 | - | - | - | 2.5μA | - | - | - | - | 0.1 kHz | Linear | - | 129 | 100000Ohm | 75 | - | - | Selectable Address | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() X9C102SZT1 Intersil (Renesas Electronics America) | 12 |
| Datasheet | 5 Weeks | - | - | Surface Mount | - | SOIC | - | 8 | - | Non-Volatile | - | - | 2005 | - | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 600 ppm/°C | 1kOhm | 100 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | - | - | - | - | 5V | 5V | COMMERCIAL | - | Serial | 1 | 5.5V | 4.5V | 1mA | - | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | 1000Ohm | - | 5V | - | - | - | - | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() AD5246BKS10-R2 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | Volatile | -40°C~125°C | Cut Tape (CT) | - | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 45 ppm/°C | 10kOhm | 128 | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 400kHz | 30 | AD5246 | 6 | - | Not Qualified | - | 3/5V | - | Rheostat | I2C | 1 | - | - | - | - | - | 3μA | - | DIGITAL POTENTIOMETER | 0.6 kHz | Linear | - | 128 | 10000Ohm | 150 | 3V | - | - | - | 2mm | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() MCP4162T-104E/MS Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4162 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | 257 | 100000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD5161BRM50-RL7 Analog Devices Inc. | 1201 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 45 ppm/°C | 50kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.5mm | - | 25MHz | 30 | AD5161 | 10 | - | - | 5.5V | 3/5V | - | Potentiometer | I2C, SPI | 1 | - | - | 3μA | 3μA | - | 3μA | - | - | 0.1 kHz | Linear | 1.2MHz | 256 | 50000Ohm | 50 | 3V | - | Cascade Pin, Selectable Address | - | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP4142-503E/MS Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | -40°C~125°C | Tube | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4142 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | 129 | 50000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4152T-103E/MF Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4152 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 1 kHz | Linear | - | 257 | 10000Ohm | 75 | 5V | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AD8402AR1-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | - | - | ±33% | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 1kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | - | not_compliant | - | 30 | AD8402 | 14 | - | Not Qualified | 5.5V | 3/5V | - | Potentiometer | SPI | 2 | - | - | 10nA | 10nA | 900μA | 10nA | - | - | 5 kHz | Linear | 5MHz | 256 | 1000Ohm | 200 | - | 700ppm/°C | - | 1.75mm | 8.65mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAT5419YI-25-T2 ON Semiconductor | 50 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 2.5kOhm | 64 | - | - | - | NONVOLATILE MEMORY | 2.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | - | NOT SPECIFIED | CAT5419 | 24 | - | Not Qualified | - | - | - | Potentiometer | I2C | 2 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | 64 | 2500Ohm | 80 | 6V | ±300ppm/°C | Selectable Address | - | 7.8mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP4241T-103E/ML Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4241 | 16 | - | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | 1 kHz | Linear | - | 129 | 10000Ohm | 75 | 5V | - | - | 1mm | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() AD5112BCPZ80-1-RL7 Analog Devices Inc. | 8 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 80kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5112 | 8 | - | - | 5.5V | 2.5/5V | - | Potentiometer | I2C | 1 | - | - | 750μA | 750nA | 750μA | - | - | - | 0.2 kHz | Linear | 4MHz | 64 | 80000Ohm | 70 | - | - | - | 0.65mm | 2mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4261T-104E/SL Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4261 | 14 | - | - | 5V | - | - | Potentiometer | SPI | 2 | - | - | - | 550μA | - | - | - | - | 0.1 kHz | Linear | - | 257 | 100000Ohm | 75 | 5V | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP45HV51-503E/MQ Microchip Technology | 3300 |
| Datasheet | 17 Weeks | - | - | - | Surface Mount | 20-VQFN Exposed Pad | YES | - | 123.008581mg | Volatile | -40°C~125°C | Tube | 2014 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | - | 100 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | - | - | 40 | MCP45HV51 | - | S-PQCC-N20 | - | - | - | - | Potentiometer | I2C | 1 | - | - | 45μA | - | - | - | - | - | 0.024 kHz | Linear | - | 256 | 100000Ohm | 145 | - | 100ppm/°C | Mute, Selectable Address | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP4632T-103E/UN Microchip Technology | 9900 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | - | - | 0.5mm | - | - | 40 | MCP4632 | 10 | - | - | 5V | - | - | Rheostat | I2C | 2 | - | - | - | 2.5μA | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | 129 | - | 75 | - | - | Selectable Address | - | - | - | No | - | ROHS3 Compliant | - |