- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Halogen Free | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP41HV31T-103E/MQ Microchip Technology | 11 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 20-VQFN Exposed Pad | - | 20 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | 100 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | QUAD | NO LEAD | 260 | 1 | - | 0.65mm | - | - | 40 | MCP41HV31 | - | - | - | - | - | - | Potentiometer | SPI | 1 | - | - | - | - | - | - | - | - | 0.48 kHz | Linear | 18V | 5V | - | - | 128 | 100000Ohm | 145 | - | 100ppm/°C | - | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MCP45HV31T-502E/ST Microchip Technology | 50 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 140.30179mg | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 5kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 40 | MCP45HV31 | - | - | - | - | - | - | Potentiometer | I2C | 1 | - | - | 45μA | - | - | - | - | - | 0.024 kHz | Linear | - | - | - | - | 128 | 100000Ohm | 145 | - | 100ppm/°C | Selectable Address | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() AD5220BR100-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | - | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 100kOhm | 128 | - | - | - | - | ALSO OPERATES AT 5V SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 220 | 1 | 3V | - | - | - | 30 | AD5220 | 8 | - | - | 5V | - | - | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | - | 15μA | 15μA | 15μA | - | - | 0.069 kHz | Linear | - | - | - | - | 128 | 100000Ohm | 40 | - | - | - | - | - | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | - | ||
![]() CAT5114LI-00-G ON Semiconductor | 24 |
| Datasheet | 5 Weeks | - | Gold | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C | Tube | 2009 | - | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 100kOhm | 32 | - | - | - | - | - | - | 2.5V~6V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | - | CAT5114 | 8 | - | - | 5V | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | 100μA | 100μA | - | Halogen Free | - | - | Linear | - | - | - | - | 32 | 100000Ohm | 150 | 3V | - | - | 4.95mm | - | 10.16mm | 7.11mm | No | - | RoHS Compliant | Lead Free | ||
![]() MCP45HV31-503E/ST Microchip Technology | 90000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 140.30179mg | Volatile | - | -40°C~125°C | Tube | 2009 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 14 | - | 100 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V 10V~36V ±5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 40 | MCP45HV31 | - | - | - | - | - | - | Potentiometer | I2C | 1 | - | - | 45μA | - | - | - | - | - | 0.024 kHz | Linear | - | - | - | - | 128 | 100000Ohm | 145 | - | - | Selectable Address | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4142T-503E/SN Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2007 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4142 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.2 kHz | Linear | - | - | - | - | 129 | 50000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4162T-104E/SN Microchip Technology | 45 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4162 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 550μA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | 257 | 100000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP4132-104E/MF Microchip Technology | 45 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Volatile | - | -40°C~125°C | Tube | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | MCP4132 | 8 | - | - | 5V | - | - | Rheostat | SPI | 1 | - | - | - | 1mA | - | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() CAT5259WI-00-T1 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | Tin | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | 300 ppm/°C | 100kOhm | 256 | - | - | - | - | - | - | 2.5V~6V | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | - | CAT5259 | 24 | - | - | - | 3/5V | - | Potentiometer | I2C | 4 | - | - | - | 1mA | 1mA | - | Halogen Free | - | - | Linear | - | - | - | - | 256 | 100000Ohm | 200 | 6V | ±300ppm/°C | Selectable Address | - | 2.65mm | 15.3mm | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() AD5206BRU100 Analog Devices Inc. | 8000 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | Volatile | - | -40°C~85°C | Tube | - | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 6 | 2.5V | - | - | - | 30 | AD5206 | 24 | - | - | - | 3/5V | - | Potentiometer | SPI | 6 | - | - | - | 12μA | 12μA | 12μA | - | - | 0.069 kHz | Linear | 2.7V | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 50 | - | - | Selectable Address | - | 1.2mm | 7.8mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD8403AR100-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 500 ppm/°C | 100kOhm | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | not_compliant | - | - | AD8403 | 24 | - | - | - | - | - | Potentiometer | SPI | 4 | - | - | - | - | - | 10nA | - | - | - | Linear | - | - | - | - | 256 | - | 200 | - | - | Cascade Pin | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CAT5114YI-10-GT3 ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | OBSOLETE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 300 ppm/°C | 10kOhm | - | - | - | - | - | - | - | 2.5V~6V | - | - | - | - | - | - | - | - | - | CAT5114 | 8 | - | - | 5V | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | 100μA | 100μA | - | Halogen Free | - | - | Linear | - | - | - | - | 32 | - | 150 | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() X9317US8Z Intersil (Renesas Electronics America) | 129 |
| Datasheet | 5 Weeks | - | - | Surface Mount | - | SOIC | - | 8 | - | Non-Volatile | - | - | Bulk | 2004 | - | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 100 | Matte Tin (Sn) - annealed | 70°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | - | - | - | - | 5V | 5V | COMMERCIAL | - | Serial | 1 | 5.5V | 4.5V | - | 50μA | - | - | - | DIGITAL POTENTIOMETER | - | - | - | - | - | - | - | 50000Ohm | - | - | - | - | - | - | - | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() CAT5112VI50 ON Semiconductor | 29 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C | - | - | - | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | Tin (Sn) | - | - | - | NONVOLATILE MEMORY | - | 2.5V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | compliant | - | 40 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | 32 | 50000Ohm | - | 3V | 300ppm/°C | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() CAT5118SDI-00GT3 ON Semiconductor | 50 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | Volatile | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 200 ppm/°C | 100kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Potentiometer | - | - | 2.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | CAT5118 | 5 | - | - | - | - | - | Rheostat | Up/Down (U/D, CS) | 1 | - | - | - | 25μA | - | - | Halogen Free | - | - | Linear | - | - | - | - | 32 | 100000Ohm | 200 | - | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT5115YI-50-GT3 ON Semiconductor | 50 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 50kOhm | 32 | - | - | - | Potentiometer | - | - | 2.5V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | CAT5115 | 8 | - | - | - | 2.5/6V | - | - | Serial | 1 | - | - | - | 100μA | 100μA | - | Halogen Free | - | - | - | - | - | - | - | 32 | 50000Ohm | - | 5V | 50ppm/°C | - | - | - | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT5116VI-GT3 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 weeks ago) | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 32kOhm | 100 | - | - | - | - | NONVOLATILE MEMORY | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | - | NOT SPECIFIED | CAT5116 | 8 | - | Not Qualified | 5V | - | - | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | - | 100μA | 100μA | - | Halogen Free | - | - | Logarithmic | - | - | - | - | 100 | 32000Ohm | 400 | 3V | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() MCP4141T-104E/SN Microchip Technology | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2008 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | MCP4141 | 8 | - | - | 5V | - | - | Potentiometer | SPI | 1 | - | - | - | 550μA | - | - | - | - | 0.1 kHz | Linear | - | - | - | - | 129 | 100000Ohm | 75 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP41050T-E/SN Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 10MHz | 40 | MCP41050 | 8 | - | - | - | 3/5V | - | Potentiometer | SPI | 1 | - | - | - | 340μA | - | 10nA | - | - | 0.28 kHz | Linear | - | - | - | - | 256 | 50000Ohm | 175 | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() X9313ZSIZ Intersil (Renesas Electronics America) | 380 |
| Datasheet | 5 Weeks | - | - | Surface Mount | - | SOIC | - | 8 | - | Non-Volatile | - | - | Bulk | 2005 | - | 20% | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 1kOhm | 32 | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | - | - | - | - | 5V | 5V | INDUSTRIAL | - | Serial | 1 | 5.5V | 4.5V | 1mA | - | - | - | - | DIGITAL POTENTIOMETER | - | Linear | - | - | - | - | - | 1000Ohm | - | 5V | - | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free |