- Manufacturer
- Interface
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Configuration
Attribute column
Categories
Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Memory Types | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Resolution | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Max Junction Temperature (Tj) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP4022T-202E/CH Microchip Technology | 15000 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Non-Volatile | 1 | - | -40°C~125°C | Cut Tape (CT) | 2005 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 150 ppm/°C | 2.1kOhm | 64 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | MCP4022 | 6 | - | - | 3/5V | Rheostat | - | Up/Down (U/D, CS) | - | - | 45μA | 45μA | - | DIGITAL POTENTIOMETER | 4 kHz | - | Linear | - | - | - | - | - | 64 | 2100Ohm | 70 | - | 5V | - | - | 1.3mm | - | 3.1mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5142BCPZ10-RL7 Analog Devices Inc. | 1200 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | 16 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±8% | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | QUAD | NO LEAD | - | 1 | 2.5V | 0.5mm | - | - | AD5142 | 16 | Not Qualified | 5.5V | - | Potentiometer | - | SPI | 2 | 700nA | 700nA | 32μA | - | - | 3 kHz | - | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 55 | - | - | - | Cascade Pin | - | 0.8mm | 3mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8403ARZ10-REEL Analog Devices Inc. | 100 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 500 ppm/°C | 10kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | AD8403 | 24 | - | 5.5V | 3/5V | Potentiometer | - | SPI | 4 | 10nA | 10nA | 900μA | 10nA | - | 0.6 kHz | - | Linear | - | 5MHz | - | - | - | 256 | 10000Ohm | 200 | - | - | - | Cascade Pin | - | 2.65mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4011-503E/SN Microchip Technology | 5 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | 1 | - | -40°C~125°C | Tube | 2005 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 50kOhm | 64 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4011 | 8 | - | 5V | - | Potentiometer | - | Up/Down (U/D, CS) | - | - | 45μA | - | - | - | 0.2 kHz | - | Linear | - | - | - | - | - | 64 | 50000Ohm | 70 | - | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4631T-104E/ML Microchip Technology | 1565 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | 100kOhm | 128 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | - | 260 | - | - | 0.635mm | - | 40 | MCP4631 | 16 | - | 5V | - | Potentiometer | - | I2C | 2 | - | 2.5μA | - | - | - | - | - | Linear | - | - | - | - | - | 129 | - | 75 | - | - | 150ppm/°C | Selectable Address | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP4131-103E/SN Microchip Technology | 71 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | - | - | -40°C~125°C | Tube | - | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 129 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4131 | 8 | - | 5V | - | Potentiometer | - | SPI | 1 | - | 1mA | - | - | - | 1 kHz | - | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | - | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4661T-104E/ML Microchip Technology | 38 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | 150 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) - annealed | - | 1.8V~5.5V | QUAD | - | 260 | 2 | 2.7V | 0.65mm | - | 40 | MCP4661 | 16 | - | 5V | - | Potentiometer | - | I2C | 2 | - | 2.5μA | - | - | - | 0.1 kHz | - | Linear | - | - | - | - | - | 257 | 100000Ohm | 75 | - | - | 150ppm/°C | Mute, Selectable Address | - | 1mm | 4mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP42100-I/P Microchip Technology | 100 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | Volatile | 2 | Industrial grade | -40°C~85°C | Tube | 2003 | - | ±30% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | - | - | 2 | 5V | - | 10MHz | - | MCP42100 | 14 | - | - | 3/5V | Potentiometer | - | SPI | - | - | 340μA | - | 10nA | - | 145MHz | 1 B | Linear | - | - | - | - | - | 256 | 100000Ohm | 175 | - | 5V | - | Cascade Pin | 3.68mm | - | 19.3mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4251-103E/SL Microchip Technology | 57 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Volatile | 2 | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 3 (168 Hours) | 14 | EAR99 | 150 ppm/°C | 10kOhm | 257 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4251 | 14 | - | 5V | - | Potentiometer | - | SPI | - | - | 1mA | - | - | - | 1 kHz | - | Linear | - | - | - | - | - | 257 | 10000Ohm | 75 | - | 5V | - | - | 1.25mm | - | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP4022T-502E/CH Microchip Technology | 50000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Non-Volatile | 1 | - | -40°C~125°C | Cut Tape (CT) | 2005 | WiperLock™ | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 150 ppm/°C | 5kOhm | 64 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | MCP4022 | 6 | - | 5V | - | Rheostat | - | Up/Down (U/D, CS) | - | - | 45μA | - | - | DIGITAL POTENTIOMETER | 2 kHz | - | Linear | - | - | - | - | - | 64 | 5000Ohm | 70 | - | 5V | - | - | 1.3mm | - | 3.1mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5162BRMZ10 Analog Devices Inc. | 27 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | - | -40°C~125°C | Tube | - | - | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 25MHz | 30 | AD5162 | 10 | - | 5.5V | 3/5V | Potentiometer | - | SPI | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.6 kHz | - | Linear | - | 4.8MHz | - | - | - | 256 | 10000Ohm | 160 | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP4132-104E/SN Microchip Technology | 8 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | - | - | -40°C~125°C | Tube | 2007 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 100kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP4132 | 8 | - | 5V | - | Rheostat | - | SPI | 1 | - | 1mA | - | - | DIGITAL POTENTIOMETER | 0.1 kHz | - | Linear | - | - | - | - | - | 129 | 100000Ohm | 75 | - | 5V | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP4541T-103E/MF Microchip Technology | 3230 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Non-Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150 ppm/°C | 10kOhm | 128 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.7V | 0.65mm | - | 40 | MCP4541 | 8 | - | 5V | - | Potentiometer | - | I2C | 1 | - | 2.5μA | - | - | - | 1 kHz | - | Linear | - | - | - | - | - | 129 | 10000Ohm | 75 | - | - | 150ppm/°C | Selectable Address | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5245BRJZ5-RL7 Analog Devices Inc. | 3553 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | Volatile | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | ±30% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 45 ppm/°C | 5kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 400kHz | 40 | AD5245 | 8 | - | 5.5V | 3/5V | Potentiometer | - | I2C | 1 | 3μA | 3μA | 3μA | 3μA | - | 1.2 kHz | - | Linear | - | 1.2MHz | - | - | - | 256 | 5000Ohm | 50 | 150°C | 3V | - | Selectable Address | 1.45mm | - | 2.9mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP42010T-I/SL Microchip Technology | 26410 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Volatile | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 800 ppm/°C | 10kOhm | 256 | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 10MHz | 40 | MCP42010 | 14 | - | - | 3/5V | Potentiometer | 1 | SPI | 2 | - | 340μA | - | 10nA | - | 1 kHz | - | Linear | - | - | - | - | - | 256 | 10000Ohm | 73 | - | 5V | - | Cascade Pin | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD5242BRUZ100 Analog Devices Inc. | 50 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Volatile | - | - | -40°C~105°C | Tube | - | - | -30% +50% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 30 ppm/°C | 100kOhm | 256 | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 2 | 2.5V | - | 400kHz | 30 | AD5242 | 16 | - | - | 3/5V | Potentiometer | 1 | I2C | 2 | 100nA | 100nA | 100nA | 100nA | - | 0.069 kHz | - | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 60 | - | 5.5V | - | Selectable Address | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TPL0501-100RSER Texas Instruments | 6527 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 5.301361mg | Volatile | 1 | - | -40°C~125°C | Digi-Reel® | - | - | ±20% | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | 2.7V~5.5V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | - | TPL0501 | 8 | - | 5V | - | Potentiometer | - | SPI | - | 5μA | - | - | - | - | 250 kHz | - | Linear | - | - | - | - | - | 256 | 100000Ohm | 25 | - | - | - | - | 600μm | - | 1.5mm | 1.5mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5258BRMZ100 Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Non-Volatile | 1 | - | -40°C~85°C | Tube | - | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 300 ppm/°C | 100kOhm | 64 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 400kHz | 30 | AD5258 | 10 | - | - | 3/5V | Potentiometer | - | I2C | - | 4μA | 4μA | 500nA | - | - | 0.1 kHz | - | Linear | - | 18MHz | - | - | - | 64 | 100000Ohm | 75 | - | 5.5V | 200ppm/°C | Selectable Address | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5242BRUZ1M Analog Devices Inc. | 4000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Volatile | - | - | -40°C~105°C | Tube | - | - | -30% +50% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 30 ppm/°C | 1MOhm | 256 | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 2 | 2.5V | - | 400kHz | 30 | AD5242 | 16 | - | - | 3/5V | Potentiometer | - | I2C | 2 | 100nA | 100nA | 100nA | 100nA | - | 0.006 kHz | - | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | -2.5V | 256 | 1000000Ohm | 60 | - | 5.5V | - | Selectable Address | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5242BRUZ1M-REEL7 Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Volatile | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | -30% +50% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 30 ppm/°C | 1MOhm | 256 | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 30 | AD5242 | 16 | Not Qualified | - | 3/5V | Potentiometer | - | I2C | 2 | 100nA | 100nA | 100nA | - | - | 0.006 kHz | - | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | -2.5V | 256 | 1000000Ohm | 60 | - | 5.5V | - | Selectable Address | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead |