- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output Type | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Architecture | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Evaluation Kit | Voltage - Supply, Digital | Settling Time | Integral Nonlinearity (INL) | Number of Converters | Conversion Rate | INL/DNL (LSB) | Number of D/A Converters | Resolution (Bits) | Number of DAC Channels | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX7543SQ/883B Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CDIP | - | MX754 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | -55°C ~ 125°C | - | - | - | - | - | - | Current - Unbuffered | - | - | - | - | 12 | R-2R | - | External | Serial | Yes | - | - | 5V | - | 5V | 2µs | - | - | - | ±1 (Max), ±2 (Max) | 1 | - | - | - | - | - | ||
![]() MAX502ACWG Analog Devices | 29 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | +/- 11.4 V to +/- 15.75 V | MAX502 | +/- 11.4 V to +/- 15.75 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | 12 | R-2R | - | External | Parallel | No | 12 bit | - | ±11.4V ~ 15.75V | - | - | 5µs | - | - | - | ±0.75 (Max), ±1 (Max) | 1 | - | - | - | - | - | ||
![]() MX7524KP Analog Devices | In Stock | - | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | MX7524 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX536BMDE Analog Devices | 301 |
| Datasheet | - | - | - | - | 16 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | Compliant | - | - | * | - | 125 °C | -55 °C | - | Voltage | - | - | - | - | - | - | - | - | - | - | 1.5 B | - | - | - | - | - | 1 LSB | - | - | - | - | - | 4 | No | - | - | ||
![]() MX7545JP T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | - | 70 °C | 0 °C | - | - | - | Parallel | - | - | 12 | - | Single | - | - | - | 1.5 B | - | - | - | - | 2 µs | 2 LSB | 1 | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX530BCWG T Analog Devices | 24 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | +/- 5 V/5 V | MAX530 | +/- 5 V/5 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | 12 | R-2R | - | External, Internal | Parallel | No | 12 bit | - | ±5V | - | 5V | 25µs (Typ) | - | - | - | ±1.5 (Max), ±1 (Max) | 1 | - | - | - | - | - | ||
![]() MAX506BMJP Analog Devices | In Stock | - | Datasheet | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | 125 °C | -55 °C | - | Voltage | - | - | - | - | - | - | - | - | - | - | 1 B | - | - | - | - | - | - | - | - | - | - | - | 4 | No | - | - | ||
![]() MAX521BCAG Analog Devices | 69 |
| Datasheet | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | 5 V | MAX521 | 5 V | 2-Wire, I2C | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | Voltage - Buffered | 8 Channel | - | - | - | 8 | R-2R | - | External | I²C | No | 8 bit | - | 5V | - | 5V | 6µs (Typ) | - | - | - | ±2 (Max), ±1 (Max) | 8 | - | - | - | - | - | ||
![]() MAX5184ETG Analog Devices | 31 |
| Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | - | MAX5184 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | Voltage - Unbuffered | - | - | - | - | 10 | Current Steering | - | External, Internal | Parallel | Yes | - | - | 2.7V ~ 3.3V | - | 2.7V ~ 3.3V | 25ns (Typ) | - | - | - | ±0.5, ±0.5 | 1 | 10bit | - | - | - | - | ||
![]() DAC11001BPFBR Texas Instruments | 2564 |
| - | - | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | 2.7 V to 5.5 V | - | 4.5 V to 5.5 V | SPI | - | + 125 C | Texas Instruments | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | - | - | - | - | - | Voltage - Unbuffered | 1 Channel | - | - | - | 20 | R-2R | - | External | - | No | 20 bit | - | 4.5V ~ 5.5V | - | 2.7V ~ 5.5V | 2.5µs | - | - | - | ±1 (Max), ±1 (Max) | 1 | - | - | - | - | - | ||
![]() MAX531ACPD Analog Devices | 18 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | MAX531 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Last Time Buy | - | 0°C ~ 70°C | - | - | - | - | - | - | Voltage - Buffered | - | - | - | - | 12 | R-2R | - | External, Internal | SPI | No | - | - | ±5V | - | 5V | 25µs (Typ) | - | - | - | ±0.5 (Max), ±1 (Max) | 1 | - | - | - | - | - | ||
![]() DAC0807LCN National Semiconductor | 633 |
| - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | - | - | - | - | - | - | National Semiconductor | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5801ATB Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x3) | - | MAX580 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | -40°C ~ 125°C | - | - | - | - | - | - | Voltage - Buffered | - | - | - | - | 10 | R-2R | - | External, Internal | I²C | No | - | - | 2.7V ~ 5.5V | - | 2.7V ~ 5.5V | 2.6µs (Typ) | - | - | - | ±0.25, ±0.1 | 2 | - | - | - | - | - | ||
![]() MAX5203AEUB T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-uMAX/uSOP | - | MAX5203 | - | - | PRODUCTION (Last Updated: 4 days ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | Compliant | -40°C ~ 105°C | - | - | - | 105 °C | -40 °C | 444.4 mW | Voltage | - | SPI, Serial | 3.6 V | 2.7 V | 16 | - | Single | Internal | SPI | No | 2 B | - | 2.7V ~ 3.6V | - | 2.7V ~ 3.6V | 25 µs | 20 LSB | 1 | - | ±10, ±1 (Max) | 1 | - | 1 | No | - | - | ||
![]() MAX5153AEEE Analog Devices | 18 |
| Datasheet | Production (Last Updated: 2 years ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | MAX515 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | Compliant | -40°C ~ 85°C | - | * | - | - | - | - | Voltage - Buffered | 2 | - | - | - | 13 | R-2R | - | External | SPI | No | - | - | 2.7V ~ 3.6V | - | 2.7V ~ 3.6V | 25µs (Typ) | - | - | - | ±1 (Max), ±1 (Max) | 2 | - | - | - | - | - | ||
![]() MAX5875EGK D Analog Devices | 18 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 68-VFQFN Exposed Pad | 68 | 68-QFN (10x10) | 1.8 V, 3.3 V | MAX5875 | 1.8 V, 3.3 V | Parallel | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 3 - 168 hours | Tube | Active | Compliant | -40°C ~ 85°C | - | - | - | 85 °C | -40 °C | 300 mW | Current - Unbuffered | 2 | Parallel | 3.465 V | 3.135 V | 16 | Current Steering | Analog, Digital | External, Internal | Parallel | Yes | 2 B | 200 Msps | 1.71V ~ 1.89V, 3.135V ~ 3.465V | Yes | 1.71V ~ 1.89V, 3.135V ~ 3.465V | 14 ns | 3 LSB | 2 | 200 Msps | ±3, ±2 | 2 | 16bit | 2 | No | Unknown | - | ||
![]() MAX510ACWE T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | MAX510 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | Compliant | 0°C ~ 70°C | Tape & Reel (TR) | - | - | 70 °C | 0 °C | 762 mW | Voltage | - | SPI, Serial | 5.5 V | 4.5 V | 8 | R-2R | Dual | External | SPI | No | 1 B | - | ±5V | - | 5V | 6 µs | - | 4 | - | -, ±1 (Max) | 4 | - | 4 | No | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | 80-TQFP | - | 80-TQFP (12x12) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | Obsolete | - | - | - | Current - Unbuffered | - | - | - | - | 10 | Binary-Weighted DAC, String DAC | - | Internal | Parallel | Yes | - | - | 3 V ~ 3.6 V | - | 3 V ~ 3.6 V | 16ns (Typ) | - | - | - | ±0.2, ±0.1 | 2 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 48-LQFP | - | 48-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | - | - | - | Current - Unbuffered | - | - | - | - | 10 | Binary-Weighted DAC, String DAC | - | External, Internal | Parallel | Yes | - | - | 3 V ~ 3.65 V | - | 3 V ~ 3.65 V | 16ns (Typ) | - | - | - | ±0.13, ±0.05 | 2 | - | - | - | - | - | ||
![]() MAX5361NEUK Analog Devices | 4492 |
| Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | - | Voltage - Buffered | - | - | - | - | 6 | Current Steering | - | Internal | I²C | No | - | - | 4.5V ~ 5.5V | - | 4.5V ~ 5.5V | 20µs (Typ) | - | - | - | ±1 (Max), ±1 (Max) | 1 | - | - | - | - | - |