- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Development Kit | Digital Supply Voltage | DNL - Differential Nonlinearity | Factory Pack Quantity | Gain Error | Ihs Manufacturer | INL - Integral Nonlinearity | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Number of Channels | Operating Supply Current | Number of Bits | Supply Current-Max | Converter Type | Reference Voltage | Seated Height-Max | Reference Type | Resolution | Settling Time | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Number of Converters | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Product | Settling Time-Max | Shutdown | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7547SE Analog Devices Inc | In Stock | - | Datasheet | - | YES | 28 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 0.8 μs | - | - | 12 V | - | - | e0 | - | 3A001.A.2.C | - | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 2 | 1.27 mm | unknown | - | 28 | S-CQCC-N28 | Not Qualified | - | MILITARY | - | - | 12 | 2 mA | D/A CONVERTER | - | 2.54 mm | - | - | - | 0.0244% | - | BINARY | - | - | PARALLEL, WORD | - | - | - | 2 μs | - | 11.43 mm | 11.43 mm | ||
![]() DAC349B-12 Spectrum Control | In Stock | - | Datasheet | - | NO | 24 | - | - | - | - | - | API TECHNOLOGIES CORP | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | DIP24,.8 | RECTANGULAR | IN-LINE | Active | - | - | - | - | - | - | 15 V | - | - | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | R-CDIP-T24 | Not Qualified | - | MILITARY | - | - | 12 | - | D/A CONVERTER | - | 4.826 mm | - | - | - | 0.0122% | MIL-STD-883 Class B | BINARY, OFFSET BINARY | - | -15 V | PARALLEL, WORD | 10 V | -10 V | - | - | - | 33.274 mm | 20.32 mm | ||
![]() DAC349B-12 Sipex Corporation | In Stock | - | Datasheet | - | NO | 24 | - | - | - | - | - | SIPEX CORP | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | - | - | 15 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-CDIP-T24 | Not Qualified | - | MILITARY | - | - | 12 | 20 mA | D/A CONVERTER | - | - | - | - | - | 0.012% | 38535Q/M;38534H;883B | BINARY, OFFSET BINARY | - | -15 V | PARALLEL, WORD | 10 V | -10 V | - | 15 μs | - | 32.893 mm | 15.24 mm | ||
![]() AD7525BD Analog Devices Inc | 12 | - | Datasheet | - | NO | 16 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 85 °C | -25 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | 15 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | OTHER | - | - | - | 1 mA | D/A CONVERTER | - | - | - | - | - | 0.05% | - | BINARY CODED DECIMAL | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7645BCQP Maxim Integrated Products | In Stock | - | Datasheet | - | YES | 20 | - | - | - | - | - | MAXIM INTEGRATED PRODUCTS INC | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | QLCC | - | No | - | - | - | 5 V | - | - | e0 | No | - | - | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | - | 20 | S-PQCC-J20 | Not Qualified | - | COMMERCIAL | - | - | 12 | 2 mA | D/A CONVERTER | - | 4.57 mm | - | - | - | 0.0244% | - | BINARY, 2''S COMPLEMENT BINARY | - | - | PARALLEL, WORD | - | - | - | 1 μs | - | 8.965 mm | 8.965 mm | ||
![]() AK43ABS Stanley Engineered Fastening | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2605IGN-1 Analog Devices Inc | In Stock | - | Datasheet | - | YES | 16 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | 0.150 INCH, PLASTIC, SSOP-16 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | No | 10 μs | - | - | 5 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.635 mm | not_compliant | - | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | 16 | - | D/A CONVERTER | - | 1.727 mm | - | - | - | 0.0977% | - | BINARY | - | - | SERIAL | 5.5 V | - | - | - | - | 4.89 mm | 3.9 mm | ||
![]() TLC5602C Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZN426D Dynex Semiconductor | In Stock | - | Datasheet | - | YES | 16 | - | - | - | - | - | GEC PLESSEY SEMICONDUCTORS | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | - | 5 V | - | - | e0 | - | - | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | - | COMMERCIAL | - | - | 8 | 9 mA | D/A CONVERTER | - | - | - | - | - | 0.2% | - | BINARY | - | - | - | - | - | - | - | - | - | - | ||
![]() PM7224FX Analog Devices Inc | In Stock | - | Datasheet | - | NO | 18 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-18 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 18 | R-GDIP-T18 | Not Qualified | - | INDUSTRIAL | - | - | 8 | 6 mA | D/A CONVERTER | - | 5.08 mm | - | - | - | 0.391% | - | BINARY | - | -5 V | PARALLEL, 8 BITS | 12.5 V | - | - | 5 µs | - | - | 7.62 mm | ||
![]() AD558T Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD394TM Analog Devices Inc | In Stock | - | Datasheet | - | NO | 28 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 125 °C | -55 °C | METAL | DIP | LOW PROFILE, HERMETIC SEALED, METAL, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 10 µs | - | - | 15 V | - | - | e0 | - | 3A001.A.2.C | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 28 | R-MDIP-T28 | Not Qualified | - | MILITARY | - | - | 12 | 28 mA | D/A CONVERTER | - | 5.21 mm | - | - | - | 0.0244% | MIL-STD-883 Class B | BINARY | - | -15 V | PARALLEL, WORD | 10 V | -10 V | - | 15 µs | - | 39.88 mm | 15.24 mm | ||
![]() MP1230ABN MSi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC-QSFP28-100G-1M-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7533AQ Maxim Integrated Products | In Stock | - | Datasheet | - | NO | 16 | - | - | - | - | - | MAXIM INTEGRATED PRODUCTS INC | - | - | - | - | - | - | 85 °C | -25 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-16 | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 16 | R-GDIP-T16 | Not Qualified | - | OTHER | - | - | 10 | - | D/A CONVERTER | - | 5.08 mm | - | - | - | 0.2% | - | OFFSET BINARY | - | - | PARALLEL, WORD | - | - | - | - | - | - | 7.62 mm | ||
![]() NA2100AFAE2D Nisshinbo | 1330 | - | Datasheet | VSP-8-AF | - | - | - | - | - | - | - | - | 0.018 % | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 5.25 V | 3 V | - | - | - | - | - | - | Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage to Frequency Converters | - | - | - | - | ||
![]() AD5778RBCPZ Analog Devices | 157 | - | Datasheet | QFN-32 | - | - | DC2692A-A | 2.85 V to 5.5 V | 0.2 LSB | 73 | 0.7 %FSR | - | 12 LSB | SPI | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 5.5 V | 2.85 V | - | Tube | AD5778 | - | - | - | SoftSpan DAC | - | - | - | - | - | - | - | - | - | - | - | - | Current | - | 2 Channel | 2.6 mA | - | - | - | 1.25 V | - | External, Internal | 16 bit | 19.2 us | - | - | - | 2 Converter | - | - | - | - | Digital to Analog Converters | - | Shutdown | - | - | ||
![]() PM7533AQ Rochester Electronics LLC | In Stock | - | Datasheet | - | NO | 16 | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | No | - | - | - | 15 V | - | - | e0 | No | - | - | TIN LEAD | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-CDIP-T16 | COMMERCIAL | - | MILITARY | - | - | 10 | - | D/A CONVERTER | - | 5.08 mm | - | - | - | 0.05% | - | BINARY, OFFSET BINARY | - | - | PARALLEL, WORD | 15 V | - | - | - | - | 19.05 mm | 7.62 mm | ||
![]() TDA1313 NXP Semiconductors | In Stock | - | Datasheet | - | NO | 16 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 0.2 μs | - | - | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | Not Qualified | - | INDUSTRIAL | - | - | 16 | - | D/A CONVERTER | - | 4.7 mm | - | - | - | - | - | 2''S COMPLEMENT | - | - | SERIAL | 4.6 V | 3.8 V | - | - | - | 21.6 mm | 7.62 mm | ||
![]() TDF8712T NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 0.065 μs | - | - | 5 V | - | - | e4 | - | - | - | NICKEL PALLADIUM GOLD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | D/A CONVERTER | - | 2.65 mm | - | - | - | 0.1953% | - | BINARY | - | - | PARALLEL, 8 BITS | -1.75 V | -1.45 V | - | 0.008 μs | - | 10.3 mm | 7.5 mm |