- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Settling Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC2630AHSC6-HM10#TRPBF Linear Technology | In Stock | - | Datasheet | YES | 6 | LINEAR TECHNOLOGY CORP | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | 4.4 μs | 5 V | e3 | - | - | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | 6 | R-PDSO-G6 | - | AUTOMOTIVE | 10 | - | D/A CONVERTER | 1 mm | 0.0977% | - | BINARY | - | SERIAL | 4.096 V | - | - | 2 mm | 1.25 mm | ||
![]() LC78834M SANYO Electric Co Ltd | In Stock | - | Datasheet | YES | 28 | SANYO ELECTRIC CO LTD | - | 75 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 5 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | COMMERCIAL EXTENDED | 18 | - | D/A CONVERTER | 2.5 mm | - | - | 2''S COMPLEMENT | - | SERIAL | 2.6 V | 2.2 V | - | 17.8 mm | 7.9 mm | ||
![]() TDA8777HL/14 NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | 3.3 V | e3 | - | - | TIN | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 10 | - | D/A CONVERTER | 1.6 mm | 0.1953% | - | BINARY | - | PARALLEL, WORD | - | - | - | 7 mm | 7 mm | ||
![]() AD7398BR-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | ANALOG DEVICES INC | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | MS-013AA, WSOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 6 μs | 5 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 1.27 mm | not_compliant | 16 | R-PDSO-G16 | Not Qualified | AUTOMOTIVE | 12 | 2.7 mA | D/A CONVERTER | 2.65 mm | 0.0366% | - | BINARY | -5 V | SERIAL | 5 V | - | - | 10.3 mm | 7.5 mm | ||
![]() DAC7541A Texas Instruments | In Stock | - | Datasheet | YES | 18 | TEXAS INSTRUMENTS INC | - | 70 °C | - | UNSPECIFIED | - | , | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | - | - | 0.6 μs | 12 V | - | - | - | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | X-XUUC-N18 | Not Qualified | COMMERCIAL | 12 | - | D/A CONVERTER | - | - | - | BINARY | - | PARALLEL, WORD | - | - | - | - | - | ||
![]() AD7528UQ/883 Analog Devices Inc | In Stock | - | Datasheet | NO | 20 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | - | 3A001.A.2.C | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | 20 | R-XDIP-T20 | Not Qualified | MILITARY | 8 | 2 mA | D/A CONVERTER | - | 0.195% | 38535Q/M;38534H;883B | BINARY, OFFSET BINARY | - | - | - | - | 0.4 μs | - | - | ||
![]() MX7543AQ Maxim Integrated Products | 50 | - | Datasheet | NO | 16 | MAXIM INTEGRATED PRODUCTS INC | 1 | 85 °C | -25 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERAMIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 5 V | e0 | No | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | 16 | R-GDIP-T16 | Not Qualified | OTHER | 12 | 2.5 mA | D/A CONVERTER | 5.08 mm | 0.0244% | - | BINARY, OFFSET BINARY | - | SERIAL | 10 V | - | 2 μs | - | 7.62 mm | ||
![]() DAC9377-16-6 Spectrum Microwave | In Stock | - | Datasheet | NO | 24 | SATCON ELECTRONICS | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DOUBLE WIDTH, CERAMIC, DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | 15 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 24 | R-CDIP-T24 | Not Qualified | COMMERCIAL | 16 | 20 mA | D/A CONVERTER | 5.08 mm | 0.0015% | - | BINARY, OFFSET BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | - | - | 15.24 mm | ||
![]() AD7536SE Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 0.8 μs | - | e0 | No | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | 28 | S-CQCC-N28 | Not Qualified | MILITARY | 14 | 4 mA | D/A CONVERTER | 2.54 mm | 0.012% | - | OFFSET BINARY | - | PARALLEL, WORD | - | - | 2 μs | 11.43 mm | 11.43 mm | ||
![]() MAX7645ACQP Maxim Integrated Products | In Stock | - | Datasheet | YES | 20 | MAXIM INTEGRATED PRODUCTS INC | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | QLCC | No | - | 5 V | e0 | No | - | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | 20 | S-PQCC-J20 | Not Qualified | COMMERCIAL | 12 | 2 mA | D/A CONVERTER | 4.57 mm | 0.0122% | - | BINARY, 2''S COMPLEMENT BINARY | - | PARALLEL, WORD | - | - | 1 μs | 8.965 mm | 8.965 mm | ||
![]() AD7536SD Maxim Integrated Products | In Stock | - | Datasheet | NO | 28 | MAXIM INTEGRATED PRODUCTS INC | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | No | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | 28 | R-XDIP-T28 | - | MILITARY | 14 | 4 mA | D/A CONVERTER | - | 0.012% | - | OFFSET BINARY | - | - | - | - | 1.5 μs | - | - | ||
![]() AD7536SD Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.8 μs | - | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 28 | R-CDIP-T28 | Not Qualified | MILITARY | 14 | 4 mA | D/A CONVERTER | - | 0.0122% | - | BINARY | - | PARALLEL, WORD | - | - | 1.5 μs | 35.54 mm | 15.24 mm | ||
![]() AD5625RBCPZ-250RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | ANALOG DEVICES INC | - | 105 °C | -40 °C | UNSPECIFIED | HVSON | 3 X 3 MM, LEAD FREE, LFCSP-10 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | SOIC | Yes | 3 µs | 5 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | DUAL | NO LEAD | - | 4 | 0.5 mm | unknown | 10 | S-XDSO-N10 | Not Qualified | INDUSTRIAL | 12 | 1.2 mA | D/A CONVERTER | 0.8 mm | 0.0244% | - | BINARY | - | SERIAL | 5.5 V | - | 4.5 µs | 3 mm | 3 mm | ||
![]() WM8762ED Cirrus Logic | In Stock | - | Datasheet | YES | 8 | CIRRUS LOGIC INC | - | 85 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | R-PDSO-G8 | Not Qualified | OTHER | 24 | 26 mA | D/A CONVERTER | - | - | - | BINARY | - | - | - | - | - | - | - | ||
![]() AD5329KRM-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | MICRO, SOIC-10 | TSSOP10,.19,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 3 µs | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | 10 | R-PDSO-G10 | Not Qualified | COMMERCIAL | 12 | - | D/A CONVERTER | 1.1 mm | 0.05% | - | 2''S COMPLEMENT BINARY | - | SERIAL | - | - | 3 µs | 3 mm | 3 mm | ||
![]() AK4387ET Asahi Kasei Microsystems Corporation | In Stock | - | Datasheet | YES | 16 | ASAHI KASEI MICRODEVICES CORP | - | 85 °C | -20 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL EXTENDED | 24 | - | D/A CONVERTER | 1.1 mm | - | - | BINARY | - | SERIAL | 2.95 V | - | - | 5 mm | 4.4 mm | ||
![]() TDA8772H/8B Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8772H/8B NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 3 | 0.8 mm | unknown | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | 8 | - | D/A CONVERTER | 2.85 mm | 0.1953% | - | BINARY | - | PARALLEL, 8 BITS | 1.83 V | 0.83 V | - | 10 mm | 10 mm | ||
![]() WM8768EDS/R Cirrus Logic | In Stock | - | Datasheet | YES | 28 | CIRRUS LOGIC INC | - | 85 °C | -25 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | No | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.635 mm | compliant | - | R-PDSO-G28 | Not Qualified | OTHER | 24 | - | D/A CONVERTER | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | ||
![]() AD7545GUD Analog Devices Inc | In Stock | - | Datasheet | NO | 20 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-XDIP-T20 | Not Qualified | MILITARY | 12 | 2 mA | D/A CONVERTER | - | 0.012% | - | BINARY | - | PARALLEL, WORD | - | - | 2 µs | - | - |