- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Factory Pack Quantity | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Settling Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7545GUD Maxim Integrated Products | In Stock | - | Datasheet | NO | 20 | - | MAXIM INTEGRATED PRODUCTS INC | 125 °C | -55 °C | CERAMIC | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | No | - | - | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 20 | R-XDIP-T20 | - | MILITARY | 10 | 2 mA | D/A CONVERTER | - | 0.012% | - | BINARY | - | - | - | - | 2 µs | - | - | ||
![]() M62398P Renesas Electronics Corporation | In Stock | - | Datasheet | NO | 24 | - | RENESAS ELECTRONICS CORP | 85 °C | -20 °C | PLASTIC/EPOXY | DIP | 24P4D | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 13 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 24 | R-PDIP-T24 | Not Qualified | OTHER | 8 | 4 mA | D/A CONVERTER | 4.5 mm | 0.5859% | - | BINARY | - | SERIAL | 12.9 V | 0.1 V | - | 29.2 mm | 7.62 mm | ||
![]() CXA1156AQ Sony Semiconductor | In Stock | - | Datasheet | YES | 44 | - | SONY CORP | 70 °C | -20 °C | CERAMIC, METAL-SEALED COFIRED | QFP | QFP, | QFP44,.8SQ,50 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 3 | 1.27 mm | unknown | - | 44 | S-CQFP-G44 | Not Qualified | COMMERCIAL | 8 | 430 mA | D/A CONVERTER | 4.92 mm | 0.1953% | - | BINARY | -4.5 V | PARALLEL, 8 BITS | - | - | - | 15.24 mm | 15.24 mm | ||
![]() AFE4510YBGT Texas Instruments | In Stock | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | Reel | AFE4510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD7537UE Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | - | ANALOG DEVICES INC | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 0.8 µs | 12 V | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 2 | 1.27 mm | unknown | - | 28 | S-CQCC-N28 | Not Qualified | MILITARY | 12 | 2 mA | D/A CONVERTER | 2.54 mm | 0.0122% | - | BINARY | - | PARALLEL, 8 BITS | - | - | 2 µs | 11.43 mm | 11.43 mm | ||
![]() MN657021F Panasonic Electronic Components | In Stock | - | Datasheet | YES | 48 | - | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | No | 0.025 µs | 3 V | - | - | e0 | No | - | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 8 | 28 mA | D/A CONVERTER | 2.9 mm | 0.1953% | - | BINARY | - | PARALLEL, 8 BITS | - | - | 0.037 µs | 7 mm | 7 mm | ||
![]() MP7541SD Exar Corporation | In Stock | - | Datasheet | NO | 18 | - | EXAR CORP | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.5 µs | 15 V | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 18 | R-GDIP-T18 | Not Qualified | MILITARY | 12 | 2 mA | D/A CONVERTER | 5.08 mm | 0.0244% | - | BINARY | - | PARALLEL, WORD | - | - | 1 µs | - | 7.62 mm | ||
![]() AD5744RBSUZ Analog Devices Inc | In Stock | - | Datasheet | YES | 32 | - | ANALOG DEVICES INC | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, TQFP32,.35SQ,32 | TQFP32,.35SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | Yes | 8 µs | 5 V | - | - | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | QUAD | GULL WING | - | 4 | 0.8 mm | compliant | - | 32 | S-PQFP-G32 | Not Qualified | INDUSTRIAL | 14 | 14 mA | D/A CONVERTER | 1.2 mm | 0.0122% | - | OFFSET BINARY, 2''S COMPLEMENT BINARY | - | SERIAL | 10.5263 V | -10.5263 V | 10 µs | 7 mm | 7 mm | ||
![]() DAC-HPB/883B Murata Power Solutions | In Stock | - | Datasheet | NO | 24 | - | MURATA POWER SOLUTIONS INC | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | No | 15 µs | 15 V | - | - | - | No | 3A001.A.2.C | - | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 24 | R-GDIP-P24 | Not Qualified | MILITARY | 16 | - | D/A CONVERTER | 4.8 mm | 0.003% | - | COMPLEMENTARY OFFSET BINARY, COMPLEMENTARY BINARY | -15 V | PARALLEL, WORD | 5 V | -5 V | - | - | 15.24 mm | ||
![]() AD5744CSU Analog Devices Inc | In Stock | - | Datasheet | YES | 32 | - | ANALOG DEVICES INC | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | MO-026-ABA, TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | No | 8 µs | 15 V | - | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | not_compliant | - | 32 | S-PQFP-G32 | Not Qualified | INDUSTRIAL | 14 | 3.75 mA | D/A CONVERTER | 1.2 mm | 0.0061% | - | OFFSET BINARY, 2''S COMPLEMENT BINARY | -15 V | SERIAL | 10 V | -10 V | 10 µs | 7 mm | 7 mm | ||
![]() MP7528UD/883 Exar Corporation | In Stock | - | Datasheet | NO | 20 | - | EXAR CORP | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T20 | Not Qualified | MILITARY | 8 | 2 mA | D/A CONVERTER | - | 0.1% | 38535Q/M;38534H;883B | BINARY, OFFSET BINARY | - | - | - | - | - | - | - | ||
![]() LTC2630AISC6-HM10#TRPBF Linear Technology | In Stock | - | Datasheet | YES | 6 | - | LINEAR TECHNOLOGY CORP | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 4.4 µs | 5 V | - | - | e3 | - | - | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 6 | R-PDSO-G6 | - | INDUSTRIAL | 10 | - | D/A CONVERTER | 1 mm | 0.0977% | - | BINARY | - | SERIAL | 4.096 V | - | - | 2 mm | 1.25 mm | ||
![]() LTC2630AISC6-HM10#TRPBF Analog Devices Inc | In Stock | - | Datasheet | YES | 6 | - | ANALOG DEVICES INC | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | - | Yes | 4.4 µs | 5 V | - | - | e3 | - | - | Matte Tin (Sn) - annealed | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | R-PDSO-G6 | - | INDUSTRIAL | 10 | - | D/A CONVERTER | 1 mm | 0.0977% | - | BINARY | - | SERIAL | 4.096 V | - | - | 2 mm | 1.25 mm | ||
![]() TC35010F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | TOSHIBA CORP | 75 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 0.03 µs | 5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL EXTENDED | 8 | - | D/A CONVERTER | 1.9 mm | 0.1953% | - | BINARY | - | PARALLEL, 8 BITS | 5.015 V | 4.985 V | - | 10.3 mm | 5.3 mm | ||
![]() CS4365-EQZ Cirrus Logic | In Stock | - | Datasheet | YES | 48 | - | CIRRUS LOGIC INC | 105 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | Yes | - | 5 V | - | - | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 24 | - | D/A CONVERTER | 1.6 mm | - | - | 2''S COMPLEMENT | - | SERIAL | 7.14 V | 6.27 V | - | 7 mm | 7 mm | ||
![]() TLC7226C Texas Instruments | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDC3310R6C Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | 32 | - | FAIRCHILD SEMICONDUCTOR CORP | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | No | 0.025 µs | 5 V | - | - | e0 | - | - | TIN LEAD | - | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | - | R-PQCC-J32 | Not Qualified | COMMERCIAL | 10 | 115 mA | D/A CONVERTER | 3.71 mm | 0.0977% | - | BINARY | - | PARALLEL, WORD | 5 V | 4 V | 0.04 µs | 13.92 mm | 11.375 mm | ||
![]() AD7248KN Analog Devices Inc | In Stock | - | Datasheet | NO | 24 | - | ANALOG DEVICES INC | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, SKINNY, PLASTIC, DIP-24 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 12 V | - | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 24 | R-PDIP-T24 | Not Qualified | COMMERCIAL | 12 | - | D/A CONVERTER | 5.33 mm | 0.0244% | - | BINARY | -12 V | PARALLEL, WORD | 5 V | -5 V | - | 30.48 mm | 7.62 mm | ||
![]() AD669AQ Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | - | ANALOG DEVICES INC | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 10 µs | 15 V | - | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-GDIP-T28 | Not Qualified | INDUSTRIAL | 16 | 18 mA | D/A CONVERTER | 5.72 mm | 0.0061% | - | BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | 13 µs | - | 15.24 mm | ||
![]() AD7849TQ Analog Devices Inc | In Stock | - | Datasheet | NO | 20 | - | ANALOG DEVICES INC | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | CERDIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 7 µs | 15 V | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-GDIP-T20 | Not Qualified | MILITARY | 16 | - | D/A CONVERTER | 5.08 mm | 0.0244% | - | BINARY, OFFSET BINARY, 2''S COMPLEMENT BINARY | -15 V | SERIAL | 10 V | -10 V | 7 µs | 24.195 mm | 7.62 mm |