- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Output Type | Number of Channels | Number of Bits | Architecture | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | INL/DNL (LSB) | Number of D/A Converters |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5582ETP Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-WQFN Exposed Pad | 20-TQFN (5x5) | - | MAX5582 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Active | -40°C ~ 85°C | - | Voltage - Buffered | - | 10 | R-2R | External | SPI, DSP | No | - | - | 2.7V ~ 5.25V | 1.8V ~ 5.25V | 6µs | ±0.5, ±1 (Max) | 4 | ||
![]() DAC7802KUG4 Burr Brown | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | DAC7802 | - | - | - | Burr Brown | - | - | Bulk | Active | -40°C ~ 85°C | - | Current - Unbuffered | - | 12 | Multiplying DAC | External | Parallel | No | - | - | 5V | 5V | 800ns | ±1 (Max), ±1 (Max) | 2 | ||
![]() MAX521BCAG T Analog Devices | 30 |
| Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24-SSOP | - | MAX521 | - | 2-Wire, I2C | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | Voltage - Buffered | 8 Channel | 8 | R-2R | External | I²C | No | 8 bit | - | 5V | 5V | 6µs (Typ) | ±2 (Max), ±1 (Max) | 8 | ||
![]() MAX5804AUB Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | - | MAX5804 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | -40°C ~ 125°C | - | Voltage - Buffered | - | 10 | R-2R | External, Internal | I²C | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 5.2µs (Typ) | ±0.2, ±0.1 | 1 | ||
![]() MAX5632UCB TD Analog Devices | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | MAX5632 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | 0°C ~ 85°C | - | Voltage - Buffered | - | 16 | R-2R | External | SPI | No | - | - | 8.55V ~ 11.6V, -2.75V ~ -5.25V | 5V | - | -, ±1 | 32 | ||
![]() MAX5711AUT Analog Devices | 778 |
| Datasheet | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5621UTK Analog Devices | 250 |
| - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5122BEEE T Analog Devices | 30 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | MAX5122 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | Voltage - Buffered | - | 12 | R-2R | External, Internal | SPI | No | - | - | 5V | 5V | 20µs (Typ) | ±1 (Max), ±1 (Max) | 1 | ||
![]() MX7521UQ/883B Analog Devices | In Stock | - | Datasheet | Through Hole | 18-CDIP (0.300, 7.62mm) | 18-CDIP | - | MX752 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | -55°C ~ 125°C | - | Current - Unbuffered | - | 12 | R-2R | External | Parallel | Yes | - | - | 5V ~ 15V | 5V ~ 15V | 500µs | - | 1 | ||
![]() MAX5815AAUD Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | MAX5815 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | -40°C ~ 125°C | - | Voltage - Buffered | - | 12 | R-2R | External, Internal | I²C | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 4.5µs (Typ) | ±0.5, ±0.2 | 4 | ||
![]() MX7524JESE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | MX7524 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | Current - Unbuffered | - | 8 | R-2R | External | Parallel | Yes | - | - | 5V ~ 15V | 5V ~ 15V | 500ns | ±0.5 (Max), ±1 (Max) | 1 | ||
![]() MX7225KN Analog Devices | 24 |
| Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | 24-PDIP | - 5 V, 11.4 V to 16.5 V | MX7225 | - 5 V, 11.4 V to 16.5 V | Parallel | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | Tube | Active | 0°C ~ 70°C | - | Voltage - Buffered | 4 Channel | 8 | R-2R | External | Parallel | No | 8 bit | - | 11.4V ~ 16.5V, -5V | 14.25V ~ 15.75V | 4µs | ±1 (Max), ±1 (Max) | 4 | ||
![]() MAX502BEWG T Analog Devices | 15 |
| Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | MAX502 | - | Parallel | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | Voltage - Buffered | 1 Channel | 12 | R-2R | External | Parallel | No | 12 bit | - | ±11.4V ~ 15.75V | - | 5µs | ±0.75 (Max), ±1 (Max) | 1 | ||
![]() MAX5110GTJ T Analog Devices | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | 32-TQFN (5x5) | - | MAX5110 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | -40°C ~ 105°C | - | - | - | 14 | - | Internal | SPI | - | - | - | 3V | 3V | - | - | - | ||
![]() MAX536BEWE T Analog Devices | 1000 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | MAX536 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | Voltage - Buffered | - | 12 | R-2R | External | SPI | No | - | - | 10.8V ~ 13.2V, -5V | - | 3µs (Typ) | ±1 (Max), ±1 (Max) | 4 | ||
![]() MAX5839BCMH Analog Devices | In Stock | - | Datasheet | Surface Mount | 44-QFP | 44-MQFP (10x10) | - | MAX5839 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tray | Obsolete | 0°C ~ 70°C | - | Voltage - Buffered | - | 13 | R-2R | External | Parallel | No | - | - | 7V ~ 14V, -5V ~ 9V | 5V | 20µs (Typ) | ±4 (Max), ±1 (Max) | 8 | ||
![]() MX7541ATD Analog Devices | In Stock | - | Datasheet | Through Hole | 18-CDIP (0.300, 7.62mm) | 18-CERDIP | - | MX754 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | -55°C ~ 125°C | - | Current - Unbuffered | - | 12 | R-2R | External | Parallel | Yes | - | - | 5V ~ 16V | 5V ~ 16V | 600ns (Typ) | ±0.5 (Max), ±0.5 (Max) | 1 | ||
![]() MAX5633UCB TD Analog Devices | 34 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | MAX5633 | - | 3-Wire, Microwire, QSPI, SPI | + 85 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | Active | 0°C ~ 85°C | - | Voltage - Buffered | 1 Channel | 16 | R-2R | External | SPI | No | 16 bit | - | 8.55V ~ 11.6V, -2.75V ~ -5.25V | 5V | - | -, ±1 | 32 | ||
![]() MX7549JEWP T Analog Devices | In Stock | - | - | Surface Mount | 20-WFBGA, WLBGA | 20-WLP | - | MX7549 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | 0°C ~ 70°C | - | Current - Unbuffered | - | 12 | R-2R | External | - | No | - | - | 5V ~ 15V | 5V ~ 15V | 1.5µs | ±1 (Max), ±0.5 (Max) | 2 | ||
![]() MAX555CCB TD Analog Devices | 703 |
| Datasheet | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - |