- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | Operating Temperature | Packaging | Series | Part Status | Frequency | Function | Output Type | Number of Channels | Number of Bits | Architecture | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | INL/DNL (LSB) | RF Type | Number of D/A Converters | Secondary Attributes | Resolution (Bits) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5894EGK TD Analog Devices | In Stock | - | Datasheet | Surface Mount | 68-VFQFN Exposed Pad | 68-QFN (10x10) | - | MAX5894 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | -40°C ~ 85°C | - | - | - | - | - | Current - Unbuffered | - | 14 | Oversampling Interpolating DAC | External, Internal | Parallel | Yes | - | - | 1.71V ~ 1.89V, 3.135V ~ 3.465V | 1.71V ~ 1.89V | 11µs (Typ) | ±1, ±0.5 | - | 2 | - | - | ||
![]() MAX5704ATA T Analog Devices | In Stock | - | Datasheet | - | - | - | - | MAX570 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | -40°C ~ 125°C | - | - | - | - | - | Voltage - Buffered | - | 10 | - | External, Internal | SPI, DSP | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 5.2µs (Typ) | ±0.2, ±0.1 | - | 1 | - | - | ||
![]() MAX5251ACAP T Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | - | MAX5251 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | - | 10 | R-2R | External | SPI | No | - | - | 3V ~ 3.6V | 3V ~ 3.6V | 12µs (Typ) | ±0.25, ±1 (Max) | - | 4 | - | - | ||
![]() MAX5855EXE Analog Devices | In Stock | - | Datasheet | Surface Mount | 144-LFBGA, FCCSPBGA | 144-FCCSP (10x10) | - | MAX5855 | - | SPI | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 3 - 168 hours | Tray | Active | - | - | - | - | 0Hz ~ 2.45GHz | VCO/PLL Synthesizer | - | 1 Channel | - | - | - | SPI | - | 16 bit | 4.9152GSPS | - | - | - | - | General Purpose | - | - | 14bit | ||
![]() MAX5725BAUP Analog Devices | 69 |
| Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | 2.7 V to 5.5 V | MAX5725 | 1.8 V to 5.5 V | 4-Wire, DSP, Microwire, QSPI, SPI | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | -40°C ~ 125°C | - | - | - | - | - | Voltage - Buffered | 8 Channel | 12 | R-2R | External, Internal | SPI, DSP | No | 12 bit | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 4.5µs (Typ) | ±0.5, ±0.2 | - | 8 | - | 12bit | ||
![]() MAX5702BAUB Analog Devices | 131 |
| Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | 2.7 V to 5.5 V | MAX5702 | 1.8 V to 5.5 V | 3-Wire, Microwire, QSPI, SPI | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | -40°C ~ 125°C | - | - | - | - | - | Voltage - Buffered | 1 Channel | 12 | - | External, Internal | SPI | No | 12 bit | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 4.5µs (Typ) | ±0.5, ±0.2 | - | 2 | - | 12bit | ||
![]() MAX5304CUA Analog Devices | 6 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | 5 V | MAX5304 | 5 V | 3-Wire, Microwire, QSPI, SPI | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 1 Channel | 10 | R-2R | External | SPI | No | 10 bit | - | 5V | 5V | 10µs (Typ) | ±4 (Max), ±1 (Max) | - | 1 | - | 10bit | ||
![]() MAX5236EUB Analog Devices | 48 |
| Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | 3 V | MAX5236 | 3 V | 3-Wire, Microwire, QSPI, SPI | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | -40°C ~ 85°C | - | - | - | - | - | Voltage - Buffered | 2 Channel | 10 | R-2R | External | SPI | No | 10 bit | - | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 10µs (Typ) | ±0.5 (Max), ±1 (Max) | - | 2 | - | 10bit | ||
![]() MAX522CSA T Analog Devices | 668 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | MAX522 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | - | 8 | R-2R | External | SPI | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 70µs (Typ) | ±1.5 (Max), ±1 (Max) | - | 2 | - | 8bit | ||
![]() MAX506BEWP T Analog Devices | 23 |
| Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | MAX506 | - | Parallel | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | - | - | - | - | Voltage - Buffered | 4 Channel | 8 | R-2R | External | Parallel | No | 8 bit | - | ±5V | 5V | 6µs (Typ) | -, ±1 (Max) | - | 4 | - | 8bit | ||
![]() DS4432U Analog Devices | 194 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | - | DS4432 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | Bulk | Active | -40°C ~ 85°C | - | - | - | - | - | Current - Unbuffered | - | 7 | Current Sink, Current Source | - | I2C | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | - | ±1 (Max), ±0.5 (Max) | - | 2 | - | 7bit | ||
![]() DS3911T Analog Devices | 23 |
| Datasheet | Surface Mount | 14-WFDFN Exposed Pad | 14-TDFN (3x5) | 2.8 V to 5.5 V | DS3911 | 2.8 V to 5.5 V | I2C | + 100 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | -40°C ~ 100°C | - | - | - | - | - | Voltage - Buffered | 4 Channel | 10 | Sigma-Delta | External | I2C | No | 10 bit | - | 2.8V ~ 5.5V | 2.8V ~ 5.5V | - | ±12 (Max), - | - | 4 | - | 10bit | ||
![]() MAX5441ACUA T Analog Devices | 17 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | - | MAX5441 | - | 3-Wire, Microwire, QSPI, SPI | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | - | - | - | - | Voltage - Unbuffered | 1 Channel | 16 | R-2R | External | SPI | No | 16 bit | - | 5V | 5V | 1µs (Typ) | ±0.5, ±0.5 | - | 1 | - | - | ||
![]() MAX5581BETP T Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-WQFN Exposed Pad | 20-TQFN (5x5) | - | MAX5581 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | - | - | - | - | Voltage - Buffered | - | 12 | R-2R | External | SPI, DSP | No | - | - | 2.7V ~ 5.25V | 1.8V ~ 5.25V | 6µs | ±2, ±1 (Max) | - | 4 | - | - | ||
![]() MX7520TQ/883B Analog Devices | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | 16-CDIP | - | MX752 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | -55°C ~ 125°C | - | - | - | - | - | Current - Unbuffered | - | 10 | R-2R | External | Parallel | Yes | - | - | 5V ~ 15V | 5V ~ 15V | 500µs (Typ) | - | - | 1 | - | - | ||
![]() MAX531BCSD TG002 Analog Devices | In Stock | - | - | - | - | - | - | MAX531 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5714AUD T Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | MAX5714 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | - | - | - | - | Voltage - Buffered | - | 10 | R-2R | External, Internal | SPI, DSP | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.6µs (Typ) | ±0.25, ±0.1 | - | 4 | - | - | ||
![]() MAX5753UTN Analog Devices | In Stock | - | Datasheet | Surface Mount | 56-WFQFN Exposed Pad | 56-TQFN (8x8) | - | MAX5753 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | 0°C ~ 85°C | - | - | - | - | - | Voltage - Buffered | - | 14 | Pipelined | External | SPI, DSP | No | - | - | 5V | 2.7V ~ 5.25V | 20µs (Typ) | ±2, ±1 (Max) | - | 32 | - | - | ||
![]() MX7538KCWG T Analog Devices | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | MX7538 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | 0°C ~ 70°C | - | - | - | - | - | Current - Unbuffered | - | 14 | R-2R | External | Parallel | No | - | - | 11.4V ~ 15.75V | 11.4V ~ 15.75V | 1.5µs | ±1 (Max), ±1 (Max) | - | 1 | - | - | ||
![]() 3PD9708E 3PEAK | 2500 |
| Datasheet | Surface Mount | 28-TSSOP (0.173", 4.40mm Width) | 28-TSSOP | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | - | - | Current - Unbuffered | - | 8 | R-2R | External, Internal | - | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 35ns | ±0.25, ±0.5 | - | 1 | - | - |