- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Factory Pack Quantity | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Settling Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAC8822QC Texas Instruments | In Stock | - | Datasheet | YES | 38 | - | TEXAS INSTRUMENTS INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | 0.5 µs | 5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.5 mm | unknown | 38 | R-PDSO-G38 | Not Qualified | AUTOMOTIVE | 16 | - | D/A CONVERTER | 1.2 mm | 0.0015% | - | BINARY | - | PARALLEL, WORD | 10 V | -10 V | - | 9.9 mm | 4.4 mm | ||
![]() DAC9349-12 Sipex Corporation | In Stock | - | Datasheet | NO | 24 | - | SIPEX CORP | - | 70 °C | - | UNSPECIFIED | DIP | DOUBLE WIDTH, DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | 15 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T24 | Not Qualified | COMMERCIAL | 12 | 20 mA | D/A CONVERTER | 6.477 mm | 0.012% | - | BINARY, OFFSET BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | 15 µs | - | 15.24 mm | ||
![]() DAC9349-12 Spectrum Microwave | In Stock | - | Datasheet | NO | 24 | - | SATCON ELECTRONICS | - | 70 °C | - | UNSPECIFIED | DIP | DIP, | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | 15 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 24 | R-XDIP-T24 | Not Qualified | COMMERCIAL | 12 | - | D/A CONVERTER | 6.477 mm | 0.012% | - | BINARY, OFFSET BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | - | - | 15.24 mm | ||
![]() AD7528UQ/883 Analog Devices Inc | In Stock | - | Datasheet | NO | 20 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | compliant | 20 | R-XDIP-T20 | Not Qualified | MILITARY | 8 | 2 mA | D/A CONVERTER | - | 0.195% | 38535Q/M;38534H;883B | BINARY, OFFSET BINARY | - | - | - | - | 0.4 μs | - | - | ||
![]() MX7543AQ Maxim Integrated Products | 50 | - | Datasheet | NO | 16 | - | MAXIM INTEGRATED PRODUCTS INC | 1 | 85 °C | -25 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERAMIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 5 V | - | - | e0 | No | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 16 | R-GDIP-T16 | Not Qualified | OTHER | 12 | 2.5 mA | D/A CONVERTER | 5.08 mm | 0.0244% | - | BINARY, OFFSET BINARY | - | SERIAL | 10 V | - | 2 μs | - | 7.62 mm | ||
![]() DAC9377-16-6 Spectrum Microwave | In Stock | - | Datasheet | NO | 24 | - | SATCON ELECTRONICS | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DOUBLE WIDTH, CERAMIC, DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | 15 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 24 | R-CDIP-T24 | Not Qualified | COMMERCIAL | 16 | 20 mA | D/A CONVERTER | 5.08 mm | 0.0015% | - | BINARY, OFFSET BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | - | - | 15.24 mm | ||
![]() TDA8776K YAGEO Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8776K NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | - | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | 0.002 µs | - | - | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | QUAD | J BEND | 1 | 1.27 mm | not_compliant | - | S-PQCC-J28 | Not Qualified | COMMERCIAL | 10 | - | D/A CONVERTER | 4.57 mm | 0.0488% | - | BINARY | -5.2 V | PARALLEL, WORD | 2.5 V | 1.7 V | - | 11.5062 mm | 11.5062 mm | ||
![]() TDA8772H/8B NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | - | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | 5 V | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 3 | 0.8 mm | unknown | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | 8 | - | D/A CONVERTER | 2.85 mm | 0.1953% | - | BINARY | - | PARALLEL, 8 BITS | 1.83 V | 0.83 V | - | 10 mm | 10 mm | ||
![]() WM8768EDS/R Cirrus Logic | In Stock | - | Datasheet | YES | 28 | - | CIRRUS LOGIC INC | - | 85 °C | -25 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | No | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 4 | 0.635 mm | compliant | - | R-PDSO-G28 | Not Qualified | OTHER | 24 | - | D/A CONVERTER | - | - | - | 2''S COMPLEMENT | - | - | - | - | - | - | - | ||
![]() AD7545GUD Analog Devices Inc | In Stock | - | Datasheet | NO | 20 | - | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T20 | Not Qualified | MILITARY | 12 | 2 mA | D/A CONVERTER | - | 0.012% | - | BINARY | - | PARALLEL, WORD | - | - | 2 µs | - | - | ||
![]() AD7545GUD Maxim Integrated Products | In Stock | - | Datasheet | NO | 20 | - | MAXIM INTEGRATED PRODUCTS INC | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | No | - | - | - | - | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 20 | R-XDIP-T20 | - | MILITARY | 10 | 2 mA | D/A CONVERTER | - | 0.012% | - | BINARY | - | - | - | - | 2 µs | - | - | ||
![]() AD5764RASUZ Analog Devices Inc | In Stock | - | Datasheet | YES | 32 | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | Yes | 8 µs | 5 V | - | - | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | compliant | 32 | S-PQFP-G32 | Not Qualified | INDUSTRIAL | 16 | - | D/A CONVERTER | 1.2 mm | 0.0061% | - | OFFSET BINARY, 2''S COMPLEMENT BINARY | - | SERIAL | 10.5263 V | -10.5263 V | 10 µs | 7 mm | 7 mm | ||
![]() PM7548ER Analog Devices Inc | In Stock | - | Datasheet | NO | 20 | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, HERMETIC SEALED, CERDIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | - | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 20 | R-GDIP-T20 | Not Qualified | INDUSTRIAL | 12 | 3 mA | D/A CONVERTER | 5.08 mm | 0.012% | - | BINARY, OFFSET BINARY | - | PARALLEL, 8 BITS | 15 V | - | 1 µs | - | 7.62 mm | ||
![]() MB40778PF FUJITSU Semiconductor Limited | 2 | - | Datasheet | YES | 20 | - | FUJITSU LTD | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 20 | R-PDSO-G20 | Not Qualified | COMMERCIAL | 8 | 75 mA | D/A CONVERTER | 2.25 mm | 0.2% | - | BINARY | - | PARALLEL, 8 BITS | - | - | - | 12.7 mm | 5.3 mm | ||
![]() AD5412BCPZ Analog Devices Inc | In Stock | - | Datasheet | YES | 40 | - | ANALOG DEVICES INC | 1 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | MO-220VJJD-2, LFCSP-40 | LCC40,.24SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | Yes | 8 µs | 15 V | - | - | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | QUAD | NO LEAD | 1 | 0.5 mm | unknown | 40 | S-XQCC-N40 | Not Qualified | INDUSTRIAL | 12 | 1 mA | D/A CONVERTER | 1 mm | 0.024% | - | BINARY, 2''S COMPLEMENT BINARY | -15 V | SERIAL | 10 V | -10 V | 10 µs | 6 mm | 6 mm | ||
![]() AFE4510YBGT Texas Instruments | In Stock | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | Reel | AFE4510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP7628AD Micro Power Systems | In Stock | - | Datasheet | NO | 28 | - | MICRO POWER SYSTEMS | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | - | unknown | - | R-GDIP-T28 | Not Qualified | INDUSTRIAL | 8 | 0.05 mA | D/A CONVERTER | - | 0.195% | - | BINARY | - | PARALLEL, 8 BITS | 10 V | - | - | - | - | ||
![]() TL5602 Texas Instruments | In Stock | - | Datasheet | NO | 18 | - | TEXAS INSTRUMENTS INC | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 0.033 µs | 5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 18 | R-PDIP-T18 | Not Qualified | COMMERCIAL | 8 | 75 mA | D/A CONVERTER | 5.08 mm | 0.2% | - | OFFSET BINARY | - | PARALLEL, 8 BITS | - | - | - | - | 7.62 mm | ||
![]() TDC3310R6C Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | 32 | - | FAIRCHILD SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | No | 0.025 µs | 5 V | - | - | e0 | - | - | TIN LEAD | - | QUAD | J BEND | 1 | 1.27 mm | unknown | - | R-PQCC-J32 | Not Qualified | COMMERCIAL | 10 | 115 mA | D/A CONVERTER | 3.71 mm | 0.0977% | - | BINARY | - | PARALLEL, WORD | 5 V | 4 V | 0.04 µs | 13.92 mm | 11.375 mm |