- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Settling Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7536BQ Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | ANALOG DEVICES INC | - | 85 °C | -25 °C | CERAMIC, GLASS-SEALED | DIP | CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.8 µs | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-GDIP-T28 | Not Qualified | OTHER | 14 | 4 mA | D/A CONVERTER | 5.72 mm | 0.006% | - | OFFSET BINARY | - | PARALLEL, WORD | - | - | 2 µs | 35.54 mm | 15.24 mm | ||
![]() AD7537UE Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 0.8 µs | 12 V | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 2 | 1.27 mm | unknown | - | 28 | S-CQCC-N28 | Not Qualified | MILITARY | 12 | 2 mA | D/A CONVERTER | 2.54 mm | 0.0122% | - | BINARY | - | PARALLEL, 8 BITS | - | - | 2 µs | 11.43 mm | 11.43 mm | ||
![]() MN657021F Panasonic Electronic Components | In Stock | - | Datasheet | YES | 48 | PANASONIC CORP | - | 70 °C | -20 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 0.025 µs | 3 V | e0 | No | - | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 8 | 28 mA | D/A CONVERTER | 2.9 mm | 0.1953% | - | BINARY | - | PARALLEL, 8 BITS | - | - | 0.037 µs | 7 mm | 7 mm | ||
![]() MP7541SD Exar Corporation | In Stock | - | Datasheet | NO | 18 | EXAR CORP | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.5 µs | 15 V | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 18 | R-GDIP-T18 | Not Qualified | MILITARY | 12 | 2 mA | D/A CONVERTER | 5.08 mm | 0.0244% | - | BINARY | - | PARALLEL, WORD | - | - | 1 µs | - | 7.62 mm | ||
![]() AD54AH Stanley Engineered Fastening | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC-HPB/883B Murata Power Solutions | In Stock | - | Datasheet | NO | 24 | MURATA POWER SOLUTIONS INC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | No | 15 µs | 15 V | - | No | 3A001.A.2.C | - | 8542.39.00.01 | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 24 | R-GDIP-P24 | Not Qualified | MILITARY | 16 | - | D/A CONVERTER | 4.8 mm | 0.003% | - | COMPLEMENTARY OFFSET BINARY, COMPLEMENTARY BINARY | -15 V | PARALLEL, WORD | 5 V | -5 V | - | - | 15.24 mm | ||
![]() AD5627RBCPZ-250RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | ANALOG DEVICES INC | - | 105 °C | -40 °C | UNSPECIFIED | VSON | VSON, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SOIC | Yes | 3 µs | 5 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | compliant | - | 10 | S-XDSO-N10 | Not Qualified | INDUSTRIAL | 12 | - | D/A CONVERTER | 0.8 mm | 0.0244% | - | BINARY | - | SERIAL | 5.5 V | - | - | 3 mm | 3 mm | ||
![]() DAC8420QBC Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | ANALOG DEVICES INC | - | 85 °C | -40 °C | UNSPECIFIED | DIE | 0.119 X 0.283 INCH, DIE-16 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 13 µs | 15 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | UPPER | NO LEAD | - | 4 | - | compliant | - | 16 | R-XUUC-N16 | Not Qualified | INDUSTRIAL | 12 | 9 mA | D/A CONVERTER | - | 0.0244% | - | BINARY | -15 V | SERIAL | - | - | - | - | - | ||
![]() PM7541AFX Rochester Electronics LLC | In Stock | - | Datasheet | NO | 18 | ROCHESTER ELECTRONICS LLC | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | 0.6 µs | 15 V | e0 | No | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 18 | R-GDIP-T18 | Not Qualified | INDUSTRIAL | 12 | - | D/A CONVERTER | 5.08 mm | 0.012% | - | BINARY, OFFSET BINARY | - | PARALLEL, WORD | 15 V | - | - | - | 7.62 mm | ||
![]() PM7541AFX Analog Devices Inc | In Stock | - | Datasheet | NO | 18 | ANALOG DEVICES INC | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-18 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.6 µs | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 18 | R-GDIP-T18 | Not Qualified | INDUSTRIAL | 12 | 2 mA | D/A CONVERTER | 5.08 mm | 0.012% | - | BINARY, OFFSET BINARY | - | PARALLEL, WORD | 15 V | - | 1 µs | - | 7.62 mm | ||
![]() AD8600CHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | 43 | ANALOG DEVICES INC | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 2 µs | 5 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | 43 | R-XUUC-N | Not Qualified | INDUSTRIAL | 8 | - | D/A CONVERTER | - | 0.3906% | - | BINARY | -5 V | PARALLEL, 8 BITS | 5 V | - | - | - | - | ||
![]() AD5390BCP-5-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 64 | ANALOG DEVICES INC | 3 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | 9 X 9 MM, MO-220VMMD-4, LFCSP-64 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | No | 8 µs | 5 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | 240 | 1 | 0.5 mm | unknown | - | 64 | S-XQCC-N64 | Not Qualified | INDUSTRIAL | 14 | - | D/A CONVERTER | 1 mm | 0.0183% | - | BINARY | - | SERIAL | 5.5 V | - | 10 µs | 9 mm | 9 mm | ||
![]() AD7118UQ/883B Analog Devices Inc | In Stock | - | Datasheet | NO | 16 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | CERDIP-16 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-GDIP-T16 | Not Qualified | MILITARY | 6 | 2 mA | D/A CONVERTER | 5.08 mm | - | MIL-STD-883 Class B | BINARY | - | PARALLEL, WORD | - | - | - | 19.05 mm | 7.62 mm | ||
![]() PM7224HP Analog Devices Inc | In Stock | - | Datasheet | NO | 18 | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | COMMERCIAL | 8 | 6 mA | D/A CONVERTER | - | 0.39% | - | BINARY | - | - | - | - | 5 µs | - | - | ||
![]() PM7224HP Rochester Electronics LLC | In Stock | - | Datasheet | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | 8 | - | D/A CONVERTER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M52682P Mitsubishi Electric | In Stock | - | Datasheet | NO | 24 | MITSUBISHI ELECTRIC CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.05 µs | 5 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | COMMERCIAL EXTENDED | 6 | 48 mA | D/A CONVERTER | 4.5 mm | 0.7812% | - | BINARY | - | PARALLEL, WORD | 1.032 V | 0.968 V | 0.066 µs | 29.2 mm | 7.62 mm | ||
![]() AD5391BCP-5-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 64 | ANALOG DEVICES INC | 3 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | 9 X 9 MM, MO-220VMMD-4, LFCSP-64 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | No | 6 µs | 5 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | 240 | 1 | 0.5 mm | unknown | - | 64 | S-XQCC-N64 | Not Qualified | INDUSTRIAL | 12 | - | D/A CONVERTER | 1 mm | 0.0244% | - | BINARY | - | SERIAL | 5.5 V | - | 8 µs | 9 mm | 9 mm | ||
![]() LTC7545ACS Linear Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC336B-12 Sipex Corporation | In Stock | - | Datasheet | NO | 24 | SIPEX CORP | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 10 µs | 15 V | e0 | - | - | TIN LEAD | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-CDIP-T24 | Not Qualified | MILITARY | 12 | 25 mA | D/A CONVERTER | 5.08 mm | 0.03% | 38535Q/M;38534H;883B | BINARY, OFFSET BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | 10 µs | - | 15.24 mm | ||
![]() DAC8248AW Analog Devices Inc | In Stock | - | Datasheet | NO | 24 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-GDIP-T24 | Not Qualified | MILITARY | 12 | 2 mA | D/A CONVERTER | 5.08 mm | 0.0122% | - | BINARY, OFFSET BINARY | - | PARALLEL, 8 BITS | 10 V | -10 V | 1 µs | - | 7.62 mm |