- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Input Bit Code | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Settling Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAC8248AW Rochester Electronics LLC | In Stock | - | Datasheet | NO | 24 | ROCHESTER ELECTRONICS LLC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | 5 V | e0 | No | - | TIN LEAD | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 24 | R-GDIP-T24 | COMMERCIAL | MILITARY | 12 | - | D/A CONVERTER | 5.08 mm | 0.0122% | BINARY, OFFSET BINARY | - | PARALLEL, 8 BITS | 10 V | -10 V | - | - | 7.62 mm | ||
![]() AD767ACHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | 24 | ANALOG DEVICES INC | - | 85 °C | -25 °C | UNSPECIFIED | DIE | - | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | - | No | 3 µs | 15 V | - | - | - | - | 8542.39.00.01 | UPPER | NO LEAD | NOT APPLICABLE | 1 | - | unknown | NOT APPLICABLE | - | R-XUUC-N24 | Not Qualified | OTHER | 12 | 23 mA | D/A CONVERTER | - | 0.0244% | BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | 4 µs | - | - | ||
![]() AD5065BRUZ-1 Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | ANALOG DEVICES INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, MO-153AB-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 14 µs | 5 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | 16 | 4 mA | D/A CONVERTER | 1.2 mm | 0.0023% | BINARY | - | SERIAL | 5 V | - | - | 5 mm | 4.4 mm | ||
![]() CS4364-DQZ Cirrus Logic | In Stock | - | Datasheet | YES | 48 | CIRRUS LOGIC INC | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | 5 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | QUAD | GULL WING | 250 | 1 | 0.5 mm | compliant | - | 48 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 24 | - | D/A CONVERTER | 1.6 mm | - | 2''S COMPLEMENT | - | SERIAL | 3.57 V | 3.14 V | - | 7 mm | 7 mm | ||
![]() MAX5290AETE Maxim Integrated Products | In Stock | - | Datasheet | YES | 16 | MAXIM INTEGRATED PRODUCTS INC | 1 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC16,.16SQ,25 | LCC16,.16SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | No | 3 µs | 3 V | e0 | No | - | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | 245 | 1 | 0.65 mm | not_compliant | - | 16 | S-XQCC-N16 | Not Qualified | INDUSTRIAL | 12 | - | D/A CONVERTER | 0.8 mm | 0.0244% | BINARY | - | SERIAL | 3 V | - | 6 µs | 4 mm | 4 mm | ||
![]() AD9148BPCZRL Analog Devices Inc | In Stock | - | Datasheet | YES | 196 | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | BGA196,14X14,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | 0.02 µs | 3.3 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 196 | S-PBGA-B196 | Not Qualified | INDUSTRIAL | 16 | - | D/A CONVERTER | 1.5 mm | - | BINARY, 2''S COMPLEMENT BINARY | - | SERIAL | 1 V | -1 V | - | 12 mm | 12 mm | ||
![]() LTC2630AISC6-HM10#TRPBF Linear Technology | In Stock | - | Datasheet | YES | 6 | LINEAR TECHNOLOGY CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | 4.4 µs | 5 V | e3 | - | - | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 6 | R-PDSO-G6 | - | INDUSTRIAL | 10 | - | D/A CONVERTER | 1 mm | 0.0977% | BINARY | - | SERIAL | 4.096 V | - | - | 2 mm | 1.25 mm | ||
![]() LTC2630AISC6-HM10#TRPBF Analog Devices Inc | In Stock | - | Datasheet | YES | 6 | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | Yes | 4.4 µs | 5 V | e3 | - | - | Matte Tin (Sn) - annealed | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | R-PDSO-G6 | - | INDUSTRIAL | 10 | - | D/A CONVERTER | 1 mm | 0.0977% | BINARY | - | SERIAL | 4.096 V | - | - | 2 mm | 1.25 mm | ||
![]() TC35010F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | - | 75 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 0.03 µs | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL EXTENDED | 8 | - | D/A CONVERTER | 1.9 mm | 0.1953% | BINARY | - | PARALLEL, 8 BITS | 5.015 V | 4.985 V | - | 10.3 mm | 5.3 mm | ||
![]() CS4365-EQZ Cirrus Logic | In Stock | - | Datasheet | YES | 48 | CIRRUS LOGIC INC | - | 105 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | 5 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 24 | - | D/A CONVERTER | 1.6 mm | - | 2''S COMPLEMENT | - | SERIAL | 7.14 V | 6.27 V | - | 7 mm | 7 mm | ||
![]() TLC7226C Texas Instruments | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD5744RBSUZ Analog Devices Inc | In Stock | - | Datasheet | YES | 32 | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, TQFP32,.35SQ,32 | TQFP32,.35SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | Yes | 8 µs | 5 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | QUAD | GULL WING | - | 4 | 0.8 mm | compliant | - | 32 | S-PQFP-G32 | Not Qualified | INDUSTRIAL | 14 | 14 mA | D/A CONVERTER | 1.2 mm | 0.0122% | OFFSET BINARY, 2''S COMPLEMENT BINARY | - | SERIAL | 10.5263 V | -10.5263 V | 10 µs | 7 mm | 7 mm | ||
![]() AD7543GTE Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | - | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | 20 | S-CQCC-N20 | Not Qualified | MILITARY | 12 | 2.5 mA | D/A CONVERTER | 2.54 mm | 0.012% | BINARY | - | SERIAL | - | - | 2 µs | 8.89 mm | 8.89 mm | ||
![]() AD66ABS Stanley Engineered Fastening | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2630ACSC6-HM8#TRPBF Analog Devices Inc | In Stock | - | Datasheet | YES | 6 | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | Yes | 3.7 µs | 5 V | e3 | - | - | Matte Tin (Sn) - annealed | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | R-PDSO-G6 | - | COMMERCIAL | 8 | - | D/A CONVERTER | 1 mm | 0.3906% | BINARY | - | SERIAL | 4.096 V | - | - | 2 mm | 1.25 mm | ||
![]() LTC2630ACSC6-HM8#TRPBF Linear Technology | In Stock | - | Datasheet | YES | 6 | LINEAR TECHNOLOGY CORP | - | 70 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | 3.7 µs | 5 V | e3 | - | - | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 6 | R-PDSO-G6 | - | COMMERCIAL | 8 | - | D/A CONVERTER | 1 mm | 0.3906% | BINARY | - | SERIAL | 4.096 V | - | - | 2 mm | 1.25 mm | ||
![]() DAC349C-3D Spectrum Microwave | In Stock | - | Datasheet | NO | 24 | SATCON ELECTRONICS | - | 85 °C | -25 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | - | 15 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-CDIP-T24 | Not Qualified | OTHER | 12 | 20 mA | D/A CONVERTER | - | 0.012% | BINARY CODED DECIMAL | -15 V | PARALLEL, WORD | 10 V | -10 V | 15 µs | 32.893 mm | 15.24 mm | ||
![]() AD7545ABE Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | ANALOG DEVICES INC | - | 85 °C | -25 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | - | 5 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | 20 | S-CQCC-N20 | Not Qualified | OTHER | 12 | 2 mA | D/A CONVERTER | 2.54 mm | 0.012% | BINARY, 2''S COMPLEMENT BINARY | - | PARALLEL, WORD | - | - | 1 µs | 8.89 mm | 8.89 mm | ||
![]() CS4383-KQ Cirrus Logic | In Stock | - | Datasheet | YES | 48 | CIRRUS LOGIC INC | - | 70 °C | -10 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | - | 5 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 24 | - | D/A CONVERTER | 1.6 mm | - | 2''S COMPLEMENT | - | SERIAL | 4.7 V | 4.4 V | - | 7 mm | 7 mm | ||
![]() AD5744CSU Analog Devices Inc | In Stock | - | Datasheet | YES | 32 | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | MO-026-ABA, TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | No | 8 µs | 15 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | not_compliant | - | 32 | S-PQFP-G32 | Not Qualified | INDUSTRIAL | 14 | 3.75 mA | D/A CONVERTER | 1.2 mm | 0.0061% | OFFSET BINARY, 2''S COMPLEMENT BINARY | -15 V | SERIAL | 10 V | -10 V | 10 µs | 7 mm | 7 mm |