- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Conductor Material | Analog Supply Voltage | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Digital Supply Voltage | DNL - Differential Nonlinearity | Factory Pack QuantityFactory Pack Quantity | Gain Error | Ihs Manufacturer | INL - Integral Nonlinearity | Insulation Materials | Interface Type | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Primary Resistance | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | HTS Code | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Number of Conductors | Termination Style | JESD-30 Code | Qualification Status | Output Type | Dielectric | Power Supplies | Temperature Grade | Number of Channels | Inductance | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Number of Bits | Supply Current-Max | Architecture | Converter Type | Supply Type | Reference Voltage | Seated Height-Max | Reference Type | Data Interface | Insulation Diameter | Differential Output | Resolution | Sampling Rate | Product Type | Wire/Cable Diameter | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Input Bit Code | Number of Converters | INL/DNL (LSB) | Output Format | Isolation Voltage | Outside Diameter | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Resolution (Bits) | Number of DAC Channels | Conductor Diameter | Product | Settling Time-Max | Features | Shutdown | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5292EUD T Maxim Integrated | In Stock | - | - | - | - | - | - | - | YES | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | MAXIM INTEGRATED PRODUCTS INC | - | - | - | - | - | MAX5292EUD+T | - | - | - | - | - | 1 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Active | TSSOP | - | - | - | NOT SPECIFIED | 5.4 | - | Yes | 2.5 µs | - | - | 3 V | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 260 | 1 | 0.65 mm | compliant | - | - | 14 | - | - | R-PDSO-G14 | Not Qualified | - | - | 2/3.3,3/3.3 V | INDUSTRIAL | - | - | - | - | - | - | - | - | 10 | - | - | D/A CONVERTER | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | 0.0977% | - | BINARY | - | - | - | - | - | SERIAL | - | 3 V | - | - | - | - | 6 µs | - | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() MAX5580AETP Maxim Integrated | In Stock | - | - | 12 Weeks | - | - | - | - | YES | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | MAXIM INTEGRATED PRODUCTS INC | - | - | - | - | - | MAX5580AETP+ | - | - | - | - | - | 1 | - | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, LCC20,.20SQ,25 | LCC20,.20SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | Not Recommended | QFN | - | - | - | NOT SPECIFIED | 5.34 | - | Yes | 3 µs | - | - | 5 V | - | - | - | - | - | - | - | - | - | e3 | Yes | - | 3A001.A.5.B | - | - | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | QUAD | NO LEAD | - | 260 | 1 | 0.65 mm | compliant | - | - | 20 | - | - | S-XQCC-N20 | Not Qualified | - | - | 2/5,3/5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | 12 | 4 mA | - | D/A CONVERTER | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | 0.0244% | - | BINARY | - | - | - | - | - | SERIAL | - | 5.25 V | - | - | - | - | 6 µs | - | - | - | - | 5 mm | 5 mm | - | - | ||
![]() MAX22007ETN T Maxim Integrated | In Stock | - | - | - | - | - | - | TQFN-56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAC63204RTER Texas Instruments | 11088 |
| Datasheet | - | - | - | Surface Mount | WQFN-16 | - | - | 16-WQFN (3x3) | - | - | 1.7 V to 5.5 V | - | - | - | - | - | - | 0.4 V to 1.62 V | 1 LSB | 3000 | 0.25 %FSR, 1.3 %FSR | - | 1 LSB, 4 LSB | - | I2C, SPI | - | - | - | - | + 125 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 5.5 V | 1.7 V | - | - | - | - | - | - | -40°C ~ 125°C | - | DAC63204 | - | - | - | - | - | - | Precision DAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Buffered, Voltage Buffered | - | - | - | 4 Channel | - | - | - | - | +/- 150 uA, +/- 167 uA | - | - | 12 | - | String | - | - | 1.7 V to 5.5 V | - | External, Internal, Supply | I²C, SPI | - | No | 12 bit | 10 MS/s | - | - | 1.71V ~ 5.5V | 1.62V ~ 5.5V | 20 us, 25 us, 60 us | - | - | - | 4 Converter | ±4LSB, ±1 | - | - | - | - | 4 | - | - | - | - | DACs - Digital to Analog Converters | - | - | No Shutdown | - | - | - | - | - | - | ||
![]() DAC63004RTER Texas Instruments | 2631 | - | Datasheet | - | - | - | Surface Mount | WQFN-16 | - | - | 16-WQFN (3x3) | - | - | 1.7 V to 5.5 V | - | - | - | - | - | - | 0.4 V to 1.62 V | 1 LSB | 3000 | 0.25 %FSR, 5 %FSR | - | 1 LSB, 4 LSB | - | I2C, SPI | - | - | - | - | + 125 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 5.5 V | 1.7 V | - | - | - | - | - | - | -40°C ~ 125°C | - | DAC63004 | - | - | - | - | - | - | Precision DAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Buffered, Voltage Buffered | - | - | - | 4 Channel | - | - | - | - | +/- 35 uA, +/- 167 uA | - | - | 12 | - | String | - | - | - | - | External, Internal, Supply | I²C, SPI | - | No | 12 bit | 10 MS/s | - | - | 1.71V ~ 5.5V | 1.62V ~ 5.5V | 20 us, 25 us, 60 us | - | - | - | 4 Converter | ±4LSB, ±1 | - | - | - | - | 4 | - | - | - | - | Digital to Analog Converters | - | - | - | - | - | - | - | - | - | ||
![]() DAC43204RTER Texas Instruments | 299 |
| Datasheet | - | - | - | Surface Mount | WQFN-16 | - | - | 16-WQFN (3x3) | - | - | 1.7 V to 5.5 V | - | - | - | - | - | - | 0.4 V to 1.62 V | 1 LSB | 3000 | 0.25 %FSR, 1.3 %FSR | - | 1 LSB | - | I2C, SPI | - | - | - | - | + 125 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 5.5 V | 1.7 V | - | - | - | - | - | - | -40°C ~ 125°C | - | DAC43204 | - | - | - | - | - | - | Precision DAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Buffered, Voltage Buffered | - | - | - | 4 Channel | - | - | - | - | +/- 150 uA, +/- 167 uA | - | - | 8 | - | String | - | - | 1.7 V to 5.5 V | - | External, Internal, Supply | I²C, SPI | - | No | 8 bit | 10 MS/s | - | - | 1.71V ~ 5.5V | 1.62V ~ 5.5V | 20 us, 25 us, 60 us | - | - | - | 4 Converter | ±1, ±1 | - | - | - | - | 4 | - | - | - | - | DACs - Digital to Analog Converters | - | - | No Shutdown | - | - | - | - | - | - | ||
![]() DAC53004RTER Texas Instruments | 2432 |
| Datasheet | - | - | - | Surface Mount | WQFN-16 | - | - | 16-WQFN (3x3) | - | - | 1.7 V to 5.5 V | - | - | - | - | - | - | 0.4 V to 1.62 V | 1 LSB | 3000 | 0.25 %FSR, 5 %FSR | - | 1 LSB | - | I2C, SPI | - | - | - | - | + 125 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 5.5 V | 1.7 V | - | - | - | - | - | - | -40°C ~ 125°C | - | DAC53004 | - | - | - | - | - | - | Precision DAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Buffered, Voltage Buffered | - | - | - | 4 Channel | - | - | - | - | +/- 35 uA, +/- 167 uA | - | - | 10 | - | String | - | - | - | - | External, Internal, Supply | I²C, SPI | - | No | 10 bit | 10 MS/s | - | - | 1.71V ~ 5.5V | 1.62V ~ 5.5V | 20 us, 25 us, 60 us | - | - | - | 4 Converter | ±1, ±1 | - | - | - | - | 4 | - | - | - | - | Digital to Analog Converters | - | - | - | - | - | - | - | - | - | ||
![]() MX7837JR T Analog Devices | 5 |
| Datasheet | - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SMD-16 | - | 24 | 24-SOIC | - | - | +/- 11.4 V to +/- 16.5 V | MX7837 | HALO Electronics | - | - | - | - | +/- 11.4 V to +/- 16.5 V | - | 40 | - | - | - | - | Parallel | HALO Electronics | PRODUCTION (Last Updated: 1 month ago) | - | 200 mOhms | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | 200 mOhms | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tube | SMD-TR2 | - | - | - | - | - | - | Module | - | - | 70 °C | 0 °C | - | Token Ring Interface | - | - | Transformers | - | 941 mW | - | - | - | Shielded | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Voltage | - | - | - | Dual | 75 uH | Parallel | - | - | - | - | - | 12 | - | R-2R | - | Dual | - | - | External | Parallel | - | No | 1.5 B | - | Audio & Signal Transformers | - | ±11.4V ~ 16.5V | - | 4 µs | - | 1 LSB | - | 2 | ±1 (Max), ±1 (Max) | - | 1.5 kV | - | - | 2 | - | - | 2 | - | Token Ring | - | - | - | Audio Transformers / Signal Transformers | 5.08 mm | 12.7 mm | 7.11 mm | No | Lead Free | ||
![]() MX7548JCWP T Analog Devices | 31 |
| Datasheet | - | Production (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOIC | - | Copper, Tin | - | MX7548 | - | - | - | - | - | - | - | - | - | - | - | Polyolefin | Parallel | - | PRODUCTION (Last Updated: 1 day ago) | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | 1.462 V | - | - | 0°C ~ 70°C | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | Grey | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Current - Unbuffered | - | - | - | 1 | - | Parallel | 15.75 V | 4.75 V | - | - | - | 12 | - | R-2R | - | Single | - | - | External | Parallel | 16 mm | No | 1.5 B | - | - | 15.99946 mm | 5V, 11.4V ~ 15.75V | 5V, 11.4V ~ 15.75V | 1 µs | - | 1 LSB | - | 1 | ±1 (Max), ±1 (Max) | - | - | 15.99946 mm | - | 1 | - | - | - | 12.3952 mm | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX5105EWP Analog Devices | 30 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOIC | - | - | 2.7 V to 5.5 V | MAX5105 | Welwyn Components / TT Electronics | - | 1206 | 3216 | - | 2.7 V to 5.5 V | - | 800 | - | - | - | - | 3-Wire, Microwire, QSPI, SPI | TT Electronics | - | - | - | + 155 C | Analog Devices Inc./Maxim Integrated | - 55 C | - | - | PCB Mount | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | 0.000550 oz | - | - | 200 V | -40°C ~ 85°C | Reel | CR | 5 % | - | - | - | - | 200 PPM / C | - | 1.6 Ohms | - | 85 °C | -40 °C | - | High Reliability | - | - | Resistors | 250 mW (1/4 W) | 800 mW | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Voltage - Buffered | - | - | - | 4 Channel | - | SPI, Serial | 5.5 V | 2.7 V | - | - | 1 mA | 8 | - | String DAC | - | Single | - | - | External | SPI | - | No | 1 B | - | Thick Film Resistors | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 6µs (Typ) | - | 2 LSB | - | 4 | ±2 (Max), ±1 (Max) | - | - | - | - | 4 | - | - | 4 | - | Thick Film Resistors High Reliability | - | - | - | Thick Film Resistors - SMD | 0.7 mm | 3.2 mm | 1.6 mm | No | - | ||
![]() MAX5206BEUB T Analog Devices | 10 |
| Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-uMAX/uSOP | - | - | - | MAX5206 | Vishay / Dale | - | 0805 | 2012 | - | - | - | 5000 | - | - | - | - | 3-Wire, Microwire, QSPI, SPI | Vishay | - | - | - | + 155 C | Analog Devices Inc./Maxim Integrated | - 55 C | - | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 0.000194 oz | - | - | 150 V | -40°C ~ 105°C | MouseReel | CRCW-C e3 | 1 % | - | - | - | - | 100 PPM / C | - | 90.9 kOhms | - | - | - | - | Commercial Grade | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Voltage - Buffered | - | - | - | 1 Channel | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | External | SPI | - | No | 16 bit | - | Thick Film Resistors | - | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 25µs (Typ) | - | - | - | - | ±20, ±2 (Max) | - | - | - | - | 1 | - | - | - | - | Thick Film Resistors SMD | - | - | - | Thick Film Resistors - SMD | - | 2 mm | 1.25 mm | - | - | ||
![]() MAX518AESA Analog Devices | 30 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | 5 V | MAX518 | - | - | - | - | - | 5 V | - | - | - | - | - | - | 2-Wire, I2C | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 2 Channel | - | - | - | - | - | - | - | 8 | - | R-2R | - | - | - | - | External | I2C | - | No | 8 bit | - | - | - | 5V | 5V | 6µs (Typ) | - | - | - | - | ±1 (Max), ±1 (Max) | - | - | - | - | 2 | - | 8bit | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2657CFE-H12 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | 20-TSSOP-EP | - | - | - | LTC2657 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | External, Internal | I²C | - | No | - | - | - | - | 5V | 5V | 3.9µs (Typ) | - | - | - | - | ±0.5, ±0.1 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5106EEE T Analog Devices | 47 |
| Datasheet | - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | - | - | MAX5106 | - | - | - | - | - | - | - | - | - | - | - | - | 3-Wire, Microwire, QSPI, SPI | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 666.7 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | 4 | - | SPI, Serial | 5.5 V | 2.7 V | - | - | - | 8 | - | String DAC | - | Single | - | - | External | SPI | - | No | 1 B | - | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 6 µs | - | 2 LSB | - | 4 | ±2 (Max), ±1 (Max) | - | - | - | - | 4 | - | - | 4 | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX526DEWG Analog Devices | In Stock | - | Datasheet | - | Obsolete (Last Updated: 3 years ago) | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 24-SOIC | - | - | - | MAX526 | Royalohm | - | 0603 | 1608 | - | - | - | 5000 | - | - | - | - | - | Royalohm | - | - | - | + 155 C | Analog Devices Inc./Maxim Integrated | - 55 C | - | - | PCB Mount | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Details | - | - | - | - | - | - | 0.000071 oz | - | - | 75 V | -40°C ~ 85°C | Reel | General Purpose Thick Film | 1 % | - | - | - | - | 200 PPM / C | - | 1.78 Ohms | - | - | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Voltage - Buffered | - | - | - | 4 | - | - | - | - | - | - | - | 12 | - | R-2R | - | - | - | - | External | Parallel | - | No | - | - | Thick Film Resistors | - | 10.8V ~ 16.5V, -5V | - | 3µs (Typ) | - | - | - | - | ±1 (Max), ±1 (Max) | - | - | - | - | 4 | - | - | - | - | - | - | Wrap-Around Termination | - | Thick Film Resistors - SMD | 0.45 mm | 1.6 mm | 0.8 mm | - | - | ||
![]() MAX5523EUA T Analog Devices | 21 |
| Datasheet | - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-uMAX/uSOP | - | - | 1.8 V to 5.5 V | MAX5523 | Royalohm | - | 0805 | 2012 | - | 1.8 V to 5.5 V | - | 5000 | - | - | - | - | 3-Wire, Microwire, QSPI, SPI | Royalohm | PRODUCTION (Last Updated: 1 month ago) | - | - | + 155 C | Analog Devices Inc./Maxim Integrated | - 55 C | - | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 0.000194 oz | - | - | 150 V | -40°C ~ 85°C | Reel | PS | 1 % | - | - | - | - | 100 PPM / C | - | 240 Ohms | - | 85 °C | -40 °C | - | High Power | - | - | Resistors | 330 mW (1/3 W) | 471 mW | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Voltage | - | - | - | 2 | - | SPI, Serial | 5.5 V | 1.8 V | - | - | - | 10 | - | Current Source | - | Single | - | - | Internal | SPI | - | No | 1.25 B | - | Thick Film Resistors | - | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 660 µs | - | 4 LSB | - | 2 | ±1, ±0.2 | - | - | - | - | 2 | - | - | 2 | - | - | - | Anti-Surge Resistors | - | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | No | - | ||
![]() LTC2630ISC6-LZ10 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | SC-70-6 | - | - | - | LTC2630 | Sunbank / Souriau | - | - | - | - | - | - | - | - | - | - | - | - | Sunbank | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | MS27511A16NL | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Dust Cover | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Internal, Supply | SPI | - | No | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 3.9µs (Typ) | - | - | - | - | ±0.2, ±0.5 (Max) | - | - | - | - | 1 | - | - | - | - | Accessories | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | ||
![]() MAX5442ACUB Analog Devices | 39 |
| Datasheet | - | Production (Last Updated: 1 month ago) | - | Surface Mount | 7 mm x 5 mm | - | 10 | 10-uMAX/uSOP | - | - | 5 V | MAX5442 | CTS Electronic Components | - | - | - | - | 5 V | - | 1000 | - | - | - | - | 3-Wire, Microwire, QSPI, SPI | CTS | PRODUCTION (Last Updated: 1 month ago) | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - 20 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Details | - | - | 3.465 V | 3.135 V | - | - | - | - | - | - | 0°C ~ 70°C | Reel | 656C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | 184.32 MHz | 25 PPM | - | - | SMD/SMT | - | - | Voltage - Unbuffered | - | - | - | 1 | - | - | - | - | - | 15 pF | - | 16 | - | R-2R | - | - | - | - | External | SPI | - | No | 16 bit | - | Standard Oscillators | - | 5V | 5V | 1µs (Typ) | - | - | - | - | ±0.5, ±0.5 | HCMOS | - | - | - | 1 | - | 16bit | - | - | - | - | - | - | Standard Clock Oscillators | 1.85 mm | 7 mm | 5 mm | - | - | ||
![]() MAX5725PMB# Maxim | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | - | - | 1 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 38999 | - | - | - | - | - | Bulk | D38999 III | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() LTC2637HDE-LZ8#PBF Analog Devices | 87 |
| Datasheet | - | - | - | Surface Mount | 1206 (3216 metric) | - | - | 14-DFN (4x3) | - | - | 2.7 V to 5.5 V | LTC2637 | Vishay / Vitramon | 0.68 nF | 1206 | 3216 | Class 1 | 2.7 V to 5.5 V | +/- 0.5 LSB | 3000 | 0.2 % FSR | - | +/- 0.05 LSB | - | I2C | Vishay | - | - | - | + 125 C | Analog Devices Inc. | - 55 C | - | - | SMD/SMT | - | - | - | Tube | - | - | - | - | - | - | - | - | - | 2.7 mW | - | Active | - | - | Details | - | - | 5.5 V | 2.7 V | - | Guard | 0.000952 oz | - | 1 kVDC | - | -40°C ~ 125°C | Tube | VJ HVArc Guard | 5 % | - | - | Standard | - | - | High Voltage Prohibit Surface Arc Over | - | - | - | - | - | - | - | 680 pF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Voltage | C0G (NP0) | - | - | 8 Channel | - | - | - | - | 1 mA | - | - | 8 | - | - | - | - | 2.5 V | - | Internal | I²C | - | No | 8 bit | - | Ceramic Capacitors | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 3.5 us | - | - | - | - | ±0.05, ±0.5 (Max) | - | - | - | - | 8 | - | - | - | - | Arc Protection MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.7 mm | 3.2 mm | 1.6 mm | - | - |