- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Output Type | Failure Rate | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Architecture | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Integral Nonlinearity (INL) | Number of Converters | INL/DNL (LSB) | Number of D/A Converters | Number of DAC Channels | Features | Height Seated (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5858ECM Analog Devices | 6065 |
| - | - | - | Surface Mount | 48-TQFP Exposed Pad | - | 48-TQFP-EP (7x7) | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | - | - | - | 10 | Oversampling Interpolating DAC | - | External, Internal | Parallel | Yes | - | - | 2.7V ~ 3.3V | 2.7V ~ 3.3V | 11ns (Typ) | - | - | ±0.5, ±0.25 | 2 | - | - | - | - | - | - | ||
![]() MX7547KN Analog Devices | 270 |
| Datasheet | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Active | Compliant | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | 450 mW | Current - Unbuffered | - | - | Parallel | 16.5 V | 10.8 V | - | 12 | Multiplying DAC | Single | External | Parallel | No | 1.5 B | - | 10.8V ~ 16.5V | 10.8V ~ 16.5V | 1.5 µs | 0.5 LSB | 2 | ±0.5 (Max), ±1 (Max) | 2 | - | - | - | - | Lead Free | - | ||
![]() MAX5363EUT-T Analog Devices | 12 |
| Datasheet | - | - | - | SOT-23-6 | - | - | - | 2.7 V to 3.6 V | MAX536 | 2.7 V to 3.6 V | 3-Wire, Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Voltage Buffered | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | 6 bit | - | - | - | 20 us | - | - | - | - | - | - | - | - | - | - | ||
![]() MB88346BPF-G-BND-JN-EFE1 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Tube | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX7845JR T Analog Devices | 21 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 24-SOIC | - | - | MX7845 | - | - | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | Compliant | 0°C ~ 70°C | Tape & Reel (TR) | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | Voltage | - | 1 | Parallel | - | - | - | 12 | R-2R | Dual | External | Parallel | No | 1.5 B | - | ±14.25V ~ 15.75V | - | 2.5 µs | 1 LSB | 1 | ±1 (Max), ±1 (Max) | 1 | - | - | - | - | Lead Free | - | ||
![]() MAX505AMRG Analog Devices | In Stock | - | Datasheet | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | 1 B | - | - | - | - | - | - | - | - | 4 | - | - | No | - | - | ||
![]() MAX5137GTG T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | - | - | MAX5137 | - | 3-Wire, Microwire, QSPI, SPI | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | 2 Channel | - | - | - | - | 12 | String DAC | - | External, Internal | SPI, DSP | No | 12 bit | - | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 5µs (Typ) | - | - | ±0.25, ±1 (Max) | 2 | - | - | - | - | - | - | ||
![]() MAX547AEQH TD Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | 44-PLCC (16.59x16.59) | - | - | MAX547 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | Compliant | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 1.07 W | Voltage | - | - | Parallel | 5.25 V | 4.75 V | 14 mA | 13 | R-2R | Dual | External | Parallel | No | 1.625 B | - | ±5V | - | 5 µs | 2 LSB | 8 | ±0.5, ±1 (Max) | 8 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 100-TQFP Exposed Pad | - | 100-HTQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | - | - | - | 12 | Binary-Weighted DAC, String DAC | - | Internal | Parallel | Yes | - | - | 1.7 V ~ 1.9 V, 3 V ~ 3.6 V | 1.7 V ~ 1.9 V, 3 V ~ 3.6 V | 20ns (Typ) | - | - | -- | 2 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 48-LQFP | - | 48-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | - | - | - | 12 | Binary-Weighted DAC, String DAC | - | External, Internal | Parallel | Yes | - | - | 3 V ~ 3.65 V | 3 V ~ 3.65 V | 40ns (Typ) | - | - | ±0.55, ±0.2 | 2 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 80-TQFP Exposed Pad | - | 80-TQFP (12x12) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | - | - | - | 14 | Binary-Weighted DAC, String DAC | - | External, Internal | Parallel | Yes | - | - | 3 V ~ 3.6 V | 3 V ~ 3.6 V | 43ns (Typ) | - | - | ±2.9, ±1.5 | 2 | - | - | - | - | - | - | ||
![]() MX7549KCWP T Analog Devices | In Stock | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | MX7549 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | - | - | - | 12 | R-2R | - | External | - | No | - | - | 5V ~ 15V | 5V ~ 15V | 1.5µs | - | - | ±1 (Max), ±0.5 (Max) | 2 | - | - | - | - | - | - | ||
![]() MAX5741AUB T Analog Devices | 40 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-uMAX/uSOP | - | 2.7 V to 5.5 V | MAX5741 | 2.7 V to 5.5 V | 3-Wire, DSP, Microwire, QSPI, SPI | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Compliant | -40°C ~ 125°C | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | Voltage | - | 4 | SPI, Serial | 5.5 V | 2.7 V | - | 10 | String DAC | Single | External | SPI, DSP | No | 1.25 B | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 10 µs | 4 LSB | 4 | ±0.5, ±1 (Max) | 4 | 4 | - | - | No | - | - | ||
![]() MX7245JN Analog Devices | 81 |
| Datasheet | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | +/- 11.4 V to +/- 15.75 V | MX7245 | +/- 11.4 V to +/- 15.75 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | 1 Channel | - | - | - | - | 12 | Multiplying DAC | - | Internal | Parallel | No | 12 bit | - | ±11.4V ~ 15.75V | 11.4V ~ 15.75V | 5µs | - | - | ±1 (Max), ±1 (Max) | 1 | - | - | - | - | - | - | ||
![]() MX7548JEPP T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 450 mW | - | - | - | Parallel | 15.75 V | 4.75 V | - | 12 | - | Single | - | - | - | 1.5 B | - | - | - | 1 µs | 1 LSB | 1 | - | - | - | - | - | - | Lead Free | - | ||
![]() MAX536BCWE T Analog Devices | 1000 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | - | SOIC-16 | 16 | - | - | - | - | - | 3-Wire, 4-Wire, Microwire, QSPI, SPI | PRODUCTION (Last Updated: 1 month ago) | + 70 C | - | 0 C | SMD/SMT | - | - | Compliant | - | - | MAX536 | - | - | - | - | - | - | 70 °C | 0 °C | - | - | 762 mW | Voltage | - | 4 | SPI, Serial | 16.5 V | 10.8 V | 8 mA | 12 | - | Dual | - | - | - | 1.5 B | - | - | - | 3 µs | 1 LSB | 4 | - | - | - | - | - | - | - | - | ||
![]() DAC56P Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX539ACSA Analog Devices | 28 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | S8+4 | 5 V | MAX539 | 5 V | 3-Wire, Microwire, QSPI, SPI | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tube | Active | Compliant | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | 1 | - | - | - | - | 12 | R-2R | - | External | SPI | No | 12 bit | - | 5V | 5V | 25µs (Typ) | - | - | ±0.5 (Max), ±1 (Max) | 1 | - | - | - | - | - | - | ||
![]() MX7845JR Analog Devices | 8 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 24-SOIC | - | +/- 14.25 V to +/- 15.75 V | MX7845 | +/- 14.25 V to +/- 15.75 V | Parallel | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tube | Active | Compliant | 0°C ~ 70°C | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | 650 mW | Voltage - Buffered | - | 1 | Parallel | 15.75 V | 14.25 V | 10 mA | 12 | R-2R | Dual | External | Parallel | No | 1.5 B | - | ±14.25V ~ 15.75V | - | 5µs | 1 LSB | 1 | ±1 (Max), ±1 (Max) | 1 | 1 | - | - | No | Lead Free | - | ||
![]() MAX500AEJE Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | MELF, 0204 | 16 | 0204 | - | - | MAX500 | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | - | MMA - Professional | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±1% | - | 2 | ±25ppm/°C | 182 Ohms | 85 °C | -40 °C | Thin Film | 0.4W, 2/5W | - | Voltage | - | - | SPI | - | - | - | 8 | R-2R | - | External | I²C | No | 1 B | - | 11.4V ~ 16.5V | 11.4V ~ 16.5V | 4.5 µs | 0.5 LSB | - | ±0.5 (Max), ±1 (Max) | 1 | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | AEC-Q200 |