- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Number of Bits | Max Output Voltage | Min Input Voltage | Slew Rate | Architecture | Max Input Voltage | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Min Output Voltage | Voltage - Supply, Digital | Settling Time | Max Dual Supply Voltage | Power Consumption | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Min Dual Supply Voltage | Input Bit Code | Dual Supply Voltage | Number of Converters | Conversion Rate | INL/DNL (LSB) | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Differential Nonlinearity | Max Junction Temperature (Tj) | Number of DAC Channels | Spurious-free dynamic range (SFDR) | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD9764ARUZRL7 Analog Devices Inc. | 1000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | -40°C~85°C | Tape & Reel (TR) | TxDAC® | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | - | - | 170mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | AD9764 | 28 | Not Qualified | Current - Unbuffered | 5V | - | 5V | - | 5.5V | 2.7V | - | 170mW | 14 | 2.5V | 100mV | - | Current Source | 1.25V | D/A CONVERTER | Analog, Digital | External, Internal | Parallel | Yes | 1.75 B | 125 Msps | 2.7V~5.5V | 100mV | 2.7V~5.5V | 35ns (Typ) | - | - | - | 6.5 LSB | - | BINARY | - | 1 | 125 Msps | ±2.5, ±1.5 | - | - | - | - | - | - | - | - | - | - | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() DAC7512E/250 Texas Instruments | 229 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 25.996513mg | - | -40°C~105°C | Cut Tape (CT) | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | DAC7512 | 8 | - | Voltage - Buffered | 5V | Unipolar | - | SPI | 5.5V | 2.7V | 135μA | - | 12 | - | - | - | String DAC | - | D/A CONVERTER | Single | Supply | SPI, DSP | No | 1.5 B | 95 ksps | 2.7V~5.5V | - | 2.7V~5.5V | 10μs | - | - | - | 8 LSB | - | BINARY | - | 1 | 95 ksps | ±8 (Max), ±1 (Max) | - | - | SERIAL | - | 1 LSB | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD7846BPZ Analog Devices Inc. | 36 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 5 (48 Hours) | 28 | EAR99 | - | - | 1W | QUAD | J BEND | 260 | 1 | 15V | - | 40 | AD7846 | 28 | - | Voltage - Buffered | - | Bipolar, Unipolar | - | - | 15.75V | 11.4V | - | 155mW | 16 | 18V | -9V | 7 V/μs | String DAC | 18V | D/A CONVERTER | - | External | Parallel | No | 2 B | 143 ksps | ±11.4V~15.75V | 0V | 5V | 9μs | 15.75V | - | - | 8 LSB | 11.4V | BINARY, OFFSET BINARY | 15V | 1 | 143 ksps | ±8 (Max), ±0.5 (Max) | - | -15V | - | - | - | - | - | - | 4.57mm | - | 11.58mm | 11.582mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5392BCPZ-5 Analog Devices Inc. | 12 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 64-VFQFN Exposed Pad, CSP | YES | 64 | - | - | -40°C~85°C | Tray | - | e3 | no | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | - | QUAD | - | - | 1 | 5V | 0.5mm | - | AD5392 | 64 | - | Voltage - Buffered | 5V | - | - | I2C, SPI, Serial | 5.5V | 4.5V | - | - | 14 | - | - | - | String DAC | - | D/A CONVERTER | - | External, Internal | I2C, SPI, DSP | No | 1.75 B | 125 ksps | 5V | - | 2.7V~5.5V | 8μs | - | - | - | 3 LSB | - | BINARY | - | 8 | 125 ksps | ±3 (Max), -1/+2 (Max) | - | - | - | - | - | - | - | - | - | 1mm | 9mm | 9mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() DAC5689IRGCR Texas Instruments | 112 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | - | Surface Mount | 64-VFQFN Exposed Pad | YES | 64 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 64 | - | - | - | 1.95W | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | DAC5689 | 64 | Not Qualified | Current - Unbuffered | 3.3V | Unipolar | - | - | 3.6V | 3V | - | - | 16 | - | - | - | Current Sink | - | D/A CONVERTER | Analog, Digital | External, Internal | Parallel | Yes | 2 B | 800 Msps | 3V~3.6V | - | 1.7V~1.9V | 10.4ns (Typ) | - | 1.75W | - | 4 LSB | - | - | - | - | 800 Msps | ±4, ±2 | 72 dB | - | - | 4.1V | - | - | 2 | 79 dB | 1mm | - | 9mm | 9mm | 880μm | - | ROHS3 Compliant | Lead Free | ||
![]() AD5360BCPZ-REEL7 Analog Devices Inc. | 29 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 56-VFQFN Exposed Pad, CSP | YES | 56 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 56 | EAR99 | - | 8542.39.00.01 | 245mW | QUAD | - | 260 | 1 | 15V | 0.5mm | - | AD5360 | 56 | - | Voltage - Buffered | - | Bipolar | - | SPI, Serial | 16.5V | 8V | - | 130mW | 16 | 20V | 2V | 1 V/μs | String DAC | 5V | D/A CONVERTER | Dual | External | SPI, DSP | No | 2 B | 540 ksps | 8V~16.5V -4.5V~16.5V | 8V | 2.5V~5.5V | 30μs | 16.5V | - | 0.0061% | 4 LSB | - | 2'S COMPLEMENT BINARY | - | 16 | - | ±4 (Max), ±1 (Max) | - | -15V | - | - | - | - | - | - | - | 1mm | 8mm | 8mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5338ARMZ-1REEL7 Analog Devices Inc. | 48 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~105°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.9mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | AD5338 | 8 | - | Voltage - Buffered | - | Unipolar | 3/5V | 2-Wire, I2C, Serial | 5.5V | 2.5V | - | 1.9mW | 10 | 5.5V | 250mV | 0.7 V/μs | String DAC | 5.5V | D/A CONVERTER | Single | External | I2C | No | 1.25 B | 14.8 ksps | 2.5V~5.5V | 250mV | 2.5V~5.5V | 9μs | - | - | 0.3906% | 4 LSB | - | BINARY | - | - | 14.8 ksps | ±0.5, ±0.05 | - | - | - | - | - | - | 2 | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD660ANZ Analog Devices Inc. | 1572 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | -40°C~85°C | Tube | DACPORT® | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | MATTE TIN | - | 1W | DUAL | - | - | 1 | 15V | 2.54mm | - | AD660 | 24 | - | Voltage - Buffered | - | Bipolar, Unipolar | - | Parallel, SPI, Serial | 16.5V | 13.5V | - | 625mW | 16 | 20.48V | 5V | - | R-2R | 10.24V | D/A CONVERTER | - | External, Internal | SPI | No | 2 B | 167 ksps | ±13.5V~16.5V | 5V | - | 13μs | 16.5V | - | - | 4 LSB | 13.5V | BINARY | 15V | 1 | 167 ksps | ±4 (Max), ±4 (Max) | 83 dB | -15V | SERIAL, PARALLEL, 8 BITS | - | - | - | - | - | 3.3mm | - | 31.75mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5680BRJZ-2500RL7 Analog Devices Inc. | 1500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | SOT-23-8 | YES | 8 | - | - | -40°C~105°C | Tape & Reel (TR) | nanoDAC® | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | 2.25mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | AD5680 | 8 | - | Voltage - Buffered | 5V | - | 5V | SPI, Serial | 5.5V | 4.5V | 325μA | 2.5mW | 18 | 5.5V | 750mV | 1.5 V/μs | String DAC | 5.5V | D/A CONVERTER | Single | External | SPI, DSP | No | 2.25 B | 12.5 ksps | 5V | 0V | - | 85μs | - | - | 0.0244% | 64 LSB | - | BINARY | - | 1 | 12.5 ksps | ±32, ±2 (Max) | - | - | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.7mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7302BRZ Analog Devices Inc. | 117 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~105°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | - | - | 24.8mW | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | AD7302 | 20 | - | Voltage - Buffered | 5V | Unipolar | - | - | 5.5V | 2.7V | - | 24.8mW | 8 | 5.5V | 1V | 7.5 V/μs | Current Source | 5.5V | D/A CONVERTER | - | External | Parallel | No | 1 B | 833 ksps | 2.7V~5.5V | 2V | 2.7V~5.5V | 2μs | - | - | 0.3906% | 1 LSB | - | BINARY | - | 2 | 833 ksps | ±1 (Max), ±1 (Max) | - | - | - | - | - | - | - | - | 2.35mm | - | 13mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7225LRZ Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | Military grade | -40°C~85°C | Tube | - | e3 | no | Active | 3 (168 Hours) | 24 | EAR99 | - | - | 500mW | - | GULL WING | 260 | 1 | 15V | 1.27mm | 30 | AD7225 | 24 | - | Voltage - Buffered | 15V | Unipolar | 12/15 GND/-5V | - | 15.75V | 14.25V | - | 150mW | 8 | 2V | 11V | - | R-2R | 2V | D/A CONVERTER | Dual | External | Parallel | No | 1 B | 200 ksps | 11.4V~16.5V -5V | 11V | 14.25V~15.75V | 4μs | - | - | 0.1953% | 0.5 LSB | - | BINARY, OFFSET BINARY | 15V | 4 | 200 ksps | ±0.5 (Max), ±1 (Max) | - | - | - | - | - | - | - | - | 2.35mm | - | 15.6mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() DAC7742Y/250 Texas Instruments | 12 | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 48-LQFP | YES | 48 | 181.692094mg | - | -40°C~85°C | Cut Tape (CT) | - | e4 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | - | - | - | QUAD | GULL WING | 260 | 1 | 15V | 0.5mm | - | DAC7742 | 48 | - | Voltage - Buffered | - | Bipolar, Unipolar | - | - | - | - | 4mA | - | 16 | - | - | - | R-2R | - | D/A CONVERTER | Analog, Digital, Dual | External, Internal | Parallel | No | 2 B | 200 ksps | ±11.4V~15.75V -4.75V~-15.75V | - | 5V | 4μs | 15.75V | 100mW | 0.0092% | 6 LSB | - | COMPLEMENTARY BINARY, COMPLEMENTARY OFFSET BINARY | 15V | 1 | 200 ksps | ±6 (Max), ±4 (Max) | - | -15V | - | - | 4 LSB | - | - | - | 1.6mm | - | 7mm | 7mm | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() AD7224KR-18 Analog Devices Inc. | 1200 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | - | - | 75mW | - | GULL WING | 240 | 1 | 15V | - | 30 | AD7224 | 18 | - | Voltage - Buffered | 15V | Unipolar | - | - | 15.75V | 14.25V | - | 75mW | 8 | 11V | 2V | 2.5 V/μs | R-2R | 11V | D/A CONVERTER | Dual | External | Parallel | No | 1 B | 143 ksps | 11.4V~16.5V ±5V | 2V | 14.25V~15.75V | 20μs | - | - | 0.3906% | 1 LSB | - | BINARY | - | 1 | 143 ksps | ±1 (Max), ±1 (Max) | - | -5V | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5696RBCPZ-RL7 Analog Devices Inc. | 810 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | YES | - | - | - | -40°C~105°C | Tape & Reel (TR) | nanoDAC+® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | QUAD | - | 260 | 1 | 3V | 0.5mm | 30 | AD5696 | 16 | - | Voltage - Buffered | - | Unipolar | - | - | 5.5V | 1.62V | 1.1mA | 7.2mW | 16 | 5V | 0V | 0.8 V/μs | String DAC | 5V | D/A CONVERTER | Analog, Digital | External, Internal | I2C | No | 2 B | 25 Msps | 2.7V~5.5V | 0V | 1.8V~5.5V | 8μs | - | - | - | 3 LSB | - | BINARY | - | 4 | 25 Msps | ±1, ±1 (Max) | 90 dB | - | SERIAL | - | - | 125°C | - | - | 800μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD664JPZ Analog Devices Inc. | 2087 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 44-LCC (J-Lead) | YES | 44 | - | - | 0°C~70°C | Tube | - | e3 | no | Active | 3 (168 Hours) | 44 | EAR99 | - | - | - | QUAD | J BEND | 260 | 4 | 15V | 1.27mm | - | AD664 | 44 | - | Voltage - Buffered | - | Bipolar, Unipolar | - | - | - | - | 12mA | 525mW | 12 | 26V | -13V | - | R-2R | 13V | D/A CONVERTER | - | External | Parallel | No | 1.5 B | 125 ksps | ±11.4V~16.5V | 0V | 5V | 10μs | 16.5V | - | - | 1 LSB | 11.4V | BINARY | 15V | - | 125 ksps | ±0.75, ±0.75 (Max) | - | -15V | - | - | - | - | 4 | - | 3.68mm | - | 16.66mm | 16.66mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5683RBRMZ Analog Devices Inc. | 2 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 143.193441mg | - | -40°C~105°C | Tube | nanoDAC+® | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | AD5683 | 10 | - | Voltage - Buffered | - | Unipolar | - | SPI, Serial | 5.5V | 2.7V | - | - | 16 | - | 1V | - | String DAC | 5.5V | D/A CONVERTER | - | External, Internal | SPI | No | 2 B | - | 2.7V~5.5V | - | 1.8V~5.5V | 7μs | - | - | - | 3 LSB | - | BINARY | - | 1 | - | ±3 (Max), ±1 (Max) | 90 dB | - | - | 5.005V | 1 LSB | - | - | - | 950μm | - | 3.1mm | 3.1mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() DAC8248FPZ Analog Devices Inc. | 529 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | 24 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | DUAL | - | - | 1 | 5V | - | - | DAC8248 | 24 | - | Current - Unbuffered | 12V | - | - | - | 15V | 5V | - | 30mW | 12 | 20V | -10V | - | R-2R | 10V | D/A CONVERTER | - | External | Parallel | No | 1.5 B | 1 Msps | 5V~15V | 0V | 5V~15V | 1μs | - | - | - | 1 LSB | - | BINARY, OFFSET BINARY | - | 2 | 1 Msps | ±1 (Max), ±4 (Max) | - | - | - | - | - | - | - | - | 3.3mm | - | 31.75mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD9740ACPZRL7 Analog Devices Inc. | 1000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | 32 | - | - | -40°C~85°C | Tape & Reel (TR) | TxDAC® | e3 | no | Active | 3 (168 Hours) | 32 | EAR99 | - | - | 145mW | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 40 | AD9740 | 32 | Not Qualified | Current - Unbuffered | 3.3V | - | - | - | 3.6V | 2.7V | - | 145mW | 10 | 2.5V | 100mV | - | Current Source | 1.25V | D/A CONVERTER | Analog, Digital | External, Internal | Parallel | Yes | 1.25 B | 210 Msps | 2.7V~3.6V | 100μV | 2.7V~3.6V | 11ns (Typ) | - | - | 0.0684% | 0.7 LSB | - | BINARY, 2'S COMPLEMENT BINARY | - | 1 | 210 Msps | ±0.15, ±0.12 | 81 dB | - | - | - | - | - | - | - | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7945BNZ Analog Devices Inc. | 1500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | - | - | 670mW | DUAL | - | - | 1 | 5V | 2.54mm | - | AD7945 | 20 | - | Current - Unbuffered | 5V | - | - | - | 5.5V | 4.5V | 5μA | 25μW | 12 | 20V | -10V | - | R-2R | 10V | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | 1.7 Msps | 5V | 0V | - | 600μs (Typ) | - | - | - | 0.5 LSB | - | BINARY, OFFSET BINARY | - | 1 | 1.7 Msps | ±0.5 (Max), ±0.5 (Max) | - | - | - | - | - | - | - | - | 3.3mm | - | 26.16mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() DAC7568IAPW Texas Instruments | 206 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -40°C~125°C | Tube | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | - | - | 11mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | DAC7568 | 14 | - | Voltage - Buffered | 5V | Unipolar | - | SPI | 5.5V | 2.7V | - | - | 12 | - | - | - | String DAC | - | D/A CONVERTER | Single | External, Internal | SPI, DSP | No | 1.5 B | 0.1 MHz | 2.7V~5.5V | - | 2.7V~5.5V | 10μs | - | 2.2mW | 0.0244% | 1 LSB | - | BINARY | - | 8 | - | ±0.3, ±0.05 | 83 dB | - | SERIAL | - | 0.25 LSB | - | - | 63 dB | 1.2mm | - | 5mm | 4.4mm | 1mm | - | ROHS3 Compliant | Lead Free |