- Manufacturer
- Number of Bits
- Package / Case
- RoHS Status
- Output Type
- Part Status
- Settling Time
- Base Part Number
- Converter Type
- Data Interface
- Differential Output
- Input Bit Code
- Max Supply Voltage
Attribute column
Categories
Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Number of Bits | Supply Current-Max | Max Output Voltage | Min Input Voltage | Slew Rate | Architecture | Max Input Voltage | Converter Type | Supply Type | Reference Voltage | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Min Output Voltage | Voltage - Supply, Digital | Settling Time | Max Dual Supply Voltage | Power Consumption | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Min Dual Supply Voltage | Input Bit Code | Dual Supply Voltage | Number of Converters | Conversion Rate | INL/DNL (LSB) | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Differential Nonlinearity | Number of DAC Channels | Analog Output Voltage-Min | Spurious-free dynamic range (SFDR) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7547JNZ Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | 24 | - | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | - | 30mW | DUAL | - | - | 2 | 12V | - | - | AD7547 | 24 | - | Current - Unbuffered | 15V | - | - | - | 16.5V | 10.8V | 2mA | 30mW | 12 | - | 20V | 10V | - | R-2R | -10V | D/A CONVERTER | - | - | External | Parallel | No | 1.5 B | 667 ksps | 10.8V~16.5V | 0V | 10.8V~16.5V | 1.5μs | - | - | - | 1 LSB | - | BINARY | - | - | 667 ksps | ±1 (Max), ±1 (Max) | - | - | - | - | - | - | 2 | - | - | 3.3mm | - | 31.19mm | 6.61mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() THS5661AIDW Texas Instruments | 3446 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | 730.794007mg | - | -40°C~85°C | Tube | - | CommsDAC™ | e4 | yes | Active | 1 (Unlimited) | 28 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 175mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | THS5661 | 28 | - | Current - Unbuffered | 5V | - | - | - | 5.5V | 3V | 25mA | - | 12 | - | - | - | - | Current Source | - | D/A CONVERTER | Analog, Digital | - | External, Internal | Parallel | Yes | 1.5 B | 125 Msps | 3V~5.5V | - | 3V~5.5V | 35ns (Typ) | - | 175mW | 0.0977% | 4 LSB | - | BINARY, 2'S COMPLEMENT BINARY | - | 1 | 125 Msps | ±0.75, ±0.5 | - | - | - | - | - | 2 LSB | - | - | 82 dB | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DAC8550IDGKR Texas Instruments | 17303 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 25.996513mg | - | -40°C~105°C | Tape & Reel (TR) | - | microPOWER™ | e4 | yes | Active | 2 (1 Year) | 8 | - | - | - | 1mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | DAC8550 | 8 | - | Voltage - Buffered | - | Unipolar | 3/5V | SPI | 5.5V | 2.7V | 160μA | - | 16 | - | - | - | - | String DAC | - | D/A CONVERTER | Single | - | External | SPI, DSP | No | 2 B | 200 ksps | 2.7V~5.5V | - | 2.7V~5.5V | 10μs | - | 1mW | - | 12 LSB | - | 2'S COMPLEMENT BINARY | - | 1 | 200 ksps | ±3, ±0.25 | 95 dB | - | SERIAL | - | - | 1 LSB | - | - | 87 dB | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD7545AQ Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 days ago) | Lead, Tin | Through Hole | Through Hole | 20-CDIP (0.300, 7.62mm) | - | 20 | - | - | -25°C~85°C | Tube | - | - | e0 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | TIN LEAD | 450mW | DUAL | - | - | 1 | 5V | 2.54mm | - | AD7545 | 20 | - | Current - Unbuffered | - | - | - | - | 15V | 5V | - | - | 12 | - | - | - | - | R-2R | - | D/A CONVERTER | - | - | External | Parallel | No | 1.5 B | - | 5V~15V | - | 5V~15V | 2μs | - | - | 0.0488% | 2 LSB | - | BINARY | - | 1 | - | ±2 (Max), ±4 (Max) | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DAC8408FS Analog Devices Inc. | 2 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | - | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | 30 | DAC8408 | 28 | - | Current - Unbuffered | 5V | - | 5V | - | 5.5V | 4.5V | - | 5mW | 8 | 1.5mA | 20V | -10V | - | R-2R | 10V | D/A CONVERTER | - | - | External | Parallel | No | 1 B | 5.26 Msps | 5V | 0V | - | 250ns | - | - | 0.1953% | 0.5 LSB | - | BINARY | - | 4 | 5.26 Msps | ±0.5 (Max), ±1 (Max) | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5064ARUZ-1 Analog Devices Inc. | 3 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -40°C~125°C | Tube | - | nanoDAC® | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 20mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | AD5064 | 14 | - | Voltage - Buffered | - | Bipolar, Unipolar | - | SPI, Serial | 5.5V | 2.7V | 4mA | 20mW | 16 | - | 5V | 2.5V | 1.5 V/μs | R-2R | 5V | D/A CONVERTER | - | - | External | SPI, DSP | No | 2 B | 125 ksps | - | 2.5V | - | 13μs | - | - | 0.0061% | 4 LSB | - | BINARY | - | 4 | 125 ksps | ±0.5, ±0.2 | - | - | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() DAC101S101QCMK/NOPB Texas Instruments | 4000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | DAC101S101 | 6 | - | Voltage - Buffered | - | Unipolar | 3/5V | SPI | 5.5V | 2.7V | 256μA | - | 10 | - | - | - | - | String DAC | - | D/A CONVERTER | Single | - | Supply | SPI, DSP | No | 1.25 B | - | 2.7V~5.5V | - | 2.7V~5.5V | 7.5μs | - | - | 0.2734% | 2.8 LSB | - | BINARY | - | 1 | - | ±0.6, +0.15/-0.05 | - | - | SERIAL | - | - | 0.35 LSB | - | - | - | 1.1mm | - | 2.9mm | 1.6mm | 870μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLV5623IDGK Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 23.303308mg | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 2.1mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | TLV5623 | 8 | 300mV | Voltage - Buffered | - | - | 3/5V | - | 5.5V | 2.7V | 900μA | - | 8 | - | - | - | - | String DAC | - | D/A CONVERTER | Single | - | External | SPI | No | 1 B | 102 ksps | 2.7V~3.3V 5V | - | 2.7V~3.3V 5V | 20μs | - | 2.1mW | - | 0.5 LSB | - | BINARY | - | 1 | 102 ksps | ±0.3, ±0.07 | 57 dB | - | SERIAL | - | - | 0.2 LSB | - | - | 60 dB | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DAC7564ICPW Texas Instruments | 40 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 62.99264mg | - | -40°C~105°C | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | DAC7564 | 16 | - | Voltage - Buffered | - | Unipolar | 3/5V | SPI | 5.5V | 2.7V | 1mA | - | 12 | - | - | - | - | String DAC | - | D/A CONVERTER | Single | - | External, Internal | SPI, DSP | No | 1.5 B | 0.2 MHz | 2.7V~5.5V | - | 2.7V~5.5V | 10μs | - | 2.9mW | - | 1 LSB | - | BINARY | - | 4 | - | ±0.5, ±0.1 | 81 dB | - | SERIAL | - | 2.5005V | 0.5 LSB | - | - | 79 dB | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD5666BRUZ-1REEL7 Analog Devices Inc. | 48 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 12.5mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | AD5666 | 14 | - | Voltage - Buffered | - | Unipolar | 3/5V | SPI, Serial | 5.5V | 2.7V | - | 8.8mW | 16 | - | 5.5V | 0V | 1.5 V/μs | String DAC | 5.5V | D/A CONVERTER | Single | - | External, Internal | SPI, DSP | No | 2 B | 95 ksps | 2.7V~5.5V | 0V | 2.7V~5.5V | 10μs | - | - | - | 16 LSB | - | BINARY | - | 4 | 95 ksps | ±16 (Max), ±1 (Max) | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() DAC3171IRGCT Texas Instruments | 39 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | - | 442mW | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | NOT SPECIFIED | DAC3171 | 64 | - | Current - Unbuffered | - | Unipolar | - | DDR, LVDS, Parallel | 3.45V | 3.15V | 28mA | - | 14 | - | - | - | - | Current Source | - | D/A CONVERTER | - | 1.2V | External, Internal | LVDS - Parallel | Yes | 1.75 B | 500 Msps | 1.71V~1.89V 3.15V~3.45V | - | 1.71V~1.89V | 11ns (Typ) | - | 375mW | - | 2 LSB | - | OFFSET BINARY | - | 1 | 500 Msps | ±2, ±1 | - | - | PARALLEL, WORD | - | 1V | 1 LSB | - | -0.5V | - | 1mm | - | 9mm | 9mm | 880μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD7248AARZ Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C | Tube | - | DACPORT® | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | - | 450mW | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | AD7248 | 20 | - | Voltage - Buffered | 15V | Bipolar, Unipolar | - | - | 16.5V | 10.8V | - | 210mW | 12 | - | 10V | 5V | - | R-2R | 5V | D/A CONVERTER | - | - | Internal | Parallel | No | 1.5 B | 142 ksps | ±10.8V~16.5V | 5V | 10.8V~16.5V | 7μs | 16.5V | - | - | 1 LSB | 10.8V | BINARY | 15V | 1 | 142 ksps | ±1 (Max), ±1 (Max) | - | -15V | - | - | - | - | - | - | - | 2.35mm | - | 13mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7541AJNZ Analog Devices Inc. | 33 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 5 days ago) | Tin | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | 0°C~70°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 18 | - | EAR99 | - | 450mW | DUAL | - | - | 1 | 15V | 2.54mm | - | AD7541 | 18 | - | Current - Unbuffered | 15V | - | - | - | 16V | 5V | - | - | 12 | - | - | - | - | R-2R | - | D/A CONVERTER | - | 10V | External | Parallel | Yes | 1.5 B | - | 5V~16V | - | 5V~16V | 600ns (Typ) | - | - | 0.0244% | 1 LSB | - | BINARY, OFFSET BINARY | - | 1 | - | ±1 (Max), ±1 (Max) | - | - | - | - | - | - | - | - | - | 3.3mm | - | 22.86mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5664RBRMZ-3 Analog Devices Inc. | 3800 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -40°C~105°C | Tube | - | nanoDAC® | e4 | no | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 6.6mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 30 | AD5664 | 10 | - | Voltage - Buffered | 3.3V | Bipolar | - | SPI, Serial | 5.5V | 2.7V | 950μA | - | 16 | - | - | - | - | String DAC | - | D/A CONVERTER | - | - | External, Internal | SPI, DSP | No | 2 B | 220 ksps | 2.7V~3.6V | - | 2.7V~3.6V | 7μs | - | - | - | 16 LSB | - | BINARY | - | 4 | 220 ksps | ±8, ±1 (Max) | - | - | - | - | 3.6V | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TLV5616IDR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | TLV5616 | 8 | - | Voltage - Buffered | - | - | 3/5V | - | 5.5V | 2.7V | 900μA | - | 12 | - | - | - | - | String DAC | - | D/A CONVERTER | Single | - | External | SPI | No | 1.5 B | 102 ksps | 2.7V~3.3V 5V | - | 2.7V~3.3V 5V | 20μs | - | - | 0.0977% | 4 LSB | - | BINARY | - | 1 | 102 ksps | ±1.9, ±0.5 | 74 dB | - | SERIAL | - | 3.2V | 1 LSB | - | - | 70 dB | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DAC714P Texas Instruments | 1500 | - | - | - | NRND (Last Updated: 4 days ago) | Gold | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1.053808g | - | -40°C~85°C | Tube | - | - | e4 | yes | Not For New Designs | 1 (Unlimited) | 16 | - | - | - | 600mW | - | - | - | 1 | 15V | 2.54mm | - | DAC714 | 16 | - | Voltage - Buffered | - | Bipolar, Unipolar | - | - | 16.5V | 11.4V | 22mA | - | 16 | - | - | - | - | R-2R | - | D/A CONVERTER | Dual | 10V | Internal | SPI | No | 2 B | 86 ksps | ±11.4V~16.5V | - | - | 10μs | 16.5V | 525mW | - | 4 LSB | 11.4V | 2'S COMPLEMENT BINARY | 15V | 1 | 86 ksps | ±8 (Max), ±8 (Max) | - | -15V | SERIAL | - | - | 4 LSB | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5602BKSZ-2REEL7 Analog Devices Inc. | 30 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | - | nanoDAC® | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | - | 500μW | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | AD5602 | 6 | - | Voltage - Buffered | - | Unipolar | 3/5V | 2-Wire, I2C, Serial | 5.5V | 2.7V | - | 550μW | 8 | - | 5.5V | 2.7V | 0.5 V/μs | String DAC | 5.5V | D/A CONVERTER | Single | - | Supply | I2C | No | 1 B | 1.7 Msps | 2.7V~5.5V | 2.7V | 2.7V~5.5V | 10μs | - | - | - | 0.5 LSB | - | BINARY | - | 1 | 1.7 Msps | ±0.5 (Max), ±1 (Max) | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP4706A1T-E/CH Microchip Technology | 1 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) - annealed | 452mW | DUAL | GULL WING | 260 | 1 | 5.5V | 0.95mm | 40 | MCP4706 | 6 | - | Voltage - Buffered | - | Bipolar | 3/5V | 2-Wire, I2C, Serial | 5.5V | 2.7V | 210μA | - | 8 | - | - | - | - | R-2R | - | D/A CONVERTER | - | - | External, Supply | I2C | No | 1 B | - | 2.7V~5.5V | - | 2.7V~5.5V | 6μs (Typ) | - | - | 0.3543% | 0.907 LSB | - | BINARY | - | 1 | - | ±0.125, ±0.0125 | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD5325ARMZ-REEL7 Analog Devices Inc. | 8 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | 5mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 30 | AD5325 | 10 | - | Voltage - Buffered | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.5V | - | 5mW | 12 | - | 5.5V | 5.5V | - | String DAC | 0V | D/A CONVERTER | Single | - | External | I2C | No | 1.5 B | 125 ksps | 2.5V~5.5V | 2.5V | 2.5V~5.5V | 10μs | - | - | 0.3906% | 16 LSB | - | BINARY | - | 4 | 125 ksps | ±2, ±0.2 | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5311RBRMZ-RL7 Analog Devices Inc. | 27 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | nanoDAC® | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 30 | AD5311 | 10 | - | Voltage - Buffered | - | Unipolar | - | - | 5.5V | 2.7V | - | 1.4mW | 10 | - | 5.5V | - | - | String DAC | - | D/A CONVERTER | - | - | External, Internal | I2C | No | 1.25 B | - | 2.7V~5.5V | - | 2.7V~5.5V | 7μs | - | - | 0.0488% | 0.5 LSB | - | BINARY | - | - | - | ±0.5 (Max), ±0.5 (Max) | 90 dB | - | SERIAL | 1 | - | - | - | - | - | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead |