- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Touchscreen
- Voltage - Supply
- Base Part Number
- Mounting Type
- Factory Lead Time
Attribute column
Categories
Data Acquisition - Touch Screen Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Current - Supply | Max Output Voltage | Min Input Voltage | Max Input Voltage | Converter Type | Resolution | Sampling Rate | Nominal Input Voltage | Min Output Voltage | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Max Frequency | Sample and Hold / Track and Hold | Sensing Method | Number of A/D Converters | Input Capacitance | Conversion Rate | Output Format | Consumer IC Type | Max Junction Temperature (Tj) | Resolution (Bits) | Ambient Temperature Range High | Touchscreen | Voltage Reference | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR1010-I/SS Microchip Technology | 500 |
| Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 1997 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | AR1010 | 20 | - | - | - | - | - | - | - | UART | ANALOG CIRCUIT | - | 17mA | - | - | - | 10 | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | Resistive | - | - | - | - | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 1.75mm | - | 7.2mm | 5.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STMPE811QTR STMicroelectronics | 56000 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | 57.09594mg | - | -40°C~85°C | Tape & Reel (TR) | - | S-Touch™ | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | 8542.39.00.01 | 1.8V~3.3V | QUAD | - | 260 | 1 | - | 0.5mm | - | STMPE811 | 16 | S-XQCC-N16 | - | 3.6V | - | 1.8/3.3V | 1.65V | - | I2C, SPI | - | 500nA | 2.8mA | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5MHz | - | - | - | - | - | - | CONSUMER CIRCUIT | - | 12 b | - | 4 Wire Resistive | Internal | - | 1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AR1100-I/MQ Microchip Technology | 280 | - | Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 20-VQFN Exposed Pad | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2011 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.31.00.01 | 3.3V~5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.65mm | 40 | AR1100 | 20 | - | - | - | - | - | - | - | Serial, UART, USB | - | 25mA | 25mA | - | - | MICROPROCESSOR CIRCUIT | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistive | - | - | - | - | - | - | 10, 12 b | - | 4, 5, or 8 Wire Resistive | Internal | 939.8μm | - | 4.9784mm | 5.0038mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1020-I/SS Microchip Technology | 1250 |
| Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2009 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | AR1020 | 20 | - | - | - | - | - | - | - | I2C, Serial, SPI | ANALOG CIRCUIT | - | 17mA | - | - | - | 10 | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | Resistive | - | - | - | - | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 1.8542mm | - | 7.493mm | 5.588mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSC2046IPW Texas Instruments | 169 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO REQUIRES 1.5V TO 5.25V SUPPLY | 8542.39.00.01 | 2.2V~5.25V | DUAL | GULL WING | 260 | 1 | - | - | - | TSC2046 | 16 | - | - | - | 5.25V | 3/5V | 2.2V | - | SPI | - | 780μA | - | - | - | - | 12 | - | - | - | - | - | - | 125 ksps | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | 12 b | - | 4 Wire Resistive | Internal | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSC2007IPWR Texas Instruments | 962 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | - | - | - | TSC2007 | 16 | - | - | - | 3.6V | 1.2/3.6V | 1.2V | - | I2C, Serial | - | 226.2μA | - | - | - | - | 12 | - | - | - | - | - | - | 200 ksps | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | 12 b | - | 4 Wire Resistive | External | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AR1100BRD Microchip Technology | 117 | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | Module | - | 20 | Module | - | - | -25°C~85°C | Bulk | 2011 | mTouch™ | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -25°C | - | - | 3.3V~5V | - | - | - | - | - | - | - | AR1100 | - | - | - | 5V | - | - | - | - | USB | - | 25mA | - | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistive | - | - | - | - | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | External | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1020-I/SO Microchip Technology | 45 |
| Datasheet | 8 Weeks | - | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2009 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 250 | 1 | - | 1.27mm | 40 | AR1020 | 20 | - | - | - | - | - | - | - | I2C, Serial, SPI | ANALOG CIRCUIT | - | 17mA | - | - | - | 10 | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | Resistive | - | - | - | - | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 2.05mm | - | 12.8mm | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1010-I/SO Microchip Technology | 1500 |
| Datasheet | 8 Weeks | - | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2009 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 250 | 1 | - | 1.27mm | 40 | AR1010 | 20 | - | - | - | - | - | - | - | UART | ANALOG CIRCUIT | 17mA | 17mA | - | - | - | 10 | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | Resistive | - | - | - | - | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 2.05mm | - | 12.8mm | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1021T-I/ML Microchip Technology | 2500 |
| Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | 8542.39.00.01 | 2.5V~5V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | AR1021 | 20 | S-PQCC-N20 | - | - | 5.25V | - | 2.5V | - | I2C, Serial, SPI | ANALOG CIRCUIT | 17mA | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | - | 1mm | 4mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() AR1021-I/ML Microchip Technology | 7423 |
| Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 20-VFQFN Exposed Pad | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2009 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | - | 2.5V~5V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | AR1021 | 20 | - | - | - | 5.25V | - | 2.5V | - | I2C, Serial, SPI | ANALOG CIRCUIT | - | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistive | - | - | - | - | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 950μm | - | 4mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() AR1020T-I/SS Microchip Technology | 3178 |
| Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | mTouch™ | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | AR1020 | 20 | - | - | - | - | - | - | - | I2C, Serial, SPI | ANALOG CIRCUIT | 17mA | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistive | - | - | - | - | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | - | 2mm | 7.2mm | 5.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1021-I/SS Microchip Technology | 500 | - | Datasheet | 2 Weeks | - | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | -40°C~85°C | Tube | 1997 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 9031.80.80.85 | 2.5V~5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | AR1021 | 20 | - | - | - | 5.25V | - | 2.5V | - | I2C, Serial, SPI | ANALOG CIRCUIT | - | 17mA | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistive | - | - | 140 sps | - | - | - | 10 b | - | 4, 5, or 8 Wire Resistive | - | 1.85mm | - | 7.5mm | 5.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1100-I/SS Microchip Technology | 110 |
| Datasheet | 8 Weeks | - | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | -40°C~85°C | Tube | 2011 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.39.00.01 | 3.3V~5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | 40 | AR1100 | 20 | - | Not Qualified | - | - | - | - | - | Serial, UART, USB | - | 25mA | 25mA | - | - | MICROPROCESSOR CIRCUIT | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistive | - | - | - | - | - | - | 10, 12 b | - | 4, 5, or 8 Wire Resistive | Internal | 1.8542mm | - | 7.493mm | 5.588mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD7877ACPZ-500RL7 Analog Devices Inc. | 19 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | 32 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) | - | - | FUNCTIONALLY IT OPERATES FROM 2.2 TO 5.25V | - | 2.7V~5.25V | QUAD | - | 260 | 1 | - | - | 40 | AD7877 | 32 | - | - | - | - | - | 2.7V | 9 | SPI | - | 1μA | 900μA | 3.2mW | - | - | 12 | - | - | 1V | 3.6V | - | - | 125 ksps | - | - | - | - | - | 2 LSB | - | - | - | 1 | 30pF | - | - | CONSUMER CIRCUIT | - | 12 b | - | 4 Wire Resistive | External Internal | 950μm | - | 5mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TSC2003IPWR Texas Instruments | 71 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.25V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | TSC2003 | 16 | - | - | - | - | - | - | 3 | I2C | - | 254μA | - | - | - | - | 12 | - | - | - | - | ADC, SUCCESSIVE APPROXIMATION | - | 50 ksps | 6V | - | 2 | BINARY | 0.0977% | - | - | SAMPLE | - | - | - | - | SERIAL | - | - | 12 b | - | 4 Wire Resistive | Internal | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MTCH6301-I/PT Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | - | -40°C~85°C | Tray | 2012 | - | e3 | - | Active | 1 (Unlimited) | 44 | - | - | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | 2.3V~3.6V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | 40 | MTCH6301 | - | - | - | - | 3.6V | - | 2.3V | 13 | I2C | ANALOG CIRCUIT | 19mA | 19mA | - | - | - | 12 | - | 400mV | - | - | - | 1.5 B | - | - | 2.4V | - | - | - | - | - | - | Capacitive | - | - | - | - | - | 125°C | - | 85°C | 2 Wire Capacitive | - | 1.2mm | - | 10mm | 10mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSC2046IPWG4 Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | -40°C~85°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO REQUIRES 1.5V TO 5.25V SUPPLY | 8542.39.00.01 | 2.2V~5.25V | DUAL | GULL WING | 260 | 1 | - | - | - | TSC2046 | 16 | - | - | - | 5.25V | 3/5V | 2.2V | - | SPI | - | 780μA | 280μA | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | 12 b | - | 4 Wire Resistive | Internal | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSC2046IPWR Texas Instruments | 2542 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | ALSO REQUIRES 1.5V TO 5.25V SUPPLY | 8542.39.00.01 | 2.2V~5.25V | DUAL | GULL WING | 260 | 1 | - | - | - | TSC2046 | 16 | - | - | - | 5.25V | 3/5V | 2.2V | 6 | SPI | - | 780μA | - | - | - | - | 12 | - | - | - | - | - | - | 125 ksps | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | 12 b | - | 4 Wire Resistive | Internal | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AR1100T-I/MQ Microchip Technology | 180 |
| Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 20-VQFN Exposed Pad | YES | 20 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | mTouch™ | e3 | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | ALSO OPERATES AT 5V SUPPLY | 8542.31.00.01 | 3.3V~5V | QUAD | NO LEAD | 260 | - | 3.3V | 0.65mm | 40 | AR1100 | 20 | - | - | - | - | - | - | - | Serial, UART, USB | - | 25mA | 25mA | - | - | MICROPROCESSOR CIRCUIT | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10, 12 b | - | 4, 5, or 8 Wire Resistive | Internal | - | 1mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free |