- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Touchscreen
- Voltage - Supply
- Base Part Number
- Mounting Type
- Factory Lead Time
Attribute column
Categories
Data Acquisition - Touch Screen Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Typical Operating Supply Voltage | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Pin Count | Operating Supply Voltage | Interface | Operating Supply Current | Input Type | Current - Supply | Number of Inputs | Resolution | Sampling Rate | Sensor Type | Proximity Detection | Product | LED Driver Channels | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYAT82687-100AA46 Infineon Technologies | 22 |
| Datasheet | - | TQFP-100 | - | - | - | 900 | I2C | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | TrueTouch | - | - | - | Tray | CYAT82687 | Capacitive Touchscreen Controller | - | - | - | - | 20 mA | - | - | - | - | - | - | - | Touch Screen Controllers | - | - | - | - | ||
![]() CYAT817AZS88-5BFBA Infineon Technologies | 38 |
| Datasheet | - | - | - | - | - | 720 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYAT817AZS88-52002 Infineon Technologies | 22 |
| Datasheet | - | TQFP-128 | - | - | - | 720 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | - | - | - | ||
![]() CYAT817AZS77-5BFBA Infineon Technologies | 22 |
| Datasheet | - | TQFP-128 | - | - | - | 720 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | - | - | - | ||
![]() CYAT82687-100AS54 Infineon Technologies | 29 |
| Datasheet | - | TQFP-100 | - | - | - | 900 | I2C | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | TrueTouch | - | - | - | Tray | CYAT82687 | Capacitive Touchscreen Controller | - | - | - | - | 20 mA | - | - | - | - | - | - | - | Touch Screen Controllers | - | - | - | - | ||
![]() CYAT817AZS77-53C02 Infineon Technologies | 22 |
| Datasheet | - | - | - | - | - | 720 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYAT817AZA98-42002 Infineon Technologies | 29 |
| Datasheet | - | TQFP-128 | - | - | - | 720 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | - | - | - | ||
![]() CYAT81682-100AS61ZT Infineon Technologies | 16194 | - | Datasheet | - | TQFP-100 | - | - | - | 1500 | I2C, SPI | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | TrueTouch | - | - | - | Reel | CYAT81682 | Capacitive Touch Controller | - | - | - | - | - | 10 Key | - | - | 32 bit | - | - | - | - | - | - | - | - | ||
![]() CYAT817AZS77-5A002 Infineon Technologies | 38 |
| Datasheet | - | - | - | - | - | 720 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYAT817AZS72-3B002 Infineon Technologies | 29 |
| Datasheet | - | TQFP-100 | - | - | - | 900 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | - | - | - | ||
![]() CYAT81652-100AS48T Infineon Technologies | 22 |
| Datasheet | - | TQFP-100 | - | - | - | 1500 | I2C, SPI | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | TrueTouch | - | - | - | Reel | CYAT8165x | Capacitive Touch Controller | - | - | - | - | - | 10 Key | - | - | 32 bit | - | - | - | - | - | - | - | - | ||
![]() CYAT817AZA98-5BFBA Infineon Technologies | 22 |
| Datasheet | - | - | - | - | - | 720 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C20110-SX2I Infineon Technologies | 1000 | - | Datasheet | Surface Mount | SOIC-16 | 16-SOIC | CY8C20110 | - | 1440 | Serial, 2-Wire, I2C | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | Tube | - | Active | Details | 5.25 V | 2.4 V | CapSense | - | 0.023492 oz | -40°C ~ 85°C | Tube | CY8C20110 | Capacitive Touch Controller | 2.4V ~ 5.25V | - | 2.4 V to 5.25 V | I²C | 1.5 mA | 10 Key | 1.5mA | Up to 10 | - | - | - | No | - | Up to 10 | 1.6 mm | 6 mm | 4.9 mm | ||
![]() CY8C20110-SX2IT Infineon Technologies | 28 |
| Datasheet | Surface Mount | SOIC-16 | 16-SOIC | CY8C20110 | - | 2500 | Serial, 2-Wire, I2C | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | Details | 5.25 V | 2.4 V | - | - | 0.023492 oz | -40°C ~ 85°C | MouseReel | CY8C20110 | Capacitive Touch Controller | 2.4V ~ 5.25V | - | 2.4 V to 5.25 V | I²C | 1.5 mA | 10 Key | 1.5mA | Up to 10 | - | - | - | No | - | Up to 10 | - | - | - | ||
![]() CY8C201A0-LDX2I Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-16 | 16-QFN (3x3) | - | - | 490 | I2C, Serial | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | Tray | - | Obsolete | Details | 5.25 V | 2.4 V | CapSense | - | 0.002014 oz | -40°C ~ 85°C | Tray | CY8C201A0 | Capacitive Touch Controller | 2.4V ~ 5.25V | - | 2.4 V to 5.25 V | I²C | 1.5 mA | 10 Slider | 1.5mA | Up to 6 | - | - | - | No | - | Up to 5 | 0.6 mm | 3 mm | 3 mm | ||
![]() CY8C20110-LDX2I Infineon Technologies | 820 | - | Datasheet | Surface Mount | QFN-16 | 16-QFN (3x3) | CY8C20110 | 3 x 3 x 0.55mm | 980 | Serial, 2-Wire, I2C | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | Tray | QFN | Active | Details | 5.25 V | 2.4 V | CapSense | 2.4 to 5.25 V | 0.002014 oz | -40°C ~ 85°C | Tray | CY8C20110 | Capacitive Touch Controller | 2.4V ~ 5.25V | 16 | 2.4 V to 5.25 V | I²C | 1.5 mA | 10 Key | 1.5mA | Up to 10 | - | - | Touch Screen Controllers | No | - | Up to 10 | 0.6 mm | 3 mm | 3 mm | ||
![]() CY8CMBR2044-24LKXI Infineon Technologies | 923 |
| Datasheet | Surface Mount | QFN-16 | 16-QFN (3x3) | CY8CMBR2044 | 3 x 3 x 0.55mm | 980 | GPO | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | Tray | QFN | Active | Details | 5.5 V | 1.71 V | CapSense | 1.71 to 5.5 V | 0.002014 oz | -40°C ~ 85°C | Tray | CY8CMBR2044 | Capacitive Touch Controller | 1.75V ~ 5.5V | 16 | 1.71 V to 5.5 V | - | 2.88 mA | 4 Key | 4mA | Up to 4 | - | 50 S/s | Touch Screen Controllers | No | - | Up to 4 | 0.55mm | 3mm | 3mm | ||
![]() CY8CMBR2016-24LQXIT Infineon Technologies | 28 |
| Datasheet | Surface Mount | QFN-48 | 48-QFN (6x6) | CY8CMBR2016 | - | 2500 | GPO | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | 5.5 V | 1.71 V | CapSense | - | 0.005309 oz | -40°C ~ 85°C | Reel | CY8CMBR2016 | Capacitive Touch Controller | 1.71V ~ 5.5V | - | 1.71 V to 5.5 V | - | 3.3 mA | 16 Key | 3.3mA | Up to 16 | - | - | - | No | - | Up to 16 | - | - | - | ||
![]() CY8CMBR2110-24LQXIT Infineon Technologies | 28 |
| Datasheet | Surface Mount | QFN-24 | 32-QFN (5x5) | CY8CMBR2110 | - | 2500 | I2C | - | Infineon Technologies | - | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | - | CapSense | - | 0.032741 oz | -40°C ~ 85°C | MouseReel | CY8CMBR2110 | Buttons | 1.71V ~ 5.5V | - | - | I²C | - | - | 3.4mA | Up to 10 | - | - | - | No | - | Up to 10 | - | - | - | ||
![]() CYAT817AZS98-5BFFE Infineon Technologies | 22 |
| Datasheet | - | TQFP-128 | - | - | - | 720 | CAN, I2C, SPI | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 5.5 V | 1.71 V | - | - | - | - | Tray | CYAT817 | Automotive TrueTouch | - | - | - | - | - | - | - | - | - | - | - | - | Touch Screen Controllers | - | - | - | - |