- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Max Junction Temperature (Tj) | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Ambient Temperature Range High | Number of Logic Elements/Blocks | In-System Programmable | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC95288XL-10CSG280C Xilinx Inc. | 18 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 280-TFBGA, CSPBGA | - | 280 | - | FLASH | 192 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 280 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | - | 30 | XC95288XL | 280 | - | - | Not Qualified | 3.3V | - | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | - | 10 ns | 10 ns | - | - | 16 | 6400 | 100MHz | - | 10 | MACROCELL | 288 | YES | - | - | 3V~3.6V | - | - | - | - | - | 1.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() XCR3128XL-7CS144C Xilinx Inc. | 12 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-TFBGA, CSPBGA | - | 144 | - | EEPROM | 108 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | - | - | - | YES | - | BOTTOM | BALL | 240 | 3.3V | - | not_compliant | - | 30 | XCR3128XL | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 7.5 ns | - | - | - | 8 | 3000 | 119MHz | - | 7 | MACROCELL | 128 | YES | - | - | 3V~3.6V | 7ns | - | - | - | - | 1.2mm | 12mm | 12mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XCR3256XL-10TQ144I Xilinx Inc. | 1874 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 144-LQFP | YES | 144 | - | EEPROM | 120 | -40°C~85°C TA | Tray | 2003 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | - | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 10 ns | - | - | - | - | 6000 | 105MHz | - | 10 | MACROCELL | 256 | YES | - | - | 2.7V~3.6V | 9.1ns | - | 16 | - | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() EPM2210F256C5 Intel | 12 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | 204 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 256 | 3A991 | Tin/Lead (Sn/Pb) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 220 | 2.5V | 1mm | - | - | 30 | EPM2210 | - | S-PBGA-B256 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | - | 2.375V | In System Programmable | - | - | - | - | - | - | 11.2 ns | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | - | 2.5V 3.3V | 7ns | - | 2210 | - | - | 2.2mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() XC9536XL-5VQ64C Xilinx | 26 | - | Datasheet | - | - | Surface Mount | - | TQFP | - | 64 | 178.6MHz | FLASH | 36 | - | Bulk | - | - | e0 | no | - | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | - | - | QUAD | GULL WING | 225 | 3.3V | - | not_compliant | - | 30 | - | 64 | - | - | Not Qualified | 3.3V | 3.6V | - | COMMERCIAL | - | - | - | - | - | - | - | - | 5 ns | - | - | - | - | 800 | - | 2 | 5 | MACROCELL | 36 | YES | - | - | - | - | - | - | YES | - | - | 10mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC95144XL-7TQG144C Xilinx Inc. | 3298 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | - | - | FLASH | 117 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 125MHz | 30 | XC95144XL | 144 | - | - | Not Qualified | 3.3V | - | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | - | 7.5 ns | - | - | - | 8 | 3200 | - | - | 7 | MACROCELL | 144 | YES | - | - | 3V~3.6V | - | - | - | - | 1.4mm | - | 20mm | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() XC2C256-7FTG256I Xilinx Inc. | 1002 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-LBGA | - | - | - | - | 184 | -40°C~85°C TA | Tray | 2000 | CoolRunner II | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | - | - | - | 30 | XC2C256 | 256 | - | - | Not Qualified | 1.8V | - | - | - | - | In System Programmable | 1.9V | 1.7V | - | - | - | - | 7.5 ns | 7.5 ns | - | - | 16 | 6000 | 152MHz | - | 7 | MACROCELL | 256 | YES | - | - | 1.7V~1.9V | 6.7ns | - | - | - | 1mm | - | 17mm | 17mm | - | ROHS3 Compliant | - | ||
![]() XC9572XL-5PC44C Xilinx Inc. | 1575 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | FLASH | 34 | 0°C~70°C TA | Tube | 1996 | XC9500XL | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | - | - | - | - | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | - | 30 | XC9572XL | 44 | - | - | Not Qualified | 3.3V | 3.6V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 5 ns | - | - | - | 4 | 1600 | 178.6MHz | - | 5 | MACROCELL | 72 | YES | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XCR3032XL-10CS48C Xilinx Inc. | 16492 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 48-FBGA, CSPBGA | YES | 48 | - | EEPROM | 36 | 0°C~70°C TA | Bulk | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | - | BOTTOM | BALL | 240 | 3.3V | 0.8mm | - | - | 30 | XCR3032XL | 48 | - | - | - | 3.3V | 3.6V | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 10 ns | 10 ns | - | - | 2 | 750 | 95MHz | - | 10 | MACROCELL | 32 | YES | - | - | 3V~3.6V | 9.1ns | - | - | - | - | 1.8mm | 7mm | 7mm | No | Non-RoHS Compliant | - | ||
![]() XC95288XL-7FGG256C Xilinx Inc. | 12 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | FLASH | 192 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | - | 30 | XC95288XL | 256 | - | - | Not Qualified | 3.3V | - | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | - | 7.5 ns | 7.5 ns | - | - | 16 | 6400 | 125MHz | - | 7 | MACROCELL | 288 | YES | - | - | 3V~3.6V | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() EPM3064ATI100-10N Intel | 12 |
| Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 66 | -40°C~85°C TA | Tray | - | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | compliant | - | 40 | EPM3064 | - | S-PQFP-G100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | - | 3V | In System Programmable | - | - | - | - | - | 100MHz | 10 ns | - | - | - | - | 1250 | - | - | - | MACROCELL | 64 | YES | - | - | 3V~3.6V | 10ns | - | 4 | - | - | 1.27mm | - | - | - | RoHS Compliant | - | ||
![]() XC9572XL-10CSG48I Xilinx Inc. | 213 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | - | FLASH | 38 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | - | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | 100MHz | 30 | XC9572XL | 48 | - | - | - | 3.3V | 3.6V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 10 ns | 10 ns | - | - | 4 | 1600 | - | - | 10 | MACROCELL | 72 | YES | - | - | 3V~3.6V | - | - | - | - | - | 1.8mm | 7mm | 7mm | No | ROHS3 Compliant | - | ||
![]() XC9536XL-7CSG48I Xilinx Inc. | 1248 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | - | FLASH | 36 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | YES | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | - | 30 | XC9536XL | 48 | - | - | Not Qualified | 3.3V | - | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | - | 7.5 ns | 7.5 ns | - | - | 2 | 800 | 125MHz | - | 7 | MACROCELL | 36 | YES | - | - | 3V~3.6V | - | - | - | - | - | 1.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() EPM7128AETI100-7 Intel | 2502 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 84 | -40°C~85°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | 3A991 | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | GULL WING | 235 | 3.3V | 0.5mm | - | - | 20 | EPM7128 | - | S-PQFP-G100 | 84 | Not Qualified | - | 3.6V | 2.5/3.33.3V | - | 3V | In System Programmable | - | - | - | - | - | 129.9MHz | 7.5 ns | - | PLA-TYPE | 84 | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | - | 3V~3.6V | 7.5ns | - | 8 | - | - | 1.27mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() EPM2210F324C3N Intel | 78 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-BGA | YES | - | - | - | 272 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 324 | - | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | - | 40 | EPM2210 | - | S-PBGA-B324 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | - | 2.375V | In System Programmable | - | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | - | 2.5V 3.3V | 7ns | - | 2210 | - | - | 2.2mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() LC4256V-10TN144I Lattice Semiconductor Corporation | 5000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | EEPROM | 96 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 125MHz | 40 | LC4256 | 144 | - | - | - | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | - | 12.5mA | 12.5mA | - | 10 ns | 10 ns | - | - | 16 | - | - | - | - | MACROCELL | 256 | YES | - | 4 | 3V~3.6V | - | - | - | - | - | 1.6mm | 20mm | 20mm | No | ROHS3 Compliant | Lead Free | ||
![]() XC95288XL-7PQG208I Xilinx Inc. | 10000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | FLASH | 168 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 3.3V | 0.5mm | - | - | 30 | XC95288XL | 208 | - | - | Not Qualified | 3.3V | 3.6V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 7.5 ns | - | - | - | 16 | 6400 | 125MHz | - | 7 | MACROCELL | 288 | YES | - | - | 3V~3.6V | - | - | - | - | - | 4.1mm | 28mm | 28mm | - | ROHS3 Compliant | - | ||
![]() 5M570ZT100C5N Intel | 5000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | FLASH | 74 | 0°C~85°C TJ | Tray | - | MAX® V | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | MATTE TIN | - | - | YES | - | QUAD | GULL WING | NOT SPECIFIED | 1.8V | - | - | - | NOT SPECIFIED | 5M570Z | - | S-PQFP-G100 | - | Not Qualified | - | - | 1.81.2/3.3V | - | - | In System Programmable | 3.6V | 1.14V | 8kB | - | - | 118.3MHz | 9 ns | - | - | - | - | - | - | 57 | 5 | MACROCELL | 440 | YES | 85°C | - | 1.71V~1.89V | - | 135°C | 570 | - | 1.2mm | - | 14mm | 14mm | - | RoHS Compliant | - | ||
![]() XCR3384XL-10TQG144I Xilinx Inc. | 2133 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | EEPROM | 118 | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | - | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 10 ns | - | - | - | 24 | 9000 | 102MHz | - | 10 | MACROCELL | 384 | YES | - | - | 2.7V~3.6V | 9ns | - | - | - | - | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | - | ||
![]() XC2C256-7VQ100I Xilinx Inc. | 12 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | 80 | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | QUAD | GULL WING | 225 | 1.8V | 0.5mm | - | - | 30 | XC2C256 | 100 | - | - | Not Qualified | 1.8V | 1.9V | - | - | - | In System Programmable | - | - | - | - | - | - | 7.5 ns | - | - | - | 16 | 6000 | 152MHz | - | 7 | MACROCELL | 256 | YES | - | - | 1.7V~1.9V | 6.7ns | - | - | - | - | 1.2mm | 14mm | 14mm | - | Non-RoHS Compliant | - |