- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Max Junction Temperature (Tj) | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Ambient Temperature Range High | Number of Logic Elements/Blocks | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC4064V-75TN48C Lattice Semiconductor Corporation | 1229 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 9.071791g | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 48 | SMD/SMT | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 400MHz | 40 | LC4064 | 48 | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 7.5 ns | 7.5 ns | - | - | - | 36 | - | MACROCELL | 64 | YES | - | 4 | 3V~3.6V | - | - | 4 | 1mm | - | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC2C32A-6VQG44C Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | ROMless | 33 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | - | QUAD | GULL WING | 260 | 1.8V | 0.8mm | - | - | 30 | XC2C32A | 44 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | 6 ns | 6 ns | 2 | 750 | 200MHz | - | 6 | MACROCELL | 32 | YES | - | - | 1.7V~1.9V | 5.5ns | - | - | 1mm | - | 10mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPM7128AETC100-10N Intel | 20 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) - annealed | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 40 | EPM7128 | - | S-PQFP-G100 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | 10 ns | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | - | 3V~3.6V | 10ns | - | 8 | - | 1.27mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() ATF1508AS-10JU84 Microchip Technology | 3600 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | 6.777889g | EEPROM | 64 | -40°C~85°C TA | Tube | 1997 | ATF15xx | e3 | yes | Active | 2 (1 Year) | 84 | - | - | - | YES | - | QUAD | J BEND | 245 | 5V | 1.27mm | - | 125MHz | 40 | ATF1508AS | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.5V | 4.5V | - | 10 ns | 10 ns | - | 3000 | - | 8 | 10 | MACROCELL | 128 | YES | - | - | 4.5V~5.5V | - | - | - | - | 4.572mm | 29.3115mm | 29.3115mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC95288XL-10TQ144C Xilinx Inc. | 2655 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 144-LQFP | YES | 144 | - | FLASH | 117 | 0°C~70°C TA | Bulk | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 144 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | - | 144 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | 10 ns | - | - | 6400 | 100MHz | - | 10 | MACROCELL | 288 | YES | - | - | 3V~3.6V | - | - | 16 | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() XC9536XL-10VQG44C Xilinx Inc. | 5 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | FLASH | 34 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 100MHz | 30 | XC9536XL | 44 | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 10 ns | 10 ns | 2 | 800 | - | - | 10 | MACROCELL | 36 | YES | - | - | 3V~3.6V | - | - | - | 1mm | - | 10mm | 10mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() XC9572XL-7VQG44C Xilinx Inc. | 100 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | FLASH | 34 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 125MHz | 30 | XC9572XL | 44 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 7.5 ns | 7.5 ns | 4 | 1600 | - | - | 7 | MACROCELL | 72 | YES | - | - | 3V~3.6V | - | - | - | - | 1.2mm | 10mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC2C256-7VQG100I Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | 80 | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 100 | - | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 30 | XC2C256 | 100 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | 7.5 ns | 7.5 ns | 16 | 6000 | 152MHz | - | 7 | MACROCELL | 256 | YES | - | - | 1.7V~1.9V | 6.7ns | - | - | - | 1.2mm | 14mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() LC4032V-75TN44C Lattice Semiconductor Corporation | 8000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | EEPROM | 30 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 400MHz | 40 | LC4032 | 44 | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 11.8mA | 7.5 ns | 7.5 ns | - | 800 | - | 36 | - | MACROCELL | 32 | YES | - | 2 | 3V~3.6V | - | - | 2 | 1mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC95288XL-10TQG144I Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | FLASH | 117 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 100MHz | 30 | XC95288XL | 144 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 10 ns | - | 16 | 6400 | - | - | 10 | MACROCELL | 288 | YES | - | - | 3V~3.6V | - | - | - | 1.4mm | - | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPM3128ATC100-10N Intel | 484 | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | EEPROM | 80 | 0°C~70°C TA | Tray | 1998 | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | compliant | 192.3MHz | 40 | EPM3128 | - | - | Not Qualified | - | - | 2.5/3.33.3V | - | In System Programmable | 3.6V | 2.3V | - | 5 ns | - | - | 2500 | - | - | 10 | MACROCELL | 128 | YES | 90°C | - | 3V~3.6V | 10ns | 70°C | 8 | 1.2mm | - | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() XC9536XL-10VQ44I Xilinx Inc. | 10 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | FLASH | 34 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 44 | - | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | - | 100MHz | 30 | XC9536XL | 44 | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 10 ns | 10 ns | 2 | 800 | - | - | 10 | MACROCELL | 36 | YES | - | - | 3V~3.6V | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC2C128-7TQG144C Xilinx Inc. | 1474 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | ROMless | 100 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 30 | XC2C128 | 144 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | 7.5 ns | - | 8 | 3000 | 152MHz | - | 7 | MACROCELL | 128 | YES | - | - | 1.7V~1.9V | 7ns | - | - | 1.4mm | - | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPM3064ATC100-10N Intel | 1000 | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 66 | 0°C~70°C TA | Tray | - | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | compliant | 222.2MHz | NOT SPECIFIED | EPM3064 | - | - | Not Qualified | - | - | 2.5/3.33.3V | - | In System Programmable | 3.6V | 2.3V | - | 4.5 ns | - | - | 1250 | - | - | 10 | MACROCELL | 64 | YES | 90°C | - | 3V~3.6V | 10ns | 70°C | 4 | 1.2mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC95288XL-10TQG144C Xilinx Inc. | 14 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | FLASH | 117 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 100MHz | 30 | XC95288XL | 144 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | 10 ns | - | 16 | 6400 | - | - | 10 | MACROCELL | 288 | YES | - | - | 3V~3.6V | - | - | - | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LC4256V-75TN176C Lattice Semiconductor Corporation | 93 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 176-LQFP | - | 176 | - | EEPROM | 128 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 176 | - | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 178.57MHz | 40 | LC4256 | 176 | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12.5mA | 7.5 ns | 7.5 ns | - | - | - | 36 | - | MACROCELL | 256 | YES | - | 4 | 3V~3.6V | - | - | 16 | - | 1.6mm | 24mm | 24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() XC2C512-10FT256I Xilinx Inc. | 5 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | - | 212 | -40°C~85°C TA | Tray | 1997 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 256 | - | 3A991.D | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 1.8V | 1mm | - | - | 30 | XC2C512 | 256 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | 10 ns | - | 32 | 12000 | 128MHz | - | 10 | MACROCELL | 512 | YES | - | - | 1.7V~1.9V | 9.2ns | - | - | - | 1.55mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() XC2C256-7TQG144C Xilinx Inc. | 104 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | 118 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 144 | SMD/SMT | EAR99 | Matte Tin (Sn) | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 256MHz | 30 | XC2C256 | 144 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | 5.7 ns | 7.5 ns | 16 | 6000 | - | - | 7 | MACROCELL | 256 | YES | - | - | 1.7V~1.9V | 6.7ns | - | - | - | 1.6mm | 20mm | 20mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LC4064V-75TN44C Lattice Semiconductor Corporation | 3852 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | EEPROM | 30 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 400MHz | 40 | LC4064 | 44 | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 7.5 ns | 7.5 ns | 36 | - | - | - | - | MACROCELL | 64 | YES | - | 2 | 3V~3.6V | - | - | 4 | 1mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XCR3128XL-10VQG100C Xilinx Inc. | 3427 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | EEPROM | 84 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | - | 100 | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | 10 ns | 10 ns | 8 | 3000 | 95MHz | - | 10 | MACROCELL | 128 | YES | - | - | 3V~3.6V | 9.1ns | - | - | - | 1.2mm | 14mm | 14mm | No | - | ROHS3 Compliant | Lead Free |