- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7512AEFC256-7 Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 212 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 256 | 3A991 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 3.3V | 1mm | not_compliant | - | 30 | EPM7512 | - | S-PBGA-B256 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 116.3MHz | 7.5 ns | - | - | 10000 | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 7.5ns | 32 | 2.1mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() EPM7256AETI144-7 Intel | 2843 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | 120 | - | -40°C~85°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 144 | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | - | 20 | EPM7256 | - | S-PQFP-G144 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 126.6MHz | 7.5 ns | - | - | 5000 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 7.5ns | 16 | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() EPM7128STC100-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 235 | 5V | 0.5mm | - | - | 30 | EPM7128 | - | S-PQFP-G100 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 125MHz | 10 ns | - | - | 2500 | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 10ns | 8 | 1.27mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() XC2C128-7CP132C Xilinx Inc. | 531 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 132-TFBGA, CSPBGA | - | 132 | ROMless | 100 | - | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 132 | EAR99 | - | YES | - | BOTTOM | BALL | 240 | 1.8V | 0.5mm | - | - | 30 | XC2C128 | 132 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | 8 | 3000 | 152MHz | 7 | MACROCELL | 128 | YES | - | 1.7V~1.9V | 7ns | - | 1.1mm | - | - | - | Non-RoHS Compliant | - | ||
![]() XCR3256XL-10FT256I Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | EEPROM | 164 | - | -40°C~85°C TA | Bulk | 2003 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 3.3V | 1mm | not_compliant | - | 30 | - | 256 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 10 ns | - | - | 6000 | 105MHz | 10 | MACROCELL | 256 | YES | - | 2.7V~3.6V | 9.1ns | 16 | 1.55mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() EPM570F256I5 Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 160 | - | -40°C~100°C TJ | Tray | 2009 | MAX® II | e0 | - | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 220 | 2.5V | 1mm | - | - | 30 | EPM570 | - | S-PBGA-B256 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | 2.2mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() XA9572XL-15VQG44Q Xilinx Inc. | 131 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | 34 | Automotive grade | -40°C~105°C TA | Tray | 1998 | XA9500XL XA | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | - | 30 | XA9572XL | 44 | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | - | 4 | 1600 | - | 15 | MACROCELL | 72 | - | - | 3V~3.6V | 15.5ns | - | 1.2mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() EPM240GF100I5N Intel | 33 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | 80 | - | -40°C~100°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | EPM240 | - | S-PBGA-B100 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | - | - | MACROCELL | 192 | YES | - | 1.71V~1.89V | 4.7ns | 240 | 1.7mm | 11mm | 11mm | - | RoHS Compliant | - | ||
![]() EPM570F256C4 Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 160 | - | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 256 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 220 | 2.5V | 1mm | - | - | 30 | EPM570 | - | S-PBGA-B256 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 7 ns | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | 2.2mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() LC4128V-5TN144I Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | EEPROM | 96 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 227.27MHz | 40 | LC4128 | 144 | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | 5 ns | 5 ns | 36 | - | - | - | MACROCELL | 128 | YES | 4 | 3V~3.6V | - | 8 | 1.6mm | 20mm | 20mm | No | ROHS3 Compliant | Lead Free | ||
![]() 5M1270ZF256C5N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | 211 | - | 0°C~85°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | 5M1270 | - | S-PBGA-B256 | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | 201.1MHz | 10 ns | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | 1.55mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() XCR3032XL-10VQG44I Xilinx Inc. | 4950 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | 36 | - | -40°C~85°C TA | Tray | 2003 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | - | 30 | - | 44 | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 10 ns | 10 ns | 2 | 750 | 95MHz | 10 | MACROCELL | 32 | YES | - | 2.7V~3.6V | 9.1ns | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() XC2C128-7VQ100I Xilinx Inc. | 500 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | ROMless | 80 | - | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 1.8V | 0.5mm | - | - | 30 | XC2C128 | 100 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | 8 | 3000 | 152MHz | 7 | MACROCELL | 128 | YES | - | 1.7V~1.9V | 7ns | - | 1.2mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() XCR3256XL-12TQ144C Xilinx Inc. | 7 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | EEPROM | 120 | - | 0°C~70°C TA | Tray | 2003 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | XCR3256XL | 144 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 12 ns | - | 16 | 6000 | 88MHz | 12 | MACROCELL | 256 | YES | - | 3V~3.6V | 10.8ns | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC2C384-7FTG256C Xilinx Inc. | 2999 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | ROMless | 212 | - | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e1 | yes | Active | 3 (168 Hours) | 256 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 30 | XC2C384 | 256 | - | - | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | 24 | 9000 | 217MHz | 7 | MACROCELL | 384 | YES | - | 1.7V~1.9V | 7.1ns | - | 1.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() XC2C32A-4VQG44C Xilinx Inc. | 558 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | ROMless | 33 | - | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | - | QUAD | GULL WING | 260 | 1.8V | 0.8mm | - | - | 30 | XC2C32A | 44 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | - | - | 4 ns | 4 ns | 2 | 750 | 323MHz | 4 | MACROCELL | 32 | YES | - | 1.7V~1.9V | 3.8ns | - | - | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() EPM570GM100C5N Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TFBGA | YES | - | - | 76 | - | 0°C~85°C TJ | Tray | 2009 | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 40 | EPM570 | - | S-PBGA-B100 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 5.4ns | 570 | - | - | - | - | RoHS Compliant | - | ||
![]() ATF1500AL-20AU Microchip Technology | 45 | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | FLASH | 32 | - | -40°C~85°C TA | Tray | 1997 | ATF15xx | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | NO | - | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 41.7MHz | 40 | ATF1500 | - | - | - | 5V | - | 5V | - | In System Programmable (min 100 program/erase cycles) | 5.5V | 4.5V | - | - | - | 20 ns | 20 ns | - | 1000 | - | 20 | MACROCELL | 32 | NO | - | 4.5V~5.5V | - | - | 1.2mm | 10mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() EPM7256SRI208-10 Intel | 641 | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP Exposed Pad | YES | - | - | 164 | - | -40°C~85°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | 208 | - | TIN/LEAD (SN/PB) | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.5mm | - | - | 20 | EPM7256 | - | S-PQFP-G208 | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | In System Programmable | - | - | - | - | 125MHz | 10 ns | - | - | 5000 | - | - | MACROCELL | 256 | YES | - | 4.5V~5.5V | 10ns | 16 | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() 5M160ZE64I5N Intel | 5 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 64-TQFP Exposed Pad | YES | - | - | 54 | - | -40°C~100°C TJ | Tray | - | MAX® V | e3 | - | Active | 3 (168 Hours) | 64 | EAR99 | MATTE TIN | YES | - | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.4mm | - | - | NOT SPECIFIED | 5M160Z | - | S-PQFP-G64 | Not Qualified | - | 1.89V | 1.2/3.31.8V | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | MACROCELL | 128 | YES | - | 1.71V~1.89V | 7.5ns | 160 | 1.2mm | 7mm | 7mm | - | RoHS Compliant | - |