- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC2C256-7CP132C Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 132-TFBGA, CSPBGA | - | 132 | - | 106 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 132 | - | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | BOTTOM | BALL | 240 | 1.8V | 0.5mm | not_compliant | - | 30 | XC2C256 | 132 | - | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | 7.5 ns | - | - | - | 16 | 6000 | 152MHz | 7 | MACROCELL | 256 | YES | 1.7V~1.9V | 6.7ns | - | 1.1mm | 8mm | 8mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM3128ATI144-10N Intel | 2337 |
| Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | - | 96 | -40°C~85°C TA | Tray | - | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | compliant | - | 40 | EPM3128 | - | S-PQFP-G144 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | 10 ns | - | - | - | - | 2500 | - | - | MACROCELL | 128 | YES | 3V~3.6V | 10ns | 8 | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() EPM7032AETC44-7N Intel | 2000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 44-TQFP | YES | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | - | 40 | EPM7032 | - | S-PQFP-G44 | 36 | Not Qualified | - | 3.6V | - | 3V | In System Programmable | - | - | 138.9MHz | 7.5 ns | - | PLA-TYPE | 36 | - | 600 | - | - | MACROCELL | 32 | YES | 3V~3.6V | 7.5ns | 2 | - | 10mm | 10mm | - | - | RoHS Compliant | - | ||
![]() XC2C128-6VQ100C Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | ROMless | 80 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 100 | - | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 1.8V | 0.5mm | - | - | 30 | XC2C128 | 100 | - | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | 6 ns | - | - | - | 8 | 3000 | 244MHz | 6 | MACROCELL | 128 | YES | 1.7V~1.9V | 5.7ns | - | 1.2mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() XCR3128XL-10TQ144I Xilinx Inc. | 100 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 144-LQFP | YES | 144 | EEPROM | 108 | -40°C~85°C TA | Bulk | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 144 | - | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | - | 144 | - | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | 10 ns | 10 ns | - | - | 8 | 3000 | 95MHz | 10 | MACROCELL | 128 | YES | 2.7V~3.6V | 9.1ns | - | 1.6mm | 20mm | 20mm | No | - | Non-RoHS Compliant | - | ||
![]() XCR3256XL-12FT256C Xilinx Inc. | 3634 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | EEPROM | 164 | 0°C~70°C TA | Bulk | 2003 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 3.3V | 1mm | not_compliant | - | 30 | - | 256 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | 12 ns | - | - | - | - | 6000 | 88MHz | 12 | MACROCELL | 256 | YES | 3V~3.6V | 10.8ns | 16 | 1.55mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() XC2C384-10FTG256C Xilinx Inc. | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | ROMless | 212 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e1 | yes | Active | 3 (168 Hours) | 256 | SMD/SMT | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | 217MHz | 30 | XC2C384 | 256 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | 7.1 ns | - | - | - | 24 | 9000 | - | 10 | MACROCELL | 384 | YES | 1.7V~1.9V | 9.2ns | - | 1.55mm | 17mm | 17mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() XC95288XL-10PQ208I Xilinx Inc. | 74 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | FLASH | 168 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 208 | - | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | XC95288XL | 208 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 10 ns | 10 ns | - | - | 16 | 6400 | 100MHz | 10 | MACROCELL | 288 | YES | 3V~3.6V | - | - | 4.1mm | 28mm | 28mm | - | - | Non-RoHS Compliant | - | ||
![]() XC2C32A-6CP56C Xilinx Inc. | 500 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | 56 | ROMless | 33 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 56 | - | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | - | BOTTOM | BALL | 240 | 1.8V | 0.5mm | not_compliant | - | 30 | XC2C32A | 56 | - | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | 6 ns | - | - | - | 2 | 750 | 200MHz | 6 | MACROCELL | 32 | YES | 1.7V~1.9V | 5.5ns | - | 1.35mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM3512AFI256-10N Intel | In Stock |
| Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | 208 | -40°C~85°C TA | Tray | - | MAX® 3000A | e1 | - | Obsolete | 3 (168 Hours) | 256 | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | compliant | - | 40 | EPM3512 | - | S-PBGA-B256 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | 10 ns | - | - | - | - | 10000 | - | - | MACROCELL | 512 | YES | 3V~3.6V | 10ns | 32 | 3.5mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() EPM7064AETI44-7 Intel | 2692 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 44-TQFP | YES | - | - | 36 | -40°C~85°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 44 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 235 | 3.3V | 0.8mm | - | - | 30 | EPM7064 | - | - | 36 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 135.1MHz | 7.5 ns | - | PLA-TYPE | 36 | - | 1250 | - | - | MACROCELL | 64 | YES | 3V~3.6V | 7.5ns | 4 | 1.27mm | 10mm | 10mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM570F256C3N Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 160 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | - | - | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | - | 40 | EPM570 | - | S-PBGA-B256 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | 5.4 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | 2.5V 3.3V | 5.4ns | 570 | 2.2mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() EPM7128AETC100-10 Intel | 10000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | 84 | 0°C~70°C TA | Tray | 1998 | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | - | EAR99 | - | YES | - | QUAD | GULL WING | 235 | 3.3V | 0.5mm | not_compliant | - | 30 | EPM7128 | - | S-PQFP-G100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | 10 ns | - | - | - | - | 2500 | - | - | MACROCELL | 128 | YES | 3V~3.6V | 10ns | 8 | 1.27mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() XC95108-10PQ160C Xilinx Inc. | 350 | - | Datasheet | - | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | FLASH | 108 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 160 | - | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 5V | - | - | - | 30 | XC95108 | 160 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | 10 ns | 10 ns | - | - | 8 | 2400 | 66.7MHz | 10 | MACROCELL | 108 | YES | 4.75V~5.25V | - | 6 | 4.1mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM570GT100C5 Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | 76 | 0°C~85°C TJ | Tray | 2009 | MAX® II | e0 | - | Active | 3 (168 Hours) | 100 | - | EAR99 | TIN LEAD | YES | 8542.39.00.01 | QUAD | GULL WING | 235 | 1.8V | 0.5mm | - | - | 30 | EPM570 | - | S-PQFP-G100 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | 8.7 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | 1.71V~1.89V | 5.4ns | 570 | 1.2mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() XCR3064XL-10VQ44C Xilinx Inc. | 7659 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | 36 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 44 | - | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | - | - | 30 | XCR3064XL | 44 | - | - | - | 3.3V | - | - | - | In System Programmable (min 1K program/erase cycles) | 3.6V | 3V | - | 10 ns | 10 ns | - | - | 4 | 1500 | 95MHz | 10 | MACROCELL | 64 | YES | 3V~3.6V | 9.1ns | - | 1.2mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7128STC100-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 260 | 5V | 0.5mm | compliant | - | 30 | EPM7128 | - | S-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | 166.7MHz | 7.5 ns | - | - | - | - | 2500 | - | - | MACROCELL | 128 | YES | 4.75V~5.25V | 7.5ns | 8 | 1.27mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() EPM3032ATC44-4N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | 34 | 0°C~70°C TA | Tray | 1998 | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | compliant | - | 40 | EPM3032 | - | S-PQFP-G44 | - | Not Qualified | - | 3.6V | - | 3V | In System Programmable | - | - | - | 4.5 ns | - | - | - | - | 600 | - | - | MACROCELL | 32 | YES | 3V~3.6V | 4.5ns | 2 | - | 10mm | 10mm | - | - | RoHS Compliant | - | ||
![]() XC95288XL-7TQ144I Xilinx Inc. | 20000 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 144-LQFP | - | 144 | FLASH | 117 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 144 | - | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | XC95288XL | 144 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 7.5 ns | 7.5 ns | - | - | 16 | 6400 | 125MHz | 7 | MACROCELL | 288 | YES | 3V~3.6V | - | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() XCR3512XL-10FT256C Xilinx Inc. | 2316 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 256-LBGA | YES | 256 | EEPROM | 212 | 0°C~70°C TA | Bulk | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 256 | - | 3A991.D | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 3.3V | 1mm | - | - | 30 | - | 256 | - | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | 10 ns | - | - | - | - | 12000 | 97MHz | 10 | MACROCELL | 512 | YES | 3V~3.6V | 9ns | 32 | 1.55mm | 17mm | 17mm | No | - | Non-RoHS Compliant | - |