- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM3512AQI208-10N Intel | 409 | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | 172 | -40°C~85°C TA | Tray | - | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 208 | 3A991 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 3.3V | 0.5mm | compliant | - | 40 | EPM3512 | - | S-PQFP-G208 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | 10000 | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 10ns | 32 | - | - | 4.1mm | 28mm | 28mm | - | - | RoHS Compliant | - | ||
![]() XC9536XL-7CSG48C Xilinx Inc. | 40 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | - | FLASH | 36 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | - | 30 | XC9536XL | 48 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | 7.5 ns | 7.5 ns | - | 2 | 800 | 125MHz | 7 | MACROCELL | 36 | YES | - | 3V~3.6V | - | - | - | - | 1.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPM3064ATC44-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | - | 34 | 0°C~70°C TA | Tray | 1998 | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 235 | 3.3V | 0.8mm | - | - | 30 | EPM3064 | - | - | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 100MHz | 10 ns | - | - | - | 1250 | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | 10ns | 4 | - | - | 1.27mm | 10mm | 10mm | - | - | Non-RoHS Compliant | - | ||
![]() GAL22V10D-10LJ Lattice Semiconductor Corporation | 210 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 10 | -40°C~85°C TA | Tray | 1996 | GAL®22V10 | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 125MHz | 30 | GAL22V10 | 28 | - | 10 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 130mA | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | MACROCELL | 10 | - | 11 | 4.5V~5.5V | - | - | 132 | - | 4.572mm | 11.5062mm | 11.5062mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() XCR3128XL-7VQG100C Xilinx Inc. | 20 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | EEPROM | 84 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | - | 100 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 7.5 ns | - | - | 8 | 3000 | 119MHz | 7 | MACROCELL | 128 | YES | - | 3V~3.6V | 7ns | - | - | - | 1.2mm | 14mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() EPM570T144I5 Intel | 221 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 116 | -40°C~100°C TJ | Tray | 2009 | MAX® II | e0 | - | Active | 3 (168 Hours) | 144 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 220 | 2.5V | 0.5mm | - | - | 30 | EPM570 | - | S-PQFP-G144 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | - | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() XCR3064XL-10CSG48C Xilinx Inc. | 1129 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | - | EEPROM | 40 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e1 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | YES | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | - | 30 | - | 48 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 10 ns | 10 ns | - | 4 | 1500 | 95MHz | 10 | MACROCELL | 64 | YES | - | 3V~3.6V | 9.1ns | - | - | - | 1.8mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() LC4032ZE-7TN48C Lattice Semiconductor Corporation | 3750 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 9.071791g | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 260MHz | - | LC4032 | 48 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 50μA | - | - | 7.5 ns | 7.5 ns | - | 2 | - | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | - | - | 1mm | - | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EPM570F100C4N Intel | 4000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | - | 76 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | - | 40 | EPM570 | - | S-PBGA-B100 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 7 ns | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | - | - | 1.7mm | 11mm | 11mm | - | - | RoHS Compliant | - | ||
![]() XCR3032XL-7VQG44C Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | EEPROM | 36 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | - | 30 | - | 44 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 7.5 ns | - | - | 2 | 750 | 119MHz | 7 | MACROCELL | 32 | YES | - | 3V~3.6V | 7ns | - | - | - | - | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() EPM7256AEFC256-10 Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | 164 | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 256 | 3A991 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 3.3V | 1mm | not_compliant | - | 30 | EPM7256 | - | - | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 95.2MHz | 10 ns | - | - | - | 5000 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 16 | - | - | 2.1mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() LC4256ZE-7TN144C Lattice Semiconductor Corporation | 307 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | EEPROM | 96 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 200MHz | - | LC4256 | 144 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 341μA | 341μA | - | 7.5 ns | 7.5 ns | - | 16 | - | - | - | MACROCELL | 256 | YES | 14 | 1.7V~1.9V | - | - | - | - | 1.6mm | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EPM7128AEFC100-7 Intel | 33 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | 3A991 | Tin/Lead (Sn/Pb) | YES | - | BOTTOM | BALL | 235 | 3.3V | 1mm | - | - | 30 | EPM7128 | - | S-PBGA-B100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 129.9MHz | 7.5 ns | - | - | - | 2500 | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 7.5ns | 8 | - | - | 1.7mm | 11mm | 11mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7256EQC160-12 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | YES | - | - | - | 132 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 160 | - | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | - | 30 | EPM7256 | - | - | - | Not Qualified | - | 5.25V | - | 4.75V | EE PLD | - | - | - | - | 125MHz | 12 ns | - | - | - | 5000 | - | - | MACROCELL | 256 | - | - | 4.75V~5.25V | 12ns | 16 | - | - | 4.07mm | 28mm | 28mm | - | - | Non-RoHS Compliant | - | ||
![]() XC2C64A-7VQ44I Xilinx Inc. | 5 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | ROMless | 33 | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | REAL DIGITAL DESIGN TECHNOLOGY | - | QUAD | GULL WING | 225 | 1.8V | 0.8mm | - | - | 30 | XC2C64A | 44 | - | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | 4 | 1500 | 159MHz | 7 | MACROCELL | 64 | YES | - | 1.7V~1.9V | 6.7ns | - | - | - | 1.2mm | 10mm | 10mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM3032ATC44-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | - | 34 | 0°C~70°C TA | Tray | 1998 | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | compliant | - | 40 | EPM3032 | - | S-PQFP-G44 | - | Not Qualified | - | 3.6V | - | 3V | In System Programmable | - | - | - | - | 138.9MHz | 7.5 ns | - | - | - | 600 | - | - | MACROCELL | 32 | YES | - | 3V~3.6V | 7.5ns | 2 | - | - | - | 10mm | 10mm | - | - | RoHS Compliant | - | ||
![]() XC95144XL-10CS144C Xilinx Inc. | 8680 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 144-TFBGA, CSPBGA | YES | - | - | FLASH | 117 | 0°C~70°C TA | Bulk | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn63Pb37) | YES | - | BOTTOM | BALL | 240 | 3.3V | - | - | - | 30 | - | 144 | - | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 10 ns | 10 ns | - | 8 | 3200 | 100MHz | 10 | MACROCELL | 144 | YES | - | 3V~3.6V | - | - | - | - | 1.2mm | 12mm | 12mm | No | - | Non-RoHS Compliant | - | ||
![]() EPM570T100C3 Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 76 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 235 | 2.5V | 0.5mm | - | - | 30 | EPM570 | - | S-PQFP-G100 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 5.4 ns | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | - | - | 1.2mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM240GT100C5N Intel | 33 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 80 | 0°C~85°C TJ | Tray | - | MAX® II | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | MATTE TIN (472) OVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 40 | EPM240 | - | S-PQFP-G100 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 1.71V~1.89V | 4.7ns | 240 | - | - | 1.2mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() XC9536-15VQ44C Xilinx Inc. | 35 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | FLASH | 34 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | YES | - | QUAD | GULL WING | 225 | 5V | - | - | - | 30 | XC9536 | 44 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 15 ns | - | - | 8 | 800 | 55.6MHz | 15 | MACROCELL | 36 | YES | - | 4.75V~5.25V | - | 2 | - | - | - | 10mm | 10mm | No | - | Non-RoHS Compliant | Contains Lead |