- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M5LV-256/68-12YI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 100-BQFP | YES | - | - | - | EEPROM | 68 | - | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.65mm | not_compliant | 30 | M5LV-256 | 100 | S-PQFP-G100 | Not Qualified | 3.3V | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 12 ns | - | - | - | - | 10000 | 71.4MHz | - | 144 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 12ns | - | - | 3.4mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M5LV-256/104-15VI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 144-LQFP | YES | - | - | - | EEPROM | 104 | - | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | not_compliant | 30 | M5LV-256 | 144 | S-PQFP-G144 | Not Qualified | 3.3V | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 15 ns | - | - | - | - | 10000 | 55.6MHz | - | 100 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 15ns | - | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() M5LV-256/68-7YI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 100-BQFP | YES | - | - | - | EEPROM | 68 | - | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.65mm | not_compliant | 30 | M5LV-256 | 100 | S-PQFP-G100 | Not Qualified | 3.3V | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 7.5 ns | - | - | - | - | 10000 | 100MHz | - | 208 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 7.5ns | - | - | 3.4mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M4A3-256/128-7YI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | EEPROM | 128 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | M4A3-256 | 208 | S-PQFP-G208 | Not Qualified | 3.3V | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 7.5 ns | - | - | - | - | 10000 | 125MHz | - | 97 | - | - | MACROCELL | 256 | YES | 14 | 3V~3.6V | 7.5ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() M4A3-512/192-10FAI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 256-BGA | YES | - | - | - | EEPROM | 192 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1mm | not_compliant | 30 | M4A3-512 | 256 | S-PBGA-B256 | Not Qualified | 3.3V | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 10 ns | - | - | - | - | 20000 | 100MHz | - | 160 | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 10ns | - | - | 2.1mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() M4A3-64/32-7JI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | EEPROM | 32 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | M4A3-64 | 44 | - | - | 3.3V | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 7.5 ns | 7.5 ns | - | - | - | 2500 | 125MHz | - | 160 | - | - | - | 64 | - | - | 3V~3.6V | - | - | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() M4A3-32/32-12JI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | EEPROM | - | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | M4A3-32 | 44 | - | - | 3.3V | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 12 ns | - | - | - | - | 1250 | 83.3MHz | - | 160 | - | - | - | 32 | - | - | 3V~3.6V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LC4128ZE-7TCN100C Lattice Semiconductor Corporation | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | 64 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | - | - | Active | 3 (168 Hours) | 100 | EAR99 | - | - | - | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | - | LC4128 | - | - | Not Qualified | 1.8V | - | - | In System Programmable | - | - | 2mA | 2mA | - | - | 7.5 ns | - | - | - | - | - | 200MHz | - | - | - | - | - | 128 | YES | - | 1.7V~1.9V | 7.5ns | 8 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LC4384C-5TN176I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 176-LQFP | - | 176 | - | - | EEPROM | 128 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000C | e3 | yes | Obsolete | 3 (168 Hours) | 176 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 40 | LC4384 | 176 | - | Not Qualified | 1.8V | - | - | In System Programmable | 1.95V | 1.65V | 3.5mA | 3.5mA | - | - | 5 ns | - | - | - | 24 | - | 322MHz | - | 44 | - | - | MACROCELL | 384 | YES | 4 | 1.65V~1.95V | 5ns | - | - | 1.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() XC95108-10PQ100I/0692 Xilinx | In Stock | - | Datasheet | - | - | - | PQFP | - | 100 | - | 66.7MHz | FLASH | - | - | - | - | 1998 | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 10 ns | 10 ns | - | - | 8 | - | - | - | - | 8 | 10 | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ATV2500BQ-25PC Atmel (Microchip Technology) | In Stock | - | Datasheet | - | Surface Mount | - | LCC | - | 40 | - | 36MHz | EPROM | 32 | - | - | - | - | - | e0 | - | - | - | 40 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | 2.54mm | unknown | NOT SPECIFIED | - | 40 | - | Not Qualified | 5V | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | - | - | - | 25 ns | - | - | OT PLD | - | - | - | - | 24 | - | - | MACROCELL | 24 | NO | 13 | - | - | - | NO | 5.59mm | 52.2mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ATF2500C-15JC Atmel (Microchip Technology) | 191 | - | - | - | Surface Mount | - | J | - | 44 | - | 83MHz | EEPROM | 24 | - | - | - | - | - | e0 | no | - | 2 (1 Year) | 44 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | NO | 8542.31.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | 30 | - | 44 | - | Not Qualified | 5V | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | - | - | - | 15 ns | 15 ns | - | EE PLD | - | 2500 | - | - | - | - | 15 | MACROCELL | 24 | NO | 13 | - | - | - | NO | 4.572mm | 16.586mm | 16.586mm | - | RoHS Compliant | Contains Lead | ||
![]() M5LV-128/68-12VI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 100-LQFP | YES | - | - | - | EEPROM | 68 | - | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.5mm | not_compliant | 30 | M5LV-128 | 100 | - | Not Qualified | 3.3V | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 12 ns | - | - | - | - | 5000 | 71.4MHz | - | 100 | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 12ns | - | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M4A5-96/48-10VI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | EEPROM | 48 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | - | 30 | M4A5-96 | - | - | - | 5V | 5V | - | In System Programmable | 5.5V | 4.5V | - | - | - | - | 10 ns | 10 ns | - | - | - | 3750 | 100MHz | - | 516 | - | - | MACROCELL | 96 | YES | 4 | 4.5V~5.5V | - | - | - | 1.6mm | 14mm | 14mm | No | Non-RoHS Compliant | Lead Free | ||
![]() M4A5-96/48-7VI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | EEPROM | 48 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | not_compliant | 30 | M4A5-96 | - | - | Not Qualified | 5V | 5V | - | In System Programmable | 5.5V | 4.5V | - | - | - | - | 7.5 ns | - | - | - | - | 3750 | 125MHz | - | 516 | - | - | MACROCELL | 96 | YES | 4 | 4.5V~5.5V | - | - | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | Lead Free | ||
![]() M4A5-64/32-7VI48 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 48-LQFP | YES | - | - | - | EEPROM | 32 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | not_compliant | 30 | M4A5-64 | 48 | S-PQFP-G48 | Not Qualified | 5V | 5V | - | In System Programmable | 5.5V | 4.5V | - | - | - | - | 7.5 ns | - | - | - | - | 2500 | 125MHz | - | 516 | - | - | MACROCELL | 64 | YES | - | 4.5V~5.5V | 7.5ns | - | - | 1.6mm | 7mm | 7mm | - | Non-RoHS Compliant | Lead Free | ||
![]() M5LV-256/68-15YI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 100-BQFP | YES | - | - | - | EEPROM | 68 | - | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.65mm | not_compliant | 30 | M5LV-256 | 100 | S-PQFP-G100 | Not Qualified | 3.3V | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 15 ns | - | - | - | - | 10000 | 55.6MHz | - | 208 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 15ns | - | - | 3.4mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M5LV-256/104-12VI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 144-LQFP | YES | - | - | - | EEPROM | 104 | - | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | not_compliant | 30 | M5LV-256 | 144 | S-PQFP-G144 | Not Qualified | 3.3V | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 12 ns | - | - | - | - | 10000 | 71.4MHz | - | 100 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 12ns | - | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() 5962-9451002MZX Cypress Semiconductor | In Stock | - | Datasheet | - | Surface Mount, Through Hole | - | CDIP | - | 28 | - | - | EPROM | 12 | Military grade | - | - | - | - | - | - | - | - | 28 | 3A001.A.2.C | - | 125°C | -55°C | - | 8542.39.00.01 | QUAD | - | - | 5V | - | - | - | - | 28 | - | - | 5V | - | MILITARY | - | 5.5V | 4.5V | - | - | - | 38.4MHz | 20 ns | 20 ns | 9 DEDICATED INPUTS, 12 I/O | UV PLD | - | - | - | MIL-STD-883 Class B | - | - | - | MACROCELL | - | - | 9 | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() CY39100V388B-200MGXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 388-BBGA | - | 388 | 388-BGA (30x30) | - | SRAM | 294 | - | 0°C~70°C TA | Tray | 2012 | Delta 39K™ ISR™ | - | - | Obsolete | 5 (48 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | CY39100 | - | - | - | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 3.6V | 2.3V | - | - | 30kB | - | 7.5 ns | - | - | - | - | 144000 | - | - | - | - | - | - | 1536 | - | - | 2.5V 3.3V | 7.5ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |