- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV2500BQ-25KM/883 Atmel (Microchip Technology) | In Stock | - | Datasheet | - | Surface Mount | - | LCC | - | 44 | 36MHz | EPROM | 24 | Military grade | - | - | - | - | e0 | - | - | 2 (1 Year) | 44 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | 0°C | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 36MHz | 30 | - | 44 | - | Not Qualified | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | - | - | 25 ns | - | - | UV PLD | - | - | - | MIL-STD-883 Class B | - | - | - | MACROCELL | 24 | NO | 13 | - | - | - | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY37256VP160-66UMB Cypress Semiconductor | 10 | - | - | - | Surface Mount | - | - | - | 160 | - | EEPROM | 128 | Military grade | - | - | - | - | e0 | - | - | 1 (Unlimited) | 160 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | 256 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 3.3V | 0.65mm | - | - | - | - | 160 | - | - | 3.3V | - | - | MILITARY | - | - | 3.6V | 3V | - | - | 50MHz | 20 ns | 20 ns | 1 DEDICATED INPUTS, 128 I/O | EE PLD | - | - | - | 38535Q/M;38534H;883B | - | 16 | - | MACROCELL | 256 | YES | 1 | - | - | - | YES | 2.79mm | 28mm | 28mm | No | RoHS Compliant | - | ||
![]() ATV2500BQL-30KM/883 Atmel (Microchip Technology) | In Stock | - | Datasheet | - | Surface Mount, Through Hole | - | DIP | - | 44 | 33MHz | EPROM | 24 | Military grade | - | - | - | - | e0 | - | - | 2 (1 Year) | 44 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8542.39.00.01 | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | - | 33MHz | NOT SPECIFIED | - | 44 | - | Not Qualified | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | - | - | 30 ns | 30 ns | - | UV PLD | - | - | - | MIL-STD-883 Class B | - | - | - | MACROCELL | 24 | NO | 13 | - | - | - | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() M4A5-32/32-10VI48 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | EEPROM | 32 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | - | - | 30 | M4A5-32 | 48 | - | - | 5V | - | 5V | - | - | In System Programmable | 5.5V | 4.5V | - | - | - | 10 ns | 10 ns | - | - | - | 1250 | 100MHz | - | 516 | - | - | MACROCELL | 32 | YES | - | 4.5V~5.5V | - | - | - | 1.6mm | 7mm | 7mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LC4064ZE-7TCN100C Lattice Semiconductor Corporation | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | - | - | Active | 3 (168 Hours) | 100 | EAR99 | - | - | - | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | - | - | LC4064 | - | - | Not Qualified | 1.8V | - | - | - | - | In System Programmable | - | - | 2mA | 2mA | - | 7.5 ns | - | - | - | - | - | 241MHz | - | - | - | - | - | 64 | YES | - | 1.7V~1.9V | 7.5ns | 4 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISPLSI 5384VE-80LF256I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 256-BGA | YES | - | - | - | 192 | - | -40°C~85°C TA | Tray | 2000 | ispLSI® 5000VE | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1mm | - | - | 30 | ISPLSI 5384 | 256 | S-PBGA-B256 | Not Qualified | - | 3.6V | 2.5/3.33.3V | - | 3V | In System Programmable | - | - | - | - | 56MHz | 15 ns | - | - | - | - | 18000 | - | - | - | - | - | MACROCELL | 384 | YES | - | 3V~3.6V | 12ns | 12 | - | 2.1mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() XC95288XL10TQG144C0962 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1504ASVL-20JC68 Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | J | - | 68 | 66MHz | EEPROM | 48 | - | - | - | - | - | e0 | - | - | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | - | 225 | 3.3V | 1.27mm | unknown | - | 30 | - | 68 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | - | - | 20 ns | - | - | EE PLD | - | 1500 | - | - | 48 | - | - | MACROCELL | 64 | YES | - | - | - | - | YES | 4.572mm | 24.2315mm | 24.2316mm | - | RoHS Compliant | Contains Lead | ||
![]() XC9572XLTQ100 Xilinx | 4800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XCR3384XL-10PQ208CES Xilinx | In Stock | - | Datasheet | - | - | - | PQFP | - | 208 | 135MHz | EEPROM | - | - | - | - | 1996 | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | 24 | 10 | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M4A5-128/64-7VNI Lattice Semiconductor Corporation | 312 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | EEPROM | 64 | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | - | - | NOT SPECIFIED | M4A5-128 | 100 | - | Not Qualified | 5V | - | 5V | - | - | In System Programmable | 5.5V | 4.5V | - | - | - | 7.5 ns | - | - | - | - | 5000 | 125MHz | - | 900 | - | - | MACROCELL | 128 | YES | 2 | 4.5V~5.5V | - | - | - | 1.6mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() ISPLSI 2064A-125LJN84 Lattice Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | 64 | - | 0°C~70°C TA | Tube | 2000 | ispLSI® 2000A | e3 | yes | Obsolete | 3 (168 Hours) | 84 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | J BEND | 245 | 5V | 1.27mm | compliant | - | 40 | ISPLSI 2064 | 84 | S-PQCC-J84 | Not Qualified | - | 5.25V | 5V | - | 4.75V | In System Programmable | - | - | - | - | 100MHz | 10 ns | - | - | - | - | 2000 | - | - | - | - | - | MACROCELL | 64 | NO | - | 4.75V~5.25V | 7.5ns | 16 | - | 4.572mm | - | - | - | RoHS Compliant | - | ||
![]() ISPGAL22V10AV-23LNN Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | 10 | - | 0°C~75°C TA | Tray | 2000 | ispGAL™22V10 | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | unknown | 455MHz | 40 | ISPGAL22V10A | 32 | - | Not Qualified | - | - | - | - | - | In System Programmable | 3.6V | 3V | - | 90mA | - | 2.3 ns | 2.3 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 10 | - | 11 | 3V~3.6V | - | - | - | 1mm | 5mm | 5mm | - | RoHS Compliant | Lead Free | ||
![]() ATF1508ASVL-20AI100 Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | A | - | 100 | 83.3MHz | EEPROM | 80 | - | - | - | - | - | e0 | - | - | 3 (168 Hours) | 100 | - | - | 85°C | -40°C | YES | - | - | GULL WING | 240 | 3.3V | 0.5mm | - | - | 30 | - | 100 | - | - | 3.3V | - | - | - | - | - | 3.6V | 3V | - | - | - | 20 ns | 20 ns | - | EE PLD | - | 3000 | - | - | 80 | 8 | 20 | - | 128 | YES | - | - | - | - | YES | 1.2mm | 14mm | 14mm | No | RoHS Compliant | Contains Lead | ||
![]() ATF1500AL-20AI Atmel (Microchip Technology) | 184 | - | - | - | Surface Mount | - | A | - | 44 | 41.7MHz | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ATF1502AS-10JC44 Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | J | - | 44 | 125MHz | EEPROM | 32 | - | - | - | - | - | e0 | - | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | - | QUAD | - | 225 | 5V | - | - | 125MHz | 30 | - | 44 | - | - | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | - | 10 ns | 10 ns | - | EE PLD | - | 750 | - | - | - | 2 | 10 | MACROCELL | 32 | YES | - | - | - | - | YES | - | 16.586mm | 16.586mm | No | RoHS Compliant | Contains Lead | ||
![]() ATF750CL-15PI Atmel (Microchip Technology) | 400 | - | - | - | Through Hole | - | PDIP | - | 24 | 71MHz | EEPROM | 10 | - | - | - | - | - | e0 | - | - | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | NO | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | unknown | 71MHz | NOT SPECIFIED | - | 24 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | - | - | 15 ns | 15 ns | - | EE PLD | - | 750 | - | - | - | - | - | MACROCELL | 10 | NO | 11 | - | - | - | NO | 5.334mm | 31.877mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC9572-15PQG100I Xilinx | 214 | - | - | - | - | - | PQFP | YES | 100 | 55.6MHz | FLASH | 72 | - | - | - | - | - | e3 | yes | - | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | YES | - | QUAD | GULL WING | 245 | 5V | 0.65mm | - | - | 30 | - | 100 | - | - | 5V | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 15 ns | 15 ns | 0 DEDICATED INPUTS, 72 I/O | - | - | - | - | - | - | 8 | 15 | MACROCELL | 72 | YES | - | - | - | - | YES | 3.4mm | 20mm | 14mm | No | RoHS Compliant | - | ||
![]() CY7C374I-100JC Cypress Semiconductor | In Stock | - | - | - | Surface Mount | - | LQFP | - | 84 | - | FLASH | 133 | - | - | Bulk | - | - | e0 | - | - | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | not_compliant | - | 30 | - | 84 | - | Not Qualified | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 76.9MHz | 12 ns | - | 1 DEDICATED INPUTS, 64 I/O | - | - | - | - | - | - | 8 | - | MACROCELL | 128 | NO | 1 | - | - | - | YES | - | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY39200V388-125MGC Cypress Semiconductor Corp | 267 | - | - | - | Surface Mount | Surface Mount | 388-BBGA | - | - | - | - | 294 | - | 0°C~70°C TA | Tray | 2003 | Delta 39K™ ISR™ | e0 | - | Obsolete | 3 (168 Hours) | 388 | - | TIN LEAD | - | - | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | 225 | 2.5V | 1.27mm | unknown | - | 30 | CY39200 | 388 | S-PBGA-B388 | Not Qualified | - | 2.7V | 1.5/3.32.5/3.3V | - | 2.3V | In-System Reprogrammable™ (ISR™) Flash | - | - | - | - | - | 10 ns | - | - | - | - | 288000 | - | - | - | - | - | MACROCELL | 3072 | YES | - | 2.5V 3.3V | 10ns | - | - | 2.46mm | 35mm | 35mm | - | Non-RoHS Compliant | Contains Lead |