- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Gates | Max Frequency | Number of Programmable I/O | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISPLSI 2032VE-110LT44 Lattice Semiconductor Corporation | 7710 | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | - | 32 | 0°C~70°C TA | Tube | 2004 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | YES | - | QUAD | GULL WING | 240 | 3.3V | - | - | 30 | ISPLSI 2032 | 44 | S-PQFP-G44 | Not Qualified | - | 3.6V | 3.3V | 3V | In System Programmable | - | - | 77MHz | 13 ns | - | 1000 | - | - | MACROCELL | 32 | NO | - | 3V~3.6V | 10ns | 8 | 1.2mm | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() EPM7128AELC84-5 Intel | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Obsolete | 3 (168 Hours) | 84 | 3A991 | TIN LEAD | YES | - | QUAD | J BEND | 220 | 3.3V | 1.27mm | - | 30 | EPM7128 | - | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | 192.3MHz | 5 ns | - | 2500 | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 5ns | 8 | - | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | - | ||
![]() EPM7256BTC100-10 Intel | In Stock | - | Datasheet | - | Surface Mount | 100-TQFP | YES | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 100 | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 235 | 2.5V | 0.5mm | compliant | 30 | EPM7256 | - | S-PQFP-G100 | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | 188.7MHz | 5 ns | - | 5000 | - | - | MACROCELL | 256 | YES | - | 2.375V~2.625V | 10ns | 16 | 1.27mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M4A3-192/96-7FAC Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 144-BGA | - | 144 | EEPROM | 96 | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 3.3V | 1mm | not_compliant | 30 | M4A3-192 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | 7.5 ns | - | 7500 | 125MHz | 67 | MACROCELL | 192 | YES | 16 | 3V~3.6V | - | - | 2.1mm | 13mm | 13mm | - | Non-RoHS Compliant | - | ||
![]() M4A5-64/32-7VI Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | 32 | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | - | no | Obsolete | 3 (168 Hours) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | M4A5-64 | 44 | - | - | 5V | - | - | - | In System Programmable | 5.5V | 4.5V | - | 7.5 ns | 7.5 ns | 2500 | 125MHz | 256 | - | 64 | - | - | 4.5V~5.5V | - | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() M5-128/68-12YC/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 100-BQFP | - | 100 | EEPROM | 68 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | 30 | M5-128 | 100 | - | - | 5V | - | 5V | - | In System Programmable | 5.25V | 4.75V | - | 12 ns | 12 ns | 5000 | 100MHz | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | - | - | 3.4mm | 20mm | 14mm | No | Non-RoHS Compliant | - | ||
![]() M5-128/68-15VI/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | EEPROM | 68 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | not_compliant | 30 | M5-128 | 100 | S-PQFP-G100 | Not Qualified | - | - | 5V | - | In System Programmable | 5.5V | 4.5V | - | 15 ns | - | 5000 | 83.3MHz | - | MACROCELL | 128 | YES | - | 4.5V~5.5V | 15ns | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M5-128/68-12YI/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | YES | - | EEPROM | 68 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | not_compliant | 30 | M5-128 | 100 | R-PQFP-G100 | Not Qualified | - | - | 5V | - | In System Programmable | 5.5V | 4.5V | - | 12 ns | - | 5000 | 100MHz | - | MACROCELL | 128 | YES | - | 4.5V~5.5V | 12ns | - | 3.4mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M5-256/68-10VC/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | EEPROM | 68 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | not_compliant | - | M5-256 | 100 | S-PQFP-G100 | Not Qualified | - | - | 5V | - | In System Programmable | 5.25V | 4.75V | - | 10 ns | - | 10000 | 125MHz | - | MACROCELL | 256 | YES | - | 4.75V~5.25V | 10ns | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M5-192/68-15VI/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | EEPROM | 68 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | not_compliant | 30 | M5-192 | 100 | S-PQFP-G100 | Not Qualified | - | - | 5V | - | In System Programmable | 5.5V | 4.5V | - | 15 ns | - | 7500 | 83.3MHz | - | MACROCELL | 192 | YES | - | 4.5V~5.5V | 15ns | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M5-256/68-7VI/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 100-LQFP | - | 100 | EEPROM | 68 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | not_compliant | 30 | M5-256 | 100 | - | Not Qualified | - | - | 5V | - | In System Programmable | 5.5V | 4.5V | - | 7.5 ns | - | 10000 | 167MHz | - | MACROCELL | 256 | YES | - | 4.5V~5.5V | - | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M5-256/68-10VI/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 100-LQFP | - | 100 | EEPROM | 68 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | not_compliant | - | M5-256 | 100 | - | Not Qualified | - | - | 5V | - | In System Programmable | 5.5V | 4.5V | - | 10 ns | 10 ns | 10000 | 125MHz | - | MACROCELL | 256 | YES | - | 4.5V~5.5V | - | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M5LV-128/104-15VI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 144-LQFP | YES | - | EEPROM | 104 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | not_compliant | 30 | M5LV-128 | 144 | S-PQFP-G144 | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | 15 ns | - | 5000 | 55.6MHz | 900 | MACROCELL | 128 | YES | - | 3V~3.6V | 15ns | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() M5LV-128/74-15VI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | EEPROM | 74 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.5mm | not_compliant | 30 | M5LV-128 | 100 | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | 15 ns | - | 5000 | 55.6MHz | 100 | MACROCELL | 128 | YES | - | 3V~3.6V | 15ns | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M5LV-256/68-10YI Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 100-BQFP | - | 100 | EEPROM | 68 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.65mm | not_compliant | 30 | M5LV-256 | 100 | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | 10 ns | - | 10000 | 83.3MHz | 144 | MACROCELL | 256 | YES | - | 3V~3.6V | - | - | 3.4mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() M5LV-256/104-5VC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 144-LQFP | YES | - | EEPROM | 104 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | not_compliant | 30 | M5LV-256 | 144 | S-PQFP-G144 | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | 5.5 ns | - | 10000 | 133MHz | 100 | MACROCELL | 256 | YES | - | 3V~3.6V | 5.5ns | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() M5LV-320/160-10YI Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | EEPROM | 160 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | unknown | 30 | M5LV-320 | 208 | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | 10 ns | 10 ns | 12500 | 83.3MHz | - | MACROCELL | 320 | YES | - | 3V~3.6V | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() EPM7128EQC160-20 Intel | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | YES | - | - | 100 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | 30 | EPM7128 | - | S-PQFP-G160 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | EE PLD | - | - | - | 20 ns | - | 2500 | - | - | MACROCELL | 128 | NO | - | 4.75V~5.25V | 20ns | 8 | 4.07mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 2032E-225LT44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | - | 32 | 0°C~70°C TA | Tray | 2003 | ispLSI® 2000E | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | YES | - | QUAD | GULL WING | 240 | 5V | - | - | 30 | ISPLSI 2032 | 44 | S-PQFP-G44 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | 167MHz | 5.5 ns | - | 1000 | - | - | MACROCELL | 32 | NO | - | 4.75V~5.25V | 3.5ns | 8 | 1.6mm | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() M4A3-96/48-7VI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | EEPROM | 48 | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | not_compliant | NOT SPECIFIED | M4A3-96 | - | S-PQFP-G100 | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | 7.5 ns | - | 3750 | 125MHz | 145 | MACROCELL | 96 | YES | 4 | 3V~3.6V | 7.5ns | - | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - |