- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7128STC100-7 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | - | Tin/Lead (Sn/Pb) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 235 | 5V | 0.5mm | - | - | 20 | EPM7128 | - | S-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 166.7MHz | 7.5 ns | - | - | - | - | 2500 | - | - | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 7.5ns | 8 | 1.27mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() XC95216-10PQ160C Xilinx Inc. | 2 | - | Datasheet | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | - | FLASH | 133 | - | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 160 | - | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | XC95216 | 160 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 10 ns | 10 ns | - | - | 8 | 4800 | 66.7MHz | - | - | - | 10 | MACROCELL | 216 | YES | - | 4.75V~5.25V | - | 12 | 3.7mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7128AETC100-7 Intel | 10000 | - | Datasheet | 8 Weeks | - | Surface Mount | 100-TQFP | YES | - | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 235 | 3.3V | 0.5mm | - | - | 30 | EPM7128 | - | S-PQFP-G100 | 84 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 129.9MHz | 7.5 ns | - | PLA-TYPE | 84 | - | 2500 | - | - | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 7.5ns | 8 | 1.27mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM1270F256C3 Intel | 34 | - | Datasheet | 8 Weeks | - | Surface Mount | 256-BGA | YES | - | - | - | 212 | - | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 256 | - | 3A991 | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 220 | 2.5V | 1mm | - | - | 30 | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 6.2 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 2.5V 3.3V | 6.2ns | 1270 | 2.2mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() LC4032V-10T44I Lattice Semiconductor Corporation | 780 | - | Datasheet | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | EEPROM | 30 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 240 | 3.3V | 0.8mm | not_compliant | 125MHz | 30 | LC4032 | 44 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 11.8mA | 11.8mA | - | 10 ns | - | - | - | 36 | 800 | - | - | 128 | - | - | MACROCELL | 32 | YES | 2 | 3V~3.6V | - | 2 | - | 10mm | 10mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 5M1270ZF256A5N Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 256-LBGA | YES | - | - | - | 211 | Automotive grade | -40°C~125°C TJ | Tray | 2003 | MAX® V | - | - | Active | 3 (168 Hours) | 256 | - | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | - | - | 1mm | - | - | - | 5M1270 | - | S-PBGA-B256 | - | Not Qualified | - | - | 1.81.2/3.3V | - | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | - | - | - | - | - | RoHS Compliant | - | ||
![]() EPM7160SQC160-10N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 160-BQFP | YES | - | - | - | 104 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 160 | - | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 245 | 5V | 0.65mm | compliant | - | 40 | EPM7160 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 125MHz | - | - | - | - | - | 3200 | - | - | - | - | - | MACROCELL | 160 | YES | - | 4.75V~5.25V | 10ns | 10 | 4.07mm | 28mm | 28mm | - | - | RoHS Compliant | - | ||
![]() XC2C512-7PQG208C Xilinx Inc. | 2452 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | 173 | - | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 208 | - | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 1.8V | 0.5mm | - | - | 30 | XC2C512 | 208 | - | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | 32 | 12000 | 179MHz | - | - | - | 7 | MACROCELL | 512 | YES | - | 1.7V~1.9V | 7.1ns | - | 4.1mm | 28mm | 28mm | - | - | ROHS3 Compliant | - | ||
![]() EPM7512AEBC256-7 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 256-LBGA | YES | - | - | - | 212 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Obsolete | 3 (168 Hours) | 256 | - | 3A991 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 3.3V | 1.27mm | compliant | - | 30 | EPM7512 | - | S-PBGA-B256 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 163.9MHz | 5.5 ns | - | - | - | - | 10000 | - | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 7.5ns | 32 | 2.3mm | 27mm | 27mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM240T100C4 Intel | 10000 | - | Datasheet | 8 Weeks | - | Surface Mount | 100-TQFP | YES | - | - | - | 80 | - | 0°C~85°C TJ | Tray | 2003 | MAX® II | e0 | - | Active | 3 (168 Hours) | 100 | - | EAR99 | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 235 | 2.5V | 0.5mm | - | - | 30 | EPM240 | - | S-PQFP-G100 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 6.1 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 2.5V 3.3V | 4.7ns | 240 | 1.2mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() XC95108-7PQ100C Xilinx Inc. | 15 | - | Datasheet | - | Surface Mount | Surface Mount | 100-BQFP | - | 100 | - | - | 81 | - | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 5V | - | not_compliant | - | 30 | XC95108 | 100 | - | - | Not Qualified | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 7.5 ns | - | - | - | 8 | 2400 | - | - | - | - | - | MACROCELL | 108 | YES | - | 4.75V~5.25V | - | 6 | 3.4mm | 20mm | 14mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7256AEFC100-10 Intel | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | 100-LBGA | YES | - | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | - | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | BOTTOM | BALL | 235 | 3.3V | 1mm | - | - | 30 | EPM7256 | - | S-PBGA-B100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 95.2MHz | 10 ns | - | - | - | - | 5000 | - | - | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 16 | 1.7mm | 11mm | 11mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7064QC100-15 Intel | 16 | - | Datasheet | - | - | Surface Mount | 100-BQFP | YES | - | - | - | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | 5V | 0.65mm | - | - | 30 | EPM7064 | - | R-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | - | EE PLD | - | - | - | - | 100MHz | 15 ns | - | - | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | NO | - | 4.75V~5.25V | 15ns | 4 | 3.65mm | 20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7512AEFC256-10 Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 256-BGA | YES | - | - | - | 212 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 256 | - | 3A991 | Tin/Lead (Sn63Pb37) | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 3.3V | 1mm | not_compliant | - | 30 | EPM7512 | - | S-PBGA-B256 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 87MHz | 10 ns | - | - | - | - | 10000 | - | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 10ns | 32 | 2.1mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() EPM570T100C5 Intel | 788 | - | Datasheet | 8 Weeks | - | Surface Mount | 100-TQFP | YES | - | - | - | 76 | - | 0°C~85°C TJ | Tray | 2009 | MAX® II | e0 | - | Active | 3 (168 Hours) | 100 | - | EAR99 | Tin/Lead (Sn85Pb15) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 235 | 2.5V | 0.5mm | - | - | 20 | EPM570 | - | S-PQFP-G100 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | 1.2mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7160SLC84-10N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | 64 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 84 | - | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | 245 | 5V | 1.27mm | compliant | - | 40 | EPM7160 | - | S-PQCC-J84 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 125MHz | - | - | - | - | - | 3200 | - | - | - | - | - | MACROCELL | 160 | YES | - | 4.75V~5.25V | 10ns | 10 | 5.08mm | 29.3116mm | 29.3116mm | - | - | RoHS Compliant | - | ||
![]() LC4064ZC-75TN48C Lattice Semiconductor Corporation | 3000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 9.071791g | EEPROM | 32 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000Z | e3 | yes | Active | 3 (168 Hours) | 48 | SMD/SMT | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 178.57MHz | 40 | LC4064 | 48 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 80μA | - | - | 7.5 ns | 7.5 ns | - | - | - | - | - | - | - | 36 | - | MACROCELL | 64 | YES | 4 | 1.7V~1.9V | - | 4 | 1.2mm | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EPM7160ELC84-20 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | 64 | - | 0°C~70°C TA | Tray | 1998 | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | EAR99 | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | EPM7160 | - | S-PQCC-J84 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | EE PLD | - | - | - | - | 83.3MHz | 20 ns | - | - | - | - | 3200 | - | - | - | - | - | MACROCELL | 160 | NO | - | 4.75V~5.25V | 20ns | 10 | 5.08mm | 29.3116mm | 29.3116mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM3256AQC208-7N Intel | 115 | - | Datasheet | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | 158 | - | 0°C~70°C TA | Tray | 1998 | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 208 | - | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 3.3V | 0.5mm | compliant | - | 40 | EPM3256 | - | S-PQFP-G208 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 126.6MHz | 7.5 ns | - | - | - | - | 5000 | - | - | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 7.5ns | 16 | 4.1mm | 28mm | 28mm | - | - | RoHS Compliant | - | ||
![]() LC4512V-5TN176C Lattice Semiconductor Corporation | 2991 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 176-LQFP | - | 176 | - | EEPROM | 128 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 176 | - | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 227.27MHz | 40 | LC4512 | 176 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 14mA | 14mA | - | 5 ns | - | - | - | 32 | - | - | - | 44 | - | - | MACROCELL | 512 | YES | 4 | 3V~3.6V | - | - | 1.6mm | 24mm | 24mm | - | - | ROHS3 Compliant | Lead Free |